Products/Services for Laser Holographic Engraving Plastic
-
Lasers - (723 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent...Laser TypeLaser OutputLaser Wavelength -
Laser Engraving and Laser Marking Machines - (271 companies)Laser engraving and laser marking machines use a high-powered laser to mark or scribe materials with text, images, patterns, and graduations. Some products are used to mark conductive or non-conductive metals, plastics, glass, ceramics, or composite... -
Laser Marking and Laser Engraving Services - (301 companies)Image Credit: Pad-printing | Caliber Engraving | Protomatic. Laser marking and laser engraving services use a computer-controlled laser beam to discolor the surface of a component, or engrave it by vaporizing the material. The laser can... -
Marking Services and Engraving Services - (531 companies)Marking services and engraving services mark and engrave products and parts. Services offered include laser marking and engraving, rotary engraving, sublimation, electro discharge machining, and embossing. Marking services and engraving services... -
Marking and Engraving Equipment - (572 companies)...trademark of PROFIBUS International. Technologies. Marking and engraving equipment uses many different technologies. Choices include direct thermal, dot matrix, flexography, hot stamping, impact press (indenting), ink jet, laser printer, laser marking... -
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Plastic Sheet and Plastic Film - (858 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
-
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Laser Processing Equipment - (629 companies)...laser processing equipment is very effective in processing plastic, wood, textiles, and other dielectric or insulating materials. Some laser processing equipment provides versatility beyond just two dimensional (2-D) devices such as XY or gantry cutting...
-
Crystals - (467 companies)Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Product News
-
Epilog Laser Corp.
Engraving Personal Electronics with a Laser Engraving Personal Electronics with a Laser. Phone, iPad, Tablet and Personal Electronic Engraving with a Laser. One of the industries we 've seen as the most up and coming is electronics engraving. Everything from cell phones to mp3 players to laptops are being customized by lasers. Whether for security reasons or just to create a statement with your accessories, the demand for customizing electronics is increasing every day. There is nothing better than making your tablet, phone or other item... (read more)Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Used Laser Engraving and Cutting Systems Used Laser Engraving and Cutting Systems. Epilog 's line of quality, used laser engraving and cutting systems offers speed, image quality, ease of use and exceptional value. Find out how you can save with a used laser system, while still receiving the excellent value of an Epilog product. Each system is thoroughly looked over by our Technical Support team and comes with a six month parts warranty (unless otherwise noted). Software, computer compatibility, and compatibility for specific use... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Protomatic, Inc.
Protomatic's Laser Engraving Capabilities Expanded Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications. Big power for small jobs. When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop. Blue 450nM,10W optical power. Diode-based. The power to cut through materials such as 5mm (.20 ") black acrylic... (read more) -
Epilog Laser Corp.
The New Fusion Maker Laser Engraving & Cutting The Fusion Maker by Epilog Laser is our newest entry-level CO2 laser engraving, cutting, and marking system, combining hobbyist-level pricing with industrial-level engineering. It can produce engraving and cutting projects from a variety of materials including wood, acrylic, textiles, paper, plastic, and much more. The Fusion Maker Laser may be a starter, but right out of the box you 'll be experiencing professional level results. 24" x 12" engraving table. Up to 60 IPS (1.5m/s) engraving... (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Take your laser engraving skills to the next level Laser Master Class. Signage Design & Production with Epilog Laser. A free Laser Master Class with Trevor from Maker Expirement. Ready to take your laser engraving skills to the next level?. Join Epilog Laser for an exclusive class with industry expert Trevor Wanamaker, where you 'll discover the creative and technical insights behind creating signage that stands out. Topics Include. Best materials for indoor and outdoor signage. Adhesives for wood and acrylic. Paint choices for signage. Hanging... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
120 IPS Laser Engraving Speed Unlimited Materials The Fusion Edge 's 120 IPS engraving speed and 5G acceleration provide the fastest engraving in the industry in a compact format. Learn More: See All Epilog Fusion Edge Fiber Material Compatibility. (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
Takachi Electronics Enclosure Co., Ltd.
CNC Milling, Machining & Engraving at TAKACHI The most efficient machining method is selected depending on the material type and quantity. Specifically, plastic, aluminium extrusion, and aluminium die-cast material types will be processed with our high-speed CNC machining process for a high-precision finish. What is CNC milling?. It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the primarily machining method used for plastic, aluminium... (read more)Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Epilog Laser Corp.
Camera system with real-time engraving table image Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition to the Fusion Edge Laser Series and features a 36 " x 24 " (914 x 609 mm) engraving area. It is available in 50, 60, and 80-watt configurations. Also included on the Fusion Edge 36 is Epilog 's IRIS TM Camera System that gives laser operators a real-time image of the engraving table so they can quickly... (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Fast Engraving of Metals: Quick & Efficient Setup Epilog Laser Adds Fusion Galvo Machine to Product Lineup. Newest system combines fast engraving of metals with quick and efficient project setup. Golden, Colo. - (Jan. 17, 2023) Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited announce the launch of the new Fusion Galvo G100 Laser System. This innovative tool enables users to quickly and effeciently produce a variety of marks on bare metals and engineered plastics. The Fusion Galvo... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Fusion Maker 60 inches per second engraving speeds Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to announce the expansion of the highly-popular Fusion Maker Laser Series. Meeting the needs of the market with more entry-level machinery choices, the Fusion Maker 24 and 36 expanded Epilog 's popular entry-level Fusion Maker Series with larger work areas and higher wattages of lasers. Available in a 40-watt configuration, the Fusion Maker 24 features a 24 " x 24 " (609 x 609 mm... (read more)Browse Lasers Datasheets for Epilog Laser Corp.
-
State of the Art in Applied Cryptography
The most commonly used techniques used are photographs, signatures, iris print (rainbow print), pearl lustre ink, tactile laser engraving , holograms, kinegrams etc. .... Additional security is provided by measures which link the ‘ plastic ’ to the chip. .... In general optically readable security features, such as holographic barcodes, unique optical patterns, are used for this…
-
laser foil engraving,China laser foil engraving Manufacturers, Suppliers - ECOL
Widely used in stamping on box, paper, plastic 3. .... Strong in color Hot stamping foil ( laser foil)1 ... on different products5. .... Supplier: Shenzhen Tianyitong Holographic Packing Material Co., Ltd. [China Manufacturers]. .... CO2 Laser Cutting, Engraving and Marking Machine for Wood .
-
Manual wavefront holoscopy for inspection and visualization of engraved marks in progressive addition lenses
Essentially, it is a lensless microscopy Gabor setup where a spherical point divergent laser beam illuminates the engravings at the PAL and their diffracted wavefront becomes geometrically magnified onto the visualization screen. .... In this type of holographic arrangements, the layout magnification factor (M) is defined from the geometric projection … the projection screen in the manual w-holoscope is made from an opal plastic film with lateral…
-
Meet the Kinect
…qualities yet receive recognition, as the public erroneously refers to them as “ holographic ” because their … major American mall or tourist area in the past couple of years, you’ve likely seen the novelty service that takes a 3D portrait photo, which then gets etched into a clear plastic prism (Figure 9-1 … known as sub-surface laser engraving .
-
Prevention and combating of mark and product piracy
the • integration of safety elements (e.g., holographic features, RFID chips). .... in different materials like for example plastics , metals, lacquers or color. .... • laser engraving -method.
-
Where are UniSlides used?
Stop motion animation, laser positioning, optical scanning, holographic imaging, light source and optical element positioning, spectrometer and spectroscopic equipment, photo transducers testing, CRT illumination and magnetic field measuring, LCD, LED, VFD, illumination testing, optical fiber locating, lens and mirror polishing equipment, video .... Metal, Glass, Rubber, Plastic and Wood Fabrication. .... Drilling fixtures, engraving machines, soft material slitting and sawing machines, rubber and plastic dipping, adhesive disposition, gauging…
-
Photonik
…free mold surfaces 322 free mold reflector 327 free room transmission 167 Fresnel- plastic -optics 413 Fresnel .... GaAlAs laser reflection directed 287 GaInP lasers 287 Galilei-principle 415 Galilei telescopes 417 operation difference 37 melt 229 … filter 455 glaucoma-treatment 311 glaucoma therapy 398 direct-current-halogen light sources 331 gradient fiber 9 engraving 310 limit angle of … 265 height profile data 266 cavity radiators 63 hollow spiegel 3 holography 54 holographic interferometry 245 Holographic…
-
Optical security features for plastic card documents
Holographic top coat application (heat lamination of a holographic foil over the card). .... hand, dye transfer and dye sublimation are the technologies of choice when personalizing plastic cards, simply because .... a.) Laser engraving One technology which is compatible with the plastic substrates and which is capable of high resolution - high resolution being defined as — 1000 dpi or more - is laser engraving (see, for example, Ref. 3).
-
Reducing `plastic' counterfeiting
Photographs on plastic cards are attxactive for marketing purposes, but there is considerable resistance to their universal .... Bankers often argue that photographs would not be effective because counterfeiters have the ability to imitate laser engraved photographs and signatures. .... However> there are a whole range of holographic images available which are far more sophisticated than those…
-
Teaching Photonics for Nonspacialists
…high power efficiency (800 watt) which acts as a whole factory, which can be used in producing electronics boards, engraving , piercing, cutting and welding … high thickness. b-CO2 Laser , medium power (250 watt … metals with low thickness, plastics and all syntheticmaterials, An .... * Holographic Ruby Laser Unit.
Indicates content that may require registration and/or purchase.