Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BinMaster, Inc.
Description: The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1° beam,
- Measuring Range: 12 to 1,920 inch
- Material Temperature Range: 160 F
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Description: IEC TR 62150-7: 2024 which is a technical report, provides simple calculation guidelines for the laser safety class of optical transceivers and transmitters, whose baseline standard is IEC 60825-1. The calculation methodology for Class 1 and Class 1M safety levels is the main
-
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is converted into
- Pressure Measurement: Absolute, Gauge
-
Supplier: Siemens Process Instrumentation
Description: operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 5 to 30 GPM
- Operating Pressure: 200 psi
-
Description: IEC 62148-11:2024 covers physical interface specifications for 14-pin modulator integrated laser diode transmitter modules and for 14-pin pump laser diode modules. This document specifies the physical requirements of modulator integrated laser diode modules and pump
-
Supplier: Radwell International
Description: DUST TUBE KIT, SPARE PART, BLACK, STEEL, FOR LLT100 LASER LEVEL TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
-
Description: classification by the manufacturer according to IEC 60825-1 shows that the emission level does not exceed the accessible emission limit (AEL) of Class 1 under all conditions of operation, maintenance, service and reasonably foreseeable failure. Key words: Laser products, Free space
-
Supplier: Radwell International
Description: (66502000), SINGLE BEAM SAFETY DEVICE TRANSMITTER, SPECIAL DESIGN: INTEGRATED LASER ALIGNMENT AID, TYPE: 4, IEC/EN 61496, SIL: 3, IEC 61508, PERFORMANCE LEVEL (PL): E, EN ISO 13849-1:2008, CATEGORY: 4, EN ISO 13849:2008, OPERATING RANGE: 0.5 ... 70 M, LIG. FREE 2 YEAR RADWELL
-
Supplier: Micro Sensor Co., Ltd.
Description: and electrical configurations are available. The differential sensor or transmitter is designed for pressure and level measurement. Our pressure differential transducer can well meet your needs. · Φ19×26mm · 0.35Bar ‒ 35Bar · Laser Trimmed Thick-film Circuit Board Used For:
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: ValueTronics International, Inc.
Description: The 83430A is a Lightwave Transmitter from Agilent. Additional Features: SDH/SONET Compliant. 52, 155, 622, and 2488 Mb/s Rates. User Adjustable Extinction Ratio. User Selectable Wavelenghts. The Agilent 83430A is a modulatable DFB laser source that converts digital input signals to a
- Test Equipment Type: Hand Held
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized.
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-1328 “L-Band” Fiber Optic Distribution System consists of four subassemblies consisting of a GPS Antenna, a Transmitter Module, and Receiver Module and a fiber optic interconnection cable. The OFW-1328 “L-Band” Fiber Optic Distribution System is designed to receive low level
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Benchmark Maintenance Services, Inc.
Description: The Easy-Laser D670 Parallelism system has evolved from many years of field experience in solving measurement and alignment problems in paper and steel mills, printing and plastic film industries etc. The versatile design solves the measurement problems quickly for any kind of application.
-
Supplier: Siemens Process Instrumentation
Description: SITRANS SL is designed for measuring oxygen (O2) with high sensitivity. It consists of a pair of cross-duct sensors, a transmitter unit and a detector unit, both with the same dimensions. Due to its little installation effort and its minimum maintenance requirements, SITRANS SL guarantees a
- Response Time: 2 seconds
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
-
Supplier: CSA Group
Description: maximum relative humidity 80 % for temperatures up to 31 °C decreasing linearly to 50 % relative humidity at 40 °C; e) MAINS supply voltage fluctuations up to ±10 % of the nominal voltage; f) TRANSIENT OVERVOLTAGES up to the levels of OVERVOLTAGE CATEGORY II; NOTE 1 These levels of
-
Supplier: ValueTronics International, Inc.
Description: monitoring of PAL video signals from studios, STLs, Earth Stations, and transmitters User-specified limits Measure Mode Provides Graphic Display of Measurements Measure mode provides graphic display of measurements: K factor, differential gain and phase, luminance to chrominance delay, noise
Find Suppliers by Category Top
Featured Products Top
-
-frequency signal environments Typical AlN Applications in Optical ModulesLD Submount Used for laser diode mounting and heat dissipation in the transmitter optical sub-assembly (TOSA), providing a stable thermal path for LD/EML chips and helping (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
saturated as we invent new signal pulse methods and signal modulation formats to isolate and separate signals for their individual purpose. GPS level one, transmits at 1.57 GHz separately from level 2 operating at 1.23GHz and higher rate transmissions are using PRS (pseudo random (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Application Note: Beer Brewing Industry Application
ABB LM80 laser level transmitters were installed for this application at a brewery in the US Midwest. The laser transmitters were mounted on a support beam off the ceiling. such that the distance to the top of the hops in the bin was about 5ft when full and 12ft when empty. This placement ensured
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
More Information Top
-
Level Sensors in Plastics Manufacturing and Recycling
The ABB LM80 Laser level transmitter has been highly successful in the manufacturing, conversion and recycling of plastics on storage silos and have been applied to both plastic pellets and flakes.
-
Clinker Level Measurement in Cement Manufacturing Using Laser Level Transmitters
Clinker Level Measurement in Cement Manufacturing Using Laser Level Transmitters .
-
Measurement of Salt in Pellet Form Using Laser Level Transmitters
Measurement of Salt in Pellet Form Using Laser Level Transmitters .
-
The Importance of Level Sensors for the Addition of Hops in the Beer Brewing Industry
At a brewery in the US Midwest ABB LM80 laser level transmitters were installed.
-
Silo Level Measurement Using Laser Level Transmitters for Steel Making Applications
Silo Level Measurement Using Laser Level Transmitters for Steel Making Applications .
-
ABB’s Azimuth Lever Earns red dot award 2013
• eLearning for Laser Level Transmitters from ABB .
-
New Leaflet on Variable Area Flowmeters from ABB
• eLearning for Laser Level Transmitters from ABB .
-
ABB Introduces Versatile Family of Compact DP Flowmeters
• eLearning for Laser Level Transmitters from ABB .
-
ABB Develops DC Breaker for High Voltage Transmission
• eLearning for Laser Level Transmitters from ABB .
-
New Leaflet Summarizes Features and Benefits of ABB Electomagnetic Flowmeters
• eLearning for Laser Level Transmitters from ABB .
Indicates content that may require registration and/or purchase.