-
Supplier: TMP Pro Distribution
Description: and transmit through the drum riser. Microphones that are near these sources are prone to picking up these unwanted sounds. The KickStand helps eliminate the problem by decoupling the microphone stand from the stage while introducing a stabilizing mass to hold the microphone
-
Supplier: TMP Pro Distribution
Description: Multi-purpose dynamic microphone with clear accurate sound. Designed, assembled and tested by Audix in the USA, the i5 is a dynamic instrument microphone used for stage, studio and broadcast applications. The i5 is able to handle sound pressure levels in excess of 140 dB without
-
Supplier: TMP Pro Distribution
Description: Vocal & instrument mic, full, clear sound with slight bass proximity, for small to mid-size PA systems Designed, assembled and tested by Audix in the USA, the OM2 is a dynamic vocal microphone used for a wide variety of live and studio applications. The OM2 provides clear and accurate sound
-
-
Supplier: TMP Pro Distribution
Description: Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound
-
Supplier: Visual Sound, Inc.
Description: standard 5-pin connector provides a programmable, regulated voltage to accommodate a wide variety of electret microphones. It is no longer necessary to install resistive pads for some mics to prevent overload of the input stage, divide the bias voltage down for some low voltage mics, or
- Features: Wireless Microphone
-
Supplier: AUDIX Corporation
Description: 7-piece Fusion Drum Mic Package - Affordable Excellence The Fusion Series microphones, which are designed, assembled and tested by Audix in the USA, fulfill all the performance criteria required for professional stage and studio applications. These prepackaged sets of microphones offer
-
Supplier: Vibration Specialty Corporation
Description: thermograms in which the finest details can be identified – and this is at a resolution of up to 1.2 megapixels. The VarioCam has a 3.8" Display, view finder, voice recording function via microphone or headset, loudspeaker, acoustic alarm, laser target pointer, LED target illumination,
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Supplier: Biamp Systems, Ltd.
Description: the surface remains intact. The DS2500 series is critical to the securing of windows, doors and walls when DIAM and DCID requirements for SCIF need to be met. It is effective against laser eavesdropping techniques, as well as the use of parabolic microphones. When controlled by Biamp
- Application: Loudspeaker / Public Address
-
Supplier: Handheld
Description: Integrated speaker & microphone Integrated GPS SiRF III with Instant Fix II Camera Integrated 3 megapixel camera with autofocus and LED Flash Barcode Scanner Integrated laser 1D barcode scanner Optional 2D Imager Options Desktop cradle, standard Vehicle mount 12V Vehicle charger
- Speed: 806 MHz
- RAM: 0.256 GB
- Display Size: 3.5 inch
- Operating Temperature: -4 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
experience mechanical shock (twisting, crushing, flexing, pulling, etc.). Typical applications include: * Medical Instrumentation – ECG, EEG, Pulse Oximetry * Microphones * Test and Measurement * Sensors 2. What is a Low Noise cable? (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
experience mechanical shock (twisting, crushing, flexing, pulling, etc.). Typical applications include: * Medical Instrumentation – ECG, EEG, Pulse Oximetry * Microphones * Test and Measurement * Sensors 2. What is a Low Noise cable? (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
Comparison of Minimum Detectable Crack Size in a Geared System From Three Different Vibration Transducer Types
Accelerometer Laser Microphone .
-
A laser interferometer to measure fetal heart activity
The function, some specifications and preliminary results of a new device, a so-called laser microphone for detection of fetal heart activity, are presented.
-
Direct After OVE
The basic idea of the laser microphone is simply: A laser beam penetrates into the space between two mirrors and many times become there between them and herreflektiert. " .
-
Structural Integrity and Reliability in Electronics
SLAM equipment utilises an ultrasound transducer that emits a continuous sound wave through a coupling liquid and the sample, and onto a laser scanning receiver assembly (a laser microphone ).
-
Handbook of Coherent-Domain Optical Methods
Wang et al. [73] experimentally demonstrated a high-sensitivity pulsed laser vibrometer that was capable of detecting optically rough surfaces vibrating with the displacement value of 75 pm as well as its application as a laser microphone .
-
Soft Computing in Machine Learning
Either visible or invisible laser microphone can be constructed depending on the users’ needs.
-
Federal Register > Friday, May 20, 2011 > [76 FR 29610] Wassenaar Arrangement 2010 Plenary Agreements Implementation: Commerce Control List, Definitions, Repor...
Adding a new paragraph 6A005.g to control laser acoustic detection equipment, and includes a technical note that reads "laser acoustic detection equipment is sometimes referred to as a laser microphone or particle flow detection microphone." .
-
Countries > Canada > National > Gazette > 2013 > Part II > Part II‚ February 13‚ 2013‚ Vol. 147‚ No. 4
Some of the changes include the addition of controls over acoustic seabed survey equipment, laser microphones and under- water electromagnetic receivers incorporating magnetic field sensors, as well as deletions from and clarification to existing export controls, such as the relaxation of controls…
Indicates content that may require registration and/or purchase.