Products/Services for Laser Pointer Repair
-
Laser Repair Services - (21 companies)...on many types of lasers, including: carbon dioxide (Co2) lasers. dye lasers. fiber lasers. helium cadmium lasers. ion lasers. laser diodes. laser diode modules. laser pointers. nitrogen lasers. solid state lasers. Nd:YAG lasers. Laser repair services also...
-
Lasers - (723 companies)...source (also referred to as pump or pump source), a gain medium (or laser medium), and an optical resonator formed by two or more optical lenses. The image of a deconstructed laser pointer below illustrates these three components; more information... -
Laser Pointers - (44 companies)Laser pointers are compact instruments that produce a low-power, visible laser light. They are often used for pointing out features on a projected visual display. Laser pointers (sometimes known as laser pens) are compact, handheld laser devices... -
Diode Lasers - (340 companies)...3300 nm). Barcode readers (typically 650 nm or 950 nm). Laser pointers (450 - 800 nm). Optical disc readers - CD-ROM, DVD, CD players (650 - 800 nm). Laser printing. Laser surgery (1000 nm). Specifications. Module vs. Diode. When selecting diode... -
Laser Processing Equipment - (629 companies)Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form. Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, join, or mark a variety... -
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
-
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Printer Repair Services - (43 companies)...types of printers that printer repair services cover include laser printers, dye sublimation printers, ink jet printers, plotters, direct thermal printers, line printers, thermal transfer printers, flexographic printers, hot stamping printers, letter...
-
Laser Cutting and Welding Machines - (336 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made...
-
Optical Micrometers and Laser Micrometers - (72 companies)Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
Product News
-
Keystone Electronics Corp.
New Soft Touch Colored Pointer Knobs The new knobs have a Soft-Touch gripping surface and colored pointer/center hub for simplified identification on panels and equipment. Specifically developed and designed for OEM avionics and as a replacement part, Keystone 's knobs are injection molded from resin that meets specifications for mechanical, environmental, thermal, electrical and lighting requirement demands. Supplied with nickel plated brass inserts to accommodate .250 " OD shafts, these knobs are available in Yellow (Cat... (read more)Browse Knobs (industrial) Datasheets for Keystone Electronics Corp. -
Arnold Magnetic Technologies
Solenoids and conducting solenoid repair SOLENOID COIL REPAIR. Arnold has been manufacturing solenoids and conducting solenoid repair/refurbishing since the 1960 's.? During this time, we have built and refurbished units that have gone into many different applications such as oncology for medical equipment, radar systems for both civilian and military platforms, and university experiments. A typical solenoid repair begins by sending in your unit for evaluation (See figure 1). When a unit is received at our facility, it is tested per... (read more)Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
NDE Professionals Inc.
FAA Certified Repair Station NDE Professionals, Inc. (NPI) is now an FAA Certified Repair Station for your Nondestructive Testing (NDT) needs. NDE Professionals, Inc. (NPI) is also pleased to announce that we have achieved Nadcap accreditation for the aerospace and prime government industries. This accreditation further signifies NPI 's ongoing commitment to quality. NDE Professionals, Inc. a Non Destructive Testing (NDT) shop, is newly Nadcap accredited. Every part that we process at our facility whether commercial... (read more) -
Arnold Magnetic Technologies
Expert Solenoid Repair And Refurbishment Services Did you know Arnold offers solenoid repair and refurbishment from any manufacturer? Click here to learn more about our evaluation process. (read more)Browse Copper, Brass, and Bronze Alloys Datasheets for Arnold Magnetic Technologies -
Sensata Technologies
Pressure & Position Sensors in Repair Vehicles Vehicle-Mounted Aerial Platforms are a subset of Mobile Elevating Work Platforms (MEWP) that contain the lifting machinery mounted on vehicles. This enables portability and easy maneuverability, especially useful if transporting the equipment great distances or sharing the road with public traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the... (read more)Browse Pressure Sensors Datasheets for Sensata Technologies -
MOCAP LLC
Permanent insulation or emergency repairs QUIKFIX Developed for the military, X-TREME TAPE TM is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to deteriorate. Ideal for permanent insulation or quick emergency repairs MOCAP's Silicone X-Treme Tape TM is made from a special silicone material which sticks or bonds only to itself. X-Treme Tape TM has NO ADHESIVE... (read more)Browse Masking Tapes Datasheets for MOCAP LLC -
Cygnus Instruments Limited
Pair for Subsea Inspection, Repair & Maintenance accuracy and efficiency. Amongst its many practical features, the Cygnus ROV UTM has an extra trick up its sleeve. The P50 Probe Handler is cleverly designed to self-align the ultrasonic probe onto straight pipes, from 50mm/1.97in diameter to flat surfaces. The spring-loaded probe and V-shaped block ensure the probe is positioned correctly and accommodates different pipe diameters. When used with an ROV manipulator arm, the gimbal... read more about the perfect pair for subsea inspection, repair... (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Compact Automation
Inch Pneumatic Cylinder Repair Made Easy Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Rockford Ball Screw
The advantages to using RBS for ball screw repairs Ball Screw assembly and Bearing support repair services. RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable engineers and technicians that provide the input needed to provide the best and fastest possible repair or rebuild. Our repair service operates under the idea that every product we receive for repair... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Rockford Ball Screw
Fast Ball Screw Repair & Bearing Support RBS Ball Screw assembly and Bearing support repair services. Downtime isn 't just inconvenient, it 's costly. That 's why Rockford Ball Screw is built around fast, expert service and repair. With free evaluations, reverse engineering, and failure mode analysis, their team quickly identifies the issue and delivers the most efficient path forward. Backed by full in-house manufacturing capabilities, repairs can be completed in as little as 24 hours, helping minimize disruption and restore... (read more)
-
Development of a robot arm assisting people with disabilities at working place using task-oriented design
In Soldering inspection and repairing of PCB, we heard that to find precise soldering position, an indicating device such as a laser pointer was needed.
-
US DSCA details proposed arms sale to Iraq
The FMS also includes on-the-job training, laser pointers , supply and maintenance support, measuring and hand tools for ground systems, technical support, software upgrades, spare and repair parts, support equipment, publications and documentation, personnel training and training equipment, and other related…
-
Smooth and easy telecommunication using CTerm
Moreover, high cost per- formance is realized by both the simple structure of the CTerm, which makes it easy to maintain and repair , and by employing servo motors normally used in … actuators for rotating the CCD camera itnd the laser pointer .
-
Physical and Biological Hazards of the Workplace 2nd Edition
Lasers are used in alignment, welding, trimming, spectrophoto- metry, rangefinding, interferometry, flash photolysis, fiber optics communication systems, and surgical removal or repair proce- dures?,3 Low-power lasers are also widely used … motor vehicle speed, as pointers for presentations, in CD…
-
Laser Light Proves to Have Many Uses » American Scientist
Half a century later, lasers check out our groceries, read and write CDs and DVDs, guide commercial aircraft, enable eye surgery and dental repairs , target weapons, provide worldwide communications, survey … and metal for tools, make powerful pointers for PowerPoint slides and…
-
Extech Instruments Corporation TK430-IR - Industrial Troubleshooting Kit with IR
Ideal for electrical testing needs including installation and repair of electrical systems, HVAC equipment and large appliances Includes EX430: True RMS, autoranging … 1mA resolution Includes 42510: InfraRed Thermometer (-58 to 1000°F/-50 to 538°C) with laser pointer Includes 40130: Non-contact…
-
CR4 - Thread: Could you please tell me if www.irislasers.com is CNI laser?
…it's nothing but the best,, they have never once not answered my emails,, they have provided me with their FedEx shipping account number To have an item that I broke Repaired at no cost to me,, CNI laser make some of the … BUT NOT THIS COMPANY,,, THIS COMPANY MAKES THE VERY BEST HANDHELD LASERS AND POINTERS THERE ARE,, EVEN…
-
WACL: supporting telecommunications using - wearable active camera with laser pointer
We also worked to stabilize the camera and the indicating point of the laser pointer using image registration and attitude sensors. .... has the ability to support various types of interactive remote instructions, such as repair work, shopping, education…
-
UiO Satellite
Ground Station:
Simulation,
Implementation and
Verification
If the antenna rig is lowered for inspection or any other reason at a later time, the laser assembly can be reviewed and repaired so to make a more precise calibration. .... The laser pointer is rated for the range -40 to 80 degrees for storage, so it should…
-
Use of EMATs for the Inspection of Tubes and Pipes
Those systems get the defect list of the pipe from the IT system, turn the pipe into an appropriate working position and point on the defect location on the pipe surface by means of a laser pointer so that the defect can .... Wall thickness is checked, the repair is confirmed, and then the system displays the next defect, if…
Indicates content that may require registration and/or purchase.