-
Supplier: InspectorTools
Description: Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral light beam or laser 461923 Laser model can measure up to 6.5ft (2m)
-
Supplier: Monarch Instrument
Description: PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
-
Supplier: HydraCheck Inc.
Description: Carry-case. Extension shaft. Funnel adaptor. Laser tachometer. Reflective tape. Two (2) cone adaptors. Features and Benefits These laser tachometers incorporate the latest microprocessor and laser technology and offer: Multi-mode capability measures
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring instrument for machines, motors, conveyor belts and other moving parts. Non-contact measurements are taken with the help of laser-reflective
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: REED-Direct
Description: Surface speed measurements in fpm or mpm Retains Min/Max and last reading for later recall Automatic reverse display direction depending on which measurement mode you are in Highly visible LCD readout Includes 3 contact adapters (2 cones, 1 funnel), surface speed wheel, reflective tape
- Rotational Speed Range: 10 to 99,999 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: HydraCheck Inc.
Description: The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Sensor Technology: Contact, Non Contact
-
Supplier: Monarch Instrument
Description: Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 32 to 104 F
- Display Type: Analog
- Features: Battery Powered
-
Supplier: Monarch Instrument
Description: The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: PCB Piezotronics, Inc.
Description: ICP® Laser Tachometer, BNC output, continuous laser operation, up to 100000 RPM, 20 in (0.5 m) operating range, includes mounting bracket and retro-reflective tape
- Rotational Speed Range: 100,000 rpm
- Tachometer Type: Instrument / Sensor Package
- Sensor Technology: Non Contact
Find Suppliers by Category Top
Featured Products Top
-
Unlike others in the AGV industry, Savant's AGV's do not require floor tape, floor embedded magnet rods or laser reflective targets to navigate in a facility. Our AGV's use inertial guidance where routes and system operation can be easily changed using a proprietary Windows PC program. Savant (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
corridors. The DC-10 utilizes the state-of-the-art Savant Virtual Path? navigation employing a solid state inertial sensor to compare AGV heading and positional information to a CAD route map in the vehicle's memory. This is ideal for environments where magnetic/optic floor tape or laser (read more)
Browse Datasheets for Savant Automation, Inc. -
, line-of-sight dependent laser reflective wall targets, or required clear view to wall-reliant lidar/vision type natural feature tracking technologies are not practical or desirable. The easily and quickly changed path map is infinitely scalable……there are no limits on the length of (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
positional information to a CAD route map in the vehicle's memory. This is ideal for environments where magnetic/optic floor tape or laser reflective wall targets are not desirable or practical. System Control: The AGV control system can operate independently, be integrated with a user (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
. 3.Zirconia Toughened Alumina (ZTA) Features: High strength, high reflectivity, high thermal shock resistance, and excellent for processing. Applications: Medium-power power modules, medium-power LEDs, and instruments (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Stable load-carrying and rotational loss Characteristics of diamagnetic bearings
The rotation of the rotor magnet was continuously monitored by a laser tachometer by using a reflective tape stuck on the rotor magnet.
-
Jet Engine Balancing: Laser Tachometer...Friend or Foe?
These laser tachometers require mounting of the reflective tape onto the spinner, which produces a high contrast reflectance each time the tape passes beneath the laser.
-
Diagnosing Vibration Problems in Aircraft Engines
These laser tachometers must be mounted with reflective tape onto the spinner, which in turn creates a high contrast reflectance whenever the tape passes under the laser.
-
Smart material actuators for airfoil morphing applications
Figure 6 shows a picture of the mechanical test setup consisting of a vice holding the test motor, a Checkline model CDT-1000 non-contact laser - tachometer , a spindle with reflective tape (calibrated to the tachometer) attached, a voltmeter, and a current…
-
The Thesis Committee for Travis Kyle McEvoy
Certifies that this is the approved version of the following thesis:
Wind Energy Harvesting for Bridge Health Monit...
The tachometer uses an infrared laser reflecting from a piece of reflective tape attached to the rotating member to determine the rotational speed.
-
Design and analysis of small-scale vertical axis wind turbine
Rotating speed of the turbine is measured by an optical tachometer shining its spot of laser on a piece of reflective tape pasted on a convenient location on the turbine shaft.
-
Towards the Evolution of Novel Vertical-Axis Wind Turbines
photo laser tachometer by placing a 10 × 2mm strip of reflecting tape on the outer tip of one of the treatment’s .
-
Towards the Coevolution of Novel Vertical-Axis Wind Turbines
The tip speed is here measured in number of revolutions per minute (rpm) with a digital photo laser tachometer by placing a 10 × 2mm strip of reflecting tape on the outer tip of one of the treatment’s blades.
-
Tachometer Reflective Tape 23 roll 10 rolls pk from Cole-Parmer
• Tachometer optical reflective tape provides good reflective signal for any optical ( laser or standard) tachometer .
-
Evaluating the process of polishing borosilicate glass capillaries used for fabrication of in -vitro fertilization (iVF) micro-pipettes
Reflective tape was put on the adapter and a laser from the tachometer was focused on it to get the rpm of the motor.
Indicates content that may require registration and/or purchase.