Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting, Laser drilling, etching, Laser Micro-machining, scribing, dicing,
- Materials: Aluminum, Copper, Exotic Metals, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services
- Features: East Asia / Pacific Only, Other
- Capabilities: Laser Cladding, Laser Welding
-
Supplier: LaserStar Technologies Corporation
Description: levels (150, 300, 450 Watts) to meet a wide variety of application requirements. FiberStar Fiber Laser Welding Systems are ideal for a wide range of complex alloys and applications including: Medical Device Components Spot Welding Seam Welding Mold Repair Welding
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: years of operation. The FiberStar Fiber Laser Welding Workstation offers a significant competitive advantage for today’s aerospace, electronics, medical device and micro component assembly marketplace subject to stringent quality requirements. Fiber laser welding
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
-
Welding, Brazing, and Soldering Equipment - 8600 Series FiberStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: FiberStar 8600 Series micro-welding laser systems are fast, efficient, portable, fiber laser engines with fiber optic attachment for high-speed welding and cutting applications. Ideal for non-contact laser welding processes which join two similar or certain
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: CSA Group
Description: ISO 14175:2008 specifies requirements for the classification of gases and gas mixtures used in fusion welding and allied processes including, but not limited to: tungsten arc welding (Process 141); gas-shielded metal arc welding (Process 13); plasma arc welding (Process
-
Description: ISO 14175:2008 specifies requirements for the classification of gases and gas mixtures used in fusion welding and allied processes including, but not limited to: tungsten arc welding (Process 141); gas-shielded metal arc welding (Process 13); plasma arc welding (Process
-
Supplier: CSA Group
Description: the same as solid wire electrodes, solid wires and rods for tungsten inert gas (TIG) arc welding, plasma arc welding, laser beam welding, laser-MIG hybrid welding and other fusion welding processes.
-
Description: the same as solid wire electrodes, solid wires and rods for tungsten inert gas (TIG) arc welding, plasma arc welding, laser beam welding, and other fusion welding processes.
-
Supplier: CSA Group
Description: the same as solid wire electrodes, solid wires and rods for tungsten inert gas (TIG) arc welding, plasma arc welding, laser beam welding, and other fusion welding processes.
-
Description: ISO 14343:2009 specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam
-
Supplier: CSA Group
Description: ISO 14343:2017 specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam
-
Supplier: LaserStar Technologies Corporation
Description: versions are available. FiberStar Integrator kits are available in 150, 300 and 450 Watt models. FiberStar Integrator Kits are ideal for a wide range of complex alloys and applications including: Medical Device Components Spot Welding Seam Welding Mold Repair Welding Micro
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: RMI Laser, LLC
Description: The UF-20 fiber laser marking system is the next impressive step following a decade of laser marking innovation based on our solid state laser technologies and experiences in Nd:YVO4 and Nd:YAG laser marking systems. RMI’s Fiber Laser is preferred because it is
- Laser Output Power: 20 watts
- Marking Area Length: 3.93701 inch
- Marking Area Width: 3.93701 inch
- Resolution: 1,270 dpi
-
Supplier: Walter Surface Technologies
Description: Extend the life of welding nozzles and reduce downtime spent scraping out spatter with E-WELD Nozzle. This highly concentrated anti-spatter evenly coats the exterior and interior surface of your welding nozzle to prevent spatter from adhering to the nozzle. This prevents obstructions
-
Supplier: Walter Surface Technologies
Description: Total nozzle protection for best efficiency Extend the life of welding nozzles and reduce downtime spent scraping out spatter with E-WELD Nozzle. This highly concentrated anti-spatter evenly coats the exterior and interior surface of your welding nozzle to prevent spatter from adhering
-
Supplier: ESAB Welding and Cutting Products
Description: Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's recently released series of 6040 nickel-based tungsten carbide blends are two new nickel-based
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: ND Industries, Inc.
Description: Fast drying Low cost per use Savings on welding consumables Higher quality welds Reduced downtime Easy cleanup Reduced need for cleaning chemicals TD-97 APPLICATIONS: MIG and MAG welding Laser and Plasma cutting Jigs, Fixtures, Nozzles, Tips, Cabling Work Pieces & Shrouds
-
Supplier: Designfusion, Inc.
Description: of piloting all technological processes in the sheet metal industry, from mechanical welding to industrial cutting, from standard machines to the most complex installations, act/cut software can adapt to any production configuration and provide immediate benefits. Alma’s solution guarantees
Find Suppliers by Category Top
Featured Products Top
-
manufacturing industry. This digitally driven process gives engineers the design freedom to create and manufacture parts with complex structures that would never have been possible with traditional machining. Traditionally, heat exchangers are made from thin sheets of material that are welded (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw
Conduct Research Top
-
Shop Doubles its Volume by Switching from Plasma to Laser
possible. Setup times fell, as well as consumable costs. "We were able to produce more parts per hour without adding employees for secondary operations. " The result: Shop sales doubled in less than a year after the purchase of the laser.
More Information Top
-
Purging the Plenum for Better Laser Cutting: How Dry Compressed Air Can Increase Laser Intensity
Punching Laser Cutting Waterjet Cutting Shop Management Metals/Materials Tube and Pipe Production Stamping Welding Folding Plasma Cutting Power Tools Art and Sculpture Arc Welding For Engineers Consumables Laser Welding Press Feeding Safety Finishing Tool and Die Training and Retention Blanking…
-
Heavy Piercing with Plasma
Laser Cutting Automation and Robotics Welding Finishing CAD/CAM Software Press Feeding Resistance Welding Punching Aluminum Welding Bending Tube and Pipe Fabrication Consumables Laser Welding Sawing Oxyfuel Cutting Welding Inspection Shop Strategies Machining Shop Management Metals/Materials Fab Stories Materials Handling Press…
-
Hybrid welding with arc and laser beam
Eventually, development of arc augmented laser welding may progress in two directions; the ®rst being the synergic effect of a laser beam and plasma welding arc and the second the combination of tandem laser welding and consumable electrode welding.
-
72nd AWS annual meeting
Detailed summaries are given for papers on resistance welding of coated steels, weldability of materials, computer predictions systems, laser welding , consumables , weld pool modeling, gas tungsten arc welding, welding of aluminium and titanium, computer control systems for welding machines, friction welding, finite…
-
Green Tribology, Green Surface Engineering, and Global Warming
Development of low-dilution and heat-affected zone fusion welding processes include PTA using powder consumables and laser welding .
-
Evaluation of Welding Procedures And Consumables For Hyperbaric GMAW For Diverless Retrofit Tee Hot-Tap Applications
Lessons learned in developing consumables for laser welding applications sharing these charac- teristics have been applied to enable the production of optimum microstructures.
-
CRANFIELD UNIVERSITY
UNITED KINGDOM
WASIM AHMAD
Energy in laser welding is also consumed in the movement of the robot carrying the laser beam, and depends upon robot speed, distance covered by the robot, i.e. total laser welds’ length, and equipment efficiency.
-
Effect of chemical composition on microstructure and mechanical properties of laser weld metal of high-tensile-strength steel
In this research, the chemical composition of the laser weld metal was assumed to be the same as that of the base metal, as the weld was prepared by re- melting the base metal with the laser without using welding consumables .
-
The Lowdown On Lean Fastening
…Assembly Press Technology For Engineers Finishing Repair and Field Welding Oxyfuel Cutting Press Feeding Cutting Sawing Shop Management Bending Plasma Cutting Aluminum Welding Industry Trends and Analysis Tool and Die Coil Processing Welding Laser Cutting Stamping Consumables CAD/CAM Software Power…
-
Present and future trends of laser materials processing in Japan
The main reasons of high operation cost in laser welding are the consumption of electricity, water and gas, and consumable parts such as lens.
Indicates content that may require registration and/or purchase.