Products/Services for Laserex P90 Lasers
-
Lasers - (723 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The original term "laser" (dating to about 1960) was an acronym for "light amplification by stimulated emission of radiation", although its original meaning...Laser TypeLaser OutputLaser Wavelength -
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts... -
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse... -
Laser Cutting and Welding Machines - (336 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made... -
Optical Micrometers and Laser Micrometers - (72 companies)Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high... -
Alignment Lasers - (19 companies)Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes. Alignment lasers are industrial laser devices that provide precision alignment. They enable a variety...
-
Laser Marking and Laser Engraving Services - (301 companies)Image Credit: Pad-printing | Caliber Engraving | Protomatic. Laser marking and laser engraving services use a computer-controlled laser beam to discolor the surface of a component, or engrave it by vaporizing the material. The laser can...
-
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
-
Laser Beam Analyzers - (37 companies)Laser beam analyzers are used to determine the quality of a laser beam. Laser beam analyzers measure beam profile, average power, energy per pulse, frequency, and temporal pulse shape. Many laser beam analyzers are portable, enabling them to be used...
-
Laser Mirrors - (70 companies)Image Credit: CVI Laser Optics. Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges. Laser mirrors are used on the surface of solid-state lasers including alexandrite, Nd-glass, ruby, and YAG types...
Product News
-
Avantier Inc.
Laser Optics High-Precision Laser Optics for Advanced Laser Applications. Laser optics are the foundation of every laser system, ensuring efficient manipulation and transmission of laser light while maintaining precision near the diffraction limit. These components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Laser Lenses Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well. Laser lenses are integral optical components employed within laser-based devices for a multitude of laser applications. These applications encompass, among others, laser illumination, laser collimation, laser scanning, laser dimensioning, material processing, laser... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Laser Crystal Highly recommended Laser Crystals list from Yutai Optics: Nd: YV04 / Tm: YV04 / Yb: YAG;. Nd: GdV04 / Nd: YAG / Er: Yb:glass;. Nd: Ce YAG / Nd: YLF / Ti: Sapphire;. Pr.YLF /Alexandrite. (read more)Browse Optical Crystals Datasheets for Changchun Yutai Optics Co., Ltd. -
CRYSTECH, Inc.
Alexandrite Laser Crystal for Tunable Lasers In laser systems, achieving stable output, high power handling, and wavelength flexibility is critical. Alexandrite crystals provide strong thermo-mechanical performance and tunable emission for advanced laser applications. Broad Wavelength Tunability. Emission range from 710 nm to 800 nm, typically operating at 755 nm. Enables wavelength-tunable laser systems for flexible applications. Suitable for long pulse, Q-switched, and picosecond laser designs. High Thermal Stability and Power Handling... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Dye Laser Handpieces for Pico and Nano Lasers Crystech dye laser handpieces are designed for wavelength conversion and beam delivery in picosecond and nanosecond laser systems. Using solid-state dye technology, they convert input laser wavelengths into 585 nm or 650 nm outputs, supporting stable and efficient operation. Core Engineering Advantages. Output wavelengths of 585 nm and 650 nm for flexible application needs. High conversion efficiency for improved laser system performance. Compact and lightweight design for easy integration... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Epilog Laser Corp.
Laser with both CO2 and fiber laser capabilities With both CO2 and fiber laser capabilities in the dual-source Fusion Pro machines, you can move seamlessly from engraving wood and acrylic to permanently marking metals and plastics without changing platforms. Expand your applications, streamline production, and unlock new revenue opportunities with a single, powerful solution. (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
World Star Tech
Laser Diode Analyzer - Laser Diode LIV measurement Download Datasheet. Laser Diode Analyzer. Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest. The Laser Diode Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance... (read more)Browse Laser Beam Analyzers Datasheets for World Star Tech -
CRYSTECH, Inc.
Nd:YAG Laser Crystals for 1064nm Lasers Nd:YAG (Neodymium-doped Yttrium Aluminum Garnet) is one of the most widely used solid-state laser gain materials due to its high efficiency, excellent thermal properties, and stable performance. As a four-level laser medium, Nd:YAG delivers substantial laser gain even at moderate excitation levels, enabling efficient operation with relatively low pump power requirements. Crystech Nd:YAG crystals are manufactured to stringent optical and dimensional specifications, supporting high-performance... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Epilog Laser Corp.
Laser machines for the academic market Laser Engraving and Cutting a Plastic High School Campus Map. Epilog Laser machines continue to have significant impact in the academic market. In this project, we share another example of how a laser can be used to create products for schools. Whether you operate a laser within an educational institution, or you market your laser-made products to schools and universities, this high school campus map is easy to make and the principles can be applied to any map or engravable plastic project... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Micro-Epsilon Group
Customized Laser Triangulation Sensors optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in its class. Often, special requirements cannot be standardized. For this reason, we configure our sensors to your individual requirements. Changes in the base distance or measuring range, cable... (read more)Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group