Products/Services for Lathe Face Driver
-
Face Drivers - (23 companies)Face drivers use hydraulic or mechanical force to apply pressure to the face of a part in order to grip and turn the part in a grinding or turning machine. They provide enough clearance for machine operators to access an entire workpiece with one... -
Chucks - (402 companies)...with retracting jaws often incorporate auxiliary drive mechanisms such as pins, vanes, or a face driverfor maintenance of constant-drive torque. With lathes, retracting jaws allow for part-turning farther up the workpiece. Self-centering chuck's jaws... -
Face Shields - (307 companies)Welding helmets and welding face shields are constructed of specially-treated, auto-darkening, or tinted glass. Related Information. CR4 Community --Goggle Use in Labs with Acids and Caustics. CR4 Community --Turning Wood in a Metalwork Lathe. CR4... -
Lathes and Turning Centers - (710 companies)Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape. A lathe is a machine tool which spins a block of material so... -
Face Mills - (95 companies)Face mills are primarily used for milling a face on the surface of a plate or bar. They are predominantly used to cut with the ends of the cutter rather than their sides. The term "face" refers to the creation of a flat face on the workpiece. Face...
-
Driver Bits - (76 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Gate Drivers - (227 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
Product News
-
APSX, LLC
APSX-NANO CNC Swiss Lathe The APSX-NANO CNC Swiss Lathe is a compact, high-precision machine for crafting metal and plastic components, ideal for custom and intricate parts. It comes ready to run with necessary software and accessories, features a small machine footprint, and allows for versatile machining. It's suitable for small to medium-sized projects, offering accuracy and cost savings. A starter kit is available with multiple items included. Click here for product specifications and to buy now. (read more)Browse CNC Routers Datasheets for APSX, LLC -
Douglas Electrical Components
Face Seal Feedthroughs Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use an O-ring and jamnut to mechanically seal the feedthrough to the wall or chamber. The O-ring material can be customized, although Nitrile and Buna-N are commonly used. A variety of standard sizes are available... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
METCASE
Designer Instrument Enclosures With The Right Face METCASE 's premium TECHNOMET desktop/portable instrument enclosures can now be specified with or without a sloping front for easier viewing. Highly attractive TECHNOMET is ideal for medical and wellness devices, industrial control, test and measurement, peripheral devices and interfaces, switchboxes, communications and laboratory equipment. These advanced aluminum enclosures feature a modern and cohesive design. Diecast aluminum bezels at the front and rear fit flush with the main case body. (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
CRYSTECH, Inc.
5kV Pockels Driver for EO Switching Electro-optic laser systems often face slow switching speed, unstable pulse control, and limited voltage flexibility. These issues can reduce modulation accuracy and affect overall laser performance in precision applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. * High-voltage output up to 5 kV supports effective switching. * Adjustable pulse width (200 ns -1 ms) enables flexible control. * Fast rise/fall time <=20 ns improves timing... (read more)Browse Q-switches Datasheets for CRYSTECH, Inc. -
S. Himmelstein & Company
High Precision C-Face Reaction Torquemeters CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs. The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer. Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large bore reaction torquemeter, torque sensor or torque transducer. This torque transducer offers greater accuracy in the performance testing of pumps, motors, valve actuaros, gearboxes, plus feedback control of mixers, clarifier drives... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
S. Himmelstein & Company
HIGH PRECISION C-FACE REACTION TORQUEMETER-CF2800V HIGH PRECISION C-FACE REACTION TORQUEMETER-CF2800V. Series CF2800V Torquemeters mate directly with NEMA CFace motors and generators. Torque ranges from 5.65 to 2,260 Nm, digital and analog communications, and an overload rating of 500% make the CF2800V your optimal torque measurement device, Learn more.about the. specifications!. Learn More. Established in 1960, S. Himmelstein and Company makes the world 's best torque sensors, transfer standards and instrumentation. Company innovations have... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Technetics Group
Hydrodynamic non-contacting lift-off face seals HYDRODYNAMIC MECHANICAL SEALS AND EDGE-WELDED METAL BELLOWS. In critical use-cases, like aerospace, where a typical contacting seal is not an option, Technetics Qualiseal (R) hydrodynamic non-contacting lift-off face seals are a superior alternative. While other non-contacting seals fail due to the changes in altitude, Technetics ' Qualiseal (R) hydrodynamic lift-off seals maintain a consistently stiff air film throughout each operating condition. The unique geometric features designed... (read more)Browse Mechanical Seals Datasheets for Technetics Group -
Fargo Controls, Inc.
Inductive Sensors -Metal Face w/ Extended Range These flush mount 8mm, 12mm and 18mm diameter inductive sensors have a one-piece stainless steel body that includes the sensing surface. This stainless steel body along with the extended range make these sensors well suited for very harsh environments. They have outstanding abrasion, impact and corrosion resistance. These sensors can reduce downtime and extend service life over sensors with plastic sensing surfaces. Inductive proximity sensors are used for non-contact detection of metallic... (read more)Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more) -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc.
-
http://www.ctemag.com/pdf/2004/0405-FaceFacts.pdf
I have used face drivers for more than 20 years to machine shafts on lathes and turning centers.
-
Copper All to know on Cuivre | Techniques of the Ingénieur
on a brazen lamella, between in rotation on herself because of 120 revolutions per second (7200 trs / min... on the conductive surface in copper, was stimulated electrically by the metallic tip of a microscope... " molecules).
-
Review: Process development 1.25% enriched co-product driver fuel
EndMachininq Initial facing and step cutting of driver tubes was performed on the 306 turret lathe , Tool adjustment of production plant lathes was checked and found adequate f o r facing and step cutting of the driver fuel.
-
Susceptibility at the interference electromagnetic pulses of the antennas pressed against dielectric substrate
When an ectromagndtique wave 61 (EI, H ~) illuminates a perfectly conductive obstacle, it induces on its surface of the densit6s of current, that h their turn radiates a field 61ectromagn6tique appel6 field diffract6 (/ ~d ~d).
Indicates content that may require registration and/or purchase.