-
Supplier: Mile-X Equipment, Inc.
Description: Ammco Brake Lathe This Ammco Brake Lathe ships by truck and extra shipping charges will apply to ship to a non-commercial address. ** Promo Price Good Through December 31st 2011! ** (Promo comes with a FREE Kit E) *** Cabinet is NOT Included *** Ammco® brake lathes that were
-
Supplier: Mile-X Equipment, Inc.
Description: Ideal for medium-duty truck service 3 speed operation for a quality finish in less time With the optional outboard (part #5925) support, the Model 4100B with handle truck drums with wheels attached weighing up to 600 lbs Our most versatile lathe Volume: High Flywheel Service Capability
-
Supplier: Mile-X Equipment, Inc.
Description: ruggedly constructed components, like a hardened, precision ground spindle that resists grooving and makes boots a thing of the past Massive tapered spindle bearings offer superior weight support d
-
-
Supplier: Mile-X Equipment, Inc.
Description: Many Ammco 4000s are still in service after 40 years of continuous use. Massive "floating spindles" offer superior weight support, and a unique patented system provides a constant oil feed to bearings. It's designed to work like brand new—for a long, long time. Customize A Lathe
-
Supplier: LeBlond Ltd.
Description: Reliability and performance with a legendary name in machine tools! Try the LeBlond RKL1500G series lathe with a 16″ swing in diameter and 40″ or 60″ distance between centers. FEATURES HEAVY DUTY SPINDLE: The headstock spindle is machined from forged alloy steel. It is hardened,
-
Supplier: LeBlond Ltd.
Description: Reliability and performance with a legendary name in machine tools! Try the LeBlond RKL Heavy Duty Series lathe with a 22″, 26″ or 30″ swing in diameter and 57″ up to 157″ distance between centers. FEATURES HEAVY DUTY SPINDLE: The headstock spindle is machined from forged alloy
-
Supplier: JTEKT North America, Inc.
Description: contributes to improvement of the machining accuracy. Lathes Spindle unit Spindle units incorporating highly-rigid, highly-accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled. Ball
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: Precision Surfacing Solutions
Description: the series, unlike conventional so called “worm and wheel” polishers, the pitch lap spindle is not mounted on a mechanical reduction gear box. The unique air bearing feature has the pitch lap and its support plate riding on a very thin cushion of compressed air. This gap is only a few
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
-
Supplier: NB Corporation of America
Description: The NB Linear Shaft can be used in a wide range of applications as a mechanical component from straight shaft to spindle shaft. Benefits and Features At-a-Glance NB has invested in advanced machining technology — including CNC lathes, cylindrical grinding machines, boring and milling
- Shaft Diameter or Width: 150.00000000000003 mm
- Maximum Length: 6,000 mm
- Weight: 93.40368776843223 lbs/ft
- Shaft Material: Carbon Steel, Stainless Steel
Find Suppliers by Category Top
Conduct Research Top
-
Bearing Solutions for Machine Tool Spindles
Bearings are utilized in many machine tools. Some examples where precision bearings are applied are drill presses or drilling machines, CNC controlled machine tools, industrial robots, machining centers, boring machines, lapping and honing machines, broaching machines, gear cutting, production
More Information Top
-
Thermal Analysis and Optimization Design on Spindle Bearing of GSCK200A CNC Lathe
Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on tribology and heat transfer theory, using ANSYS to analyze the corresponding temperature field and thermal deformation of spindle bearing in steady …
-
Advanced Materials Research
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Scientific.Net: Materials Science
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Development of Tolerance Ring for Cleanliness in Assembly Process
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Research on the Clearance Seal in Stirling Refrigerator
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Influence of Type of Material on Performance of Hydraulic Components in Thermal Shock Conditions
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Design & Study on CBZb2-Based External Gear Pump Optimum Clearance
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Influence of Design of Hydraulic Components on their Operation in Low Ambient Temperatures
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Optimal Design on Clearance of Piston Friction Pair for Water Hydraulic Pump
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
-
Numerical Simulation Analysis of Centrifugal Pump Floating Ring Seal
Abstract:Establish the three-dimensional finite element model of GSCK200A type High-speed & high-precision CNC Lathe spindle bearing , based on...
Indicates content that may require registration and/or purchase.