-
Supplier: GAO Tek, Inc.
Description: This passive low frequency RFID tag is ideal for laundry applications, supply chain management, inventory control, asset tracking, and process control. The RFID laundry tag meets the extreme demands of rotary ironing and other requirements in terms of heat,
-
Supplier: GAO Tek, Inc.
Description: This high frequency passive RFID laundry tag withstands rotary ironing, heat, pressure and chemical resistance in the tracking of garments in the textile rental and industrial laundry.
-
Supplier: GAO Tek, Inc.
Description: GAO's passive Gen2 RFID Laundry Tag is developed specifically for laundry applications that require a rugged RFID transponder which can withstand harsh environments. This RFID tag meets all endurance requirements in terms of heat, pressure and
-
-
Supplier: GAO Tek, Inc.
Description: This small, high frequency RFID tag is an ideal solution for logistic management, access control, transportation management, laundry application, and manufacturing system. Encapsulated within an ultrasonically sealed ABS and PPS shell, it is waterproof, shock and dust resistant.
-
Supplier: RFID, Inc.
Description: Material: PPS + Epoxy
- Frequency: 13,560,000 Hz
- Operating Temperature: -40 to 85 C
- Technology: Passive
-
Supplier: RFID, Inc.
Description: Model 1779 16mm Laundry Tag High Temp & Pressure Tested Epoxy over molded
- Frequency: 125,000 Hz
- Memory: 256 bits
- Detection Range: 3.1749982855009256 cm
- Operating Temperature: -60 to 130 C
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88349/48651646-MIT.pdf?sequence=2
Each khaki item would be tagged with a laundry RFID tag .
-
rfid - offers from rfid manufacturers, suppliers, exporters & wholesalers
Sell RFID Laundry Tag .
-
New UHF RFID Tag By GAO For Textiles Garment Sector
GAO RFID Inc. is offering its flexible and durable UHF RFID laundry tag which allows simultaneous reading.
-
A Flexible Architecture for RFID Based Laundry Management Systems
We adapt the UHF RFID laundry tag WT-A501 which can be used more than 200 washing cycles as the identification of a cloth in our implemented laundry manager system.
-
134 KHz RFID LF Bluetooth Reader from GAO RFID Inc, Canada
• GAO's passive Gen2 RFID Laundry Tag is developed specifically for laundry ...
-
Hospital linens inventory control re-engineering based on RFID
Recommended tags are the RFID laundry tags “SMLD XX” from Synometrix and the Nano laundry tags “Ario™ 370-DL” from TAGSYS RFID.
-
Springer Handbook of Medical Technology
In addition to known applications of functional medical textiles like compression textiles, scrubs, or an- tidecubitus systems, active medical textiles offer new applications like the identification of hospital cloth- ing by textile RFID tags for industrial laundry or .
-
RFID information grid for blind navigation and wayfinding
To provide protection from the environment an RFID tag designed for the laundry industry can be used.
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/1170/PaisS.pdf?sequence=3
Passive RFID tags are used in industry laundry applications at present, but the approach taken is data-on-network and only tag ID is necessary to process the data into useful information at the enterprise level.
-
Fine-grained activity recognition by aggregating abstract object usage
… explored this hypothesis, Philipose et al. [15] looked at the problem of detecting 65 activities of daily living (ADLs), from 14 classes such as cooking, cleaning, and doing laun- dry , and used data from a wearable RFID tag reader de- ployed in …
Indicates content that may require registration and/or purchase.