-
Supplier: Delta Electronics (Americas)
Description: Compliant with IEEE 802.3z, Full duplex operation, Supports IEEE 802.3x flow control, DDM diagnosis function enhances transmission quality, Duplex LC connector interface. Hot-Pluggable for maximum flexibility, TTL signal detect indicator, Class 1 laser product (compliant with IEC 60825-1 and IEC
- Wavelength: 850 to 1,310 nm
- Sensitivity: -17 to -23 dB
- Maximum Optical Output Power: -4.000000000000003 to 1.0000000000000095 dBm
- Operating Temperature: 23 to 158 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies MTP/MPO PATCH CABLE WITH PUSH/PULL TABS
- Fiber Mode: Multimode
- Features: Other
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber reinforced polyester (GRP) enclosure Ex de and Ex tb certified Up to 4 operators per enclosure Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and accessories available Installation in Zone 1, Zone 2,
-
-
Supplier: Acme Chip Technology Co., Limited
Description: FIBER OPTIC CBL LC-MTP DUPLEX 3M
-
Description: FIBER OPTIC CBL LC-MTP DUPLEX 2M
-
Supplier: Corning Optical Communications
Description: The OptiTect® compact local convergence point housing (cLCP) provides optical splitting and fiber management for all-fibre access network (AFAN) applications such as GPON, EPON and RFoG where central and/or distributed splitting architectures are used. The small size of the cLCP supports
-
Supplier: Pepperl+Fuchs SE
Description: Pushbutton, red - 1x NO / 1x NC - labeling '0' Glass fiber reinforced polyester (GRP) enclosure Ex de and Ex tb certified Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Bottom face M25 cable gland plastic double seal Degree of protection IP66
-
Supplier: Pepperl+Fuchs SE
Description: Illuminated pushbutton, red - 1x NC Glass fiber reinforced polyester (GRP) enclosure Ex de and Ex tb certified Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Top face M20 stopping plug plastic, bottom face M20 cable gland plastic double seal Degree of protection IP66
-
Supplier: Pepperl+Fuchs SE
Description: LED indicator, red Glass fiber reinforced polyester (GRP) enclosure Ex de and Ex tb certified Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Bottom face M25 cable gland plastic double seal Degree of protection IP66
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED POWER TOPLED SMD / Green LED Indication - Discrete 3.4V 4-PLCC Product overview: LCP E6SC-S2U1-45-1-30-R18-Z from OSRAM is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Acceptance Angle: 120 degrees
- Light Guide Type: Fiber Optic
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Beige Primary Product Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Fibers : 24 Product Type Features Fiber Optic Product Type : Module for Optical Termini Usage Conditions Operating Temperature Range : -15 - 70
-
Supplier: Belden Inc.
Description: Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Rose Jacket
- Cable Weight: 0.0055 lbs/ft
- Operating Temperature: 0 to 70 C
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8
- Connector Type: LC, MTP
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8
- Connector Type: LC, MTP
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables utilize 8
- Connector Type: LC, MTP
- Fiber Mode: Multimode
-
Supplier: Win Source Electronics
Description: Optoelectronics Manufacturer Homepage: www.finisar.com/home.php Alternative Parts (Cross-Reference): LCP-4250A4CDRH; HFBR-57M0AP; HFBR-57L5AP; Introduction Date: September 25, 2005 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand
- Supply Voltage: 3 to 3.6 volts
- Features: Other
- Package Type: Through Hole Technology (THT)
- Device Type: Transceiver
-
Supplier: SAE International
Description: has become more critical to meet the performance requirements of the vehicle. This report covers the properties of metal clad aramid fibers (MCAF), metal clad polybenzobisoxazole (PBO) fibers (MCPF), and metal clad liquid crystal polymer (LCP) fibers (MCLF), with test
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Premium MPO/MTP Multi-Fiber cabling system is ideally suited for a high density environment that demands space saving and reduced cable management solutions. MPO/MTP fan-outs support various connections from multi-fiber to single-fiber out. N844-xxM-8LC-P cables
- Connector Type: LC, MTP
- Fiber Mode: Multimode
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Coin cell holder with through-hole pins. Heat resistant glass fiber filled LCP for lead-free reflow soldering. Operating temperature: -40℃ ~ +100℃ 8 different coin cell types are available - Compatible batteries LR44/SR44, CR1220, CR1632, CR2016×2pcs, CR2032, CR2430, CR2450, CR2477 ※
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Coin cell holder for 9 different coin cell types. Surface mount type with compact body. Heat resistant glass fiber filled LCP for lead free reflow soldering. Tape reel packages (-TR models) are available for bulk purchase. SMTU1220-G, SMTU1632-G and SMTU2032-1-G are gold plated models.
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Mounting: Surface Mount
-
Supplier: TE Connectivity
Description: 1.27 MICM [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock
- Current Rating: 0.5 amps
- Number of Contacts: 7 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: TelephoneStuff.com
Description: Designed for use with any Fast Cure connector: SC, ST, FC, or Simplex LC. Comes in its own compact lightweight case. Components Included: - 250 Micron Buffer Remover (49886-BR2) - Jacket Strippers (49886-STP) - 900 Micron Buffer Remover (49886-BR9) - Fiber Optic Crimp Tool (49886-FCT) -
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or fiber filled grades. What
- Additional Services: Design Assistance, Functional Prototype, Low Volume Production
- Technology Utilized: Direct Metal Laser Sintering (DMLS), Rapid Injection Molding, Selective Laser Sintering (SLS)
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or fiber filled grades. What
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Optical, Pharmaceutical, Semiconductor
- Services: Design Assistance, Mold Texturing, Production Facilities, Prototyping
- Mold Type: Injection Molding
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or fiber filled grades. What
- Supplier Capability: Design Assistance, Large Part Molding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Industry: General Industrial
- Features: Midwest US Only, North America, United States Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or fiber filled grades. What
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Services: Low Volume Production
- Capabilities: Machining, Molding, Plastic Fabrication
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
More Information Top
-
Damage and Fracture of Composite Materials and Structures
Using a novel fibre-recruitment (FR) computer model, we have investigated the effects of compatibilization on the microstructure–property relationship in LCP-PC composites, focusing on the recruitment, pull-out and rupture of LCP fibres and LCP-PC interfacial failure.
-
Rheology, morphology and properties of LCP/Nylon 66 composite fibers
On the other hand, if the LCP con- tent is too high (> 80%). the LCP fibers in the matrix would tend to coalesce into a sheet-like structure, re- sulting in poor reinforcement.
-
Morphology and mechanical properties of fibers from blends of a liquid crystalline polymer and poly(ethylene terephthalate)
SEM micrographs of 35% LCP fibers .
-
Potential Use of Recycled PET in Comparison with Liquid Crystalline Polyester as a Dual Functional Additive for Enhancing Heat Stability and Reinforcement for ...
Note that reduction in diameter of LCP fibers and rPET domains is clearly observed in the compatibilized composites.
-
Effects of hybrid composition of LCP and glass fibres on abrasive wear of reinforced LLDPE
The hybrid of liquid crystalline polymer ( LCP ) fibres and glass fibres (GF) provide a combination of modulus and toughness to semi-crystalline linear-low-density-polyethylene (LLDPE).
-
Self‐Reinforced melt processible polymer composites: Extrusion, compression, and injection molding
In particular, the 10 percent blend includes a large quantity of LCP fibers in the PC matrix.
-
Structure–property relationship in fibers spun from poly(ethylene terephthalate) and liquid crystalline polymer blends. II. Effect of spinning temperature on f...
Figures 3 and 4 show the effect of spinning tem- perature on the modulus of as-spun PET/ 10% LCP fibers spun at two take-up speeds.
-
A comparative study of in‐situ composite fibers reinforced with different rigid liquid crystalline polymers
By measuring the moduli of PET and LCP fibers , respectively, we obtained the modulus values of PET fiber being 1.2 GPa and LCP being 68.0 GPa.
-
Simulation of Fibrillation of PC/LCP/Kevlar Blends and Its Characterizations
Figure 7a) shows the LCP fibrillation at skin region in bundle form in presence of unmodified Kevlar fiber (Series I2) but not in oriented fashion but in core region (Figure 7b), the fibrillation of LCP fibers are more promi- nent and appears …
-
Polymer Microscopy
In this process, highly ori- ented fibers, such as melt and gel spun PE, PET, and LCP fibers are compacted until selective surface melting of some of the fibers permits the formation of a fiber composite with high strength and stiffness [63].
Indicates content that may require registration and/or purchase.