Products/Services for Lead Azide Explosives

  • Explosives and Energetic Materials-Image
    Explosives and Energetic Materials - (41 companies)
    Explosives and energetic materials store and rapidly release large amounts of energy for demolition, munitions, missile propulsion, and explosive-forming applications. Types of Explosives and Energetic Materials Examples include: gunpowder flash...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
  • Explosives Storage Magazines-Image
    Explosives Storage Magazines - (15 companies)
    Explosives storage magazines are designed to store low explosive and/or high explosive materials. Low explosives contain a combustible substance and an oxidant. They are used as propellants and include gun powder, flares, and pyrotechnics. High...
  •  
    Explosives Blasting Services - (23 companies)
    Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
  • Lead Acid Batteries-Image
    Lead Acid Batteries - (389 companies)
    Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution...
  •  
    Lead, Tin, and Low Melting Alloys - (121 companies)
    How to Select Lead, Tin, and Low Melting Alloys. Lead, tin, and low melting alloys are non-ferrous alloys that are easily meltable with relatively low melting temperatures. They are used in the manufacture of solders, semiconductors, batteries...
  •  
    Conical and Telescopic Screw Covers - (12 companies)
    Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
  •  
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  •  
    Ball Screws - (239 companies)
    ...have a predictable service life and low wear rate. ACME screws and other lead screws transmit torque into linear motion through direct sliding friction. A lead screw device is very similar to a regular nut and bolt combination. Typically, the assembly...
  •  
    Ball Screw Support Bearings - (72 companies)
    Ball screw support bearings are designed for use in ball or lead screw applications. Ball screw support bearings are specially designed for use in ball screw or lead screw applications. Most ball screw support bearings are angular contact bearings...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire