Products/Services for Lead Bullet Casting Machines
-
Casting Machines - (40 companies)Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices, clamping units, dies, and gating...
-
Ingots and Casting Stock - (164 companies)...than other methods and tends to leave rough surfacing on the product which needs machining in most cases. Plaster casting uses a plaster, usually gypsum or calcium sulfate, to form the casting mold. It has the advantage in that the mold is easy...
-
Lead, Tin, and Low Melting Alloys - (121 companies)How to Select Lead, Tin, and Low Melting Alloys. Lead, tin, and low melting alloys are non-ferrous alloys that are easily meltable with relatively low melting temperatures. They are used in the manufacture of solders, semiconductors, batteries... -
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Molding Machines - (394 companies)Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes. Molding machines form thermoplastic resin, thermoset polymers, or metal injection molding (MIM) compounds into finished shapes. Injection molding... -
Mold Making Services - (1504 companies)...casting. Thermoforming/vacuum forming. Transfer molding. Mold makers leverage knowledge of molding processes and their internal machining services to build molds. Typical machining services include: CNC horizontal boring, CNC vertical milling, lathe...
-
Foundry Equipment and Supplies - (153 companies)...such as investment casting machines and injection molding machinery. Investment casting, also known as lost wax casting, describes the process of making an object out of wax or some other thermoplastic material. The wax object is coated in layers...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
-
Lead Screws and ACME Screws - (69 companies)...are cold-rolled from a blank. Typically, this manufacturing process creates lead screws and ACME screws with a .004 inch-per-foot lead accuracy. Milled screws are made on a milling machine using a cutter with an ACME form. Most milled screws have...
-
Metal Casting Services - (1621 companies)...which needs machining in most cases. Plaster casting uses a plaster, usually gypsum or calcium sulfate, to form the casting mold. It has the advantage in that the mold is easy and inexpensive to make and reproduce should it crack or become unusable...
Product News
-
MarsMetal
MarsMetal Custom Lead Castings & Quality Assurance Mars Metal Company 's Specialty Casting Division has the capability to produce high precision castings to nuclear quality specifications, ensuring the maximum density possible from a lead casting. Whether you need a one-off casting or a production run, we can accommodate any quantity, from less than one pound to continuous pours of over 150,000 pounds. Mars Metal Custom Lead Castings. We have done art castings using the lost wax process as well as very basic lead fills into provided canisters... (read more)Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
MarsMetal
42 Years of Lead Casting Experience Mars Metal Company has over 42 years of experience in lead casting. We pride ourselves on being an industry leader in manufacturing, innovation, custom design, fabrication, and finishing solutions. Founded in 1979, Mars Metal is the specialty casting division of Mars Metal Group of Companies. In this division, our products consist of castings requested by customers in a variety of industries worldwide. We offer the following services: CAD assist services. Mold manufacturing. Custom... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining or " lost wax casting" or "die waxing casting". The casting materials can widely used, and no limitation for product shape as well as complex structure. CNC Manching Part. Carbon Steel Cover with CNC Machining. Carbon Steel Nut. Stainless Steel Casting. Stainless Steel Casting. Investment Casting Part with CNC Machining. Investment Steel Casting. Steel Lost Wax Casting. lost wax investment casting. Mechanical Lost Wax Casting. Investment lost wax casting. Lost Wax Casting Parts. Lost wax... (read more) -
MarsMetal
Precision CNC Machined Lead Parts At Mars Metal, we stand at the forefront of CNC machining for lead parts, serving critical sectors such as Medical, Communications, and Aerospace. Our commitment to precision and quality drives our production, catering to the nuanced needs of guidance systems, RDT security, satellite systems, and comprehensive Government defense solutions??. Our Expertise in CNC Machined Lead Parts. Precision and Quality at the Core: With advanced equipment and the latest CAD-CAM software, our focus... (read more)Browse Lead, Tin, and Low Melting Alloys Datasheets for MarsMetal -
Running Industry Co., Ltd
Investment casting Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution,. Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex steel,. Process: 3D input- > mold R &D- > wax injetion(need constant temperature workshop)- > wax tree making- > mould shell making by 6-7layer sand - > harden shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree... (read more) -
Running Industry Co., Ltd
High-Precision Aluminum Gravity Casting . Industry Applications: Widely used in automotive parts, pumps and valves, gearboxes, oil pans, electrical appliances, and inlet manifolds, aluminum gravity castings provide manufacturers with durable, lightweight, and cost-efficient solutions. Customer Value: For manufacturers seeking high-strength, defect-free castings without heavy investment in complex equipment, aluminum gravity casting offers an efficient, economical solution --helping engineering teams reduce waste, shorten lead times... (read more) -
MarsMetal
Lead Ingot Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%. Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels. Purity specifications... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
MarsMetal
Lead Shot Mars Metal provides lead shot as an easy, cost-effective solution for areas where solid lead is impractical, due to location, shape, or accessibility. Applications include ballast, stress testing, vibration control, noise deadening, and radiation shielding. We stock lead shot in standard 25 lb. canvas bags. For added strength and durability, we also offer lead shot in bags manufactured of 600 Denier vinyl coated black nylon or ballistic nylon to meet rigid fire rating specs. Our standard lead... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
MarsMetal
Lead Products for Harsh and Extreme Environments placement in large, open hull compartments. Lead Shot: Small pellets encapsulated in canvas, nylon, or vinyl bags to fill irregular voids tightly. Custom Castings: Engineered weights poured into specific shapes to fit exact vessel configurations. Mars Metal provides complete lead fabrication with custom options to meet unique marine projects. Recently, Irving Shipbuilding selected Marswell Metal Industries to supply the critical ballasts for their major River-class Destroyer program. This project... (read more)Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
MarShield
Certified Lead Pours for Nuclear Projects for. Industry-Leading Certified Lead Pours. One of the core strengths we bring to nuclear projects is our proprietary approved nuclear lead pour process combined with best practices. Few suppliers in North America can match our combination of in-house casting capacity, regulatory compliance, and delivery readiness. As a Tier 1 supplier, we 're trusted to deliver shielding components for everything from reactor vessels to SMR infrastructure. We cast lead from 500 to 100,000 lbs, perform radiation... (read more)Browse Radiation Shielding Datasheets for MarShield
-
Manual for Technical product design
… battery kit, anvil, antenna, bracelet, roasting form, web wagon, hatchet, lead skirt, drill, oil rig … … Dart, epee, Diskus, steam engine , blade, can openers, wiring … … boiler, candle holders, tone ball , coat hook, climbing skeleton … … spoke, spindle, spiral, injection molding tool, coil, barbed wire …
-
Manual for Technical product design
… battery kit, anvil, antenna, bracelet, roasting form, web wagon, hatchet, lead skirt, drill, oil rig … … Dart, epee, Diskus, steam engine , blade, can openers, wiring … … boiler, candle holders, tone ball , coat hook, climbing skeleton … … spoke, spindle, spiral, injection molding tool, coil, barbed wire …
-
Dubbel
… material turnover F 1 material values, of liquids, of gases, of solids D 49 Stokessche resistance formula for the ball B 60 stuffing boxes … … normal B 28 slotting machines T 64 shock duration … … good F 39 strand casting method S 6 -, video … … 52 flow resistance of bodies B 60 current-carrying capacity V 72 current direction K 4 current …
-
Machine tools construction and calculation
Inclined ball bearing, 379, 408 inclined disc method of construction 20, 536 Schränkung 40, 358 … … 628, 648, 664 protection and function small voltage, 627 protection insulation 626 dovetail direction , 252 shrinkage 386, 84 … … 627 safeguards, vertical rotary machine , 8 safety concept 539 … … Static condensation, Static to 7, 53 steel, 12 steel locking part, 90 cast steel , 126, 261 stator …
-
Polymer Engineering
… creeping behavior 586 creeping operations 4 crystal blocks 140 chalking types 140 circulation direction 102, 611, rohstoffliche … Crystallite melting point 23 crystal modifications 113, 121 Krokydolith 152 cryogenic-electronics 144 cryolite 140 kitchens 2 ball pressure hardness 561 ball joints … … 102 plastic-lexicon 137 plastic- manipulator 414, 503 plastic-materials … … physics 102, plastic-injection molding parts 538-calculation 538 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sorbonne_N|1 haitian_J|1 francois_duvalier_N|1 roll_film_N|1 box_camera_N|1 elucidation_N|1 christian_science_N|1 edwy_N|3 northumbria_N|3 phonograph_N|1 kinetoscope_N|1 crecy_N|1 poitiers_N|1 poitier_N|1 edward_i_N|2 epidemic_N|1 black_plague_N|1 battle_of_tewkesbury_N|1 tower_of_london_N|3 jane_seymour_N|1 prince_albert_N|2 wallis_warfield_simpson_N|1 ethelred_the_unready_N|1 edgar_N|2 half-brother_N|4 ethelred_ii_N|1 magic_ bullet _N|1 eiffel_tower_N|1 beriberi_N|3 special_theory_of_relativity_N|1 … … corner_V|1 paleontologist_N|6 popularizer_N|2 rigor_N|2 leading _man_N|1 lytton_strachey_N|1 classics_N|2 radiobiologist_N|1 … … sceptical_J|2 incidental_music_N|1 keats_N|1 shelley_N|1 pre-raphaelite_N|4 transcontinental_J|1 chorea_N|5 gulf_war_N|2 phenomenology_N|1 university_of_chicago_N|1 thomas_huxley_N|2 scientifically_R|4 alan_hodgkin_N|1 astrolabe_N|1 society_of_jesus_N|2 pop_N|5 fourth_crusade_N|1 nepotist_N|1 savonarola_N|1 saintliness_N|1 canonize_V|4 antiheretical_J|1 sarah_N|1 ferdinand_of_aragon_N|1 w._h._auden_N|2 cast _out_V|1 rhetorician_N|1 muscovy_N|1 tartar_N|2 … … child_prodigy_N|2 mercator_projection_N|1 mercerize_V|1 linotype_ machine _N|1 phagocytosis_N|2 morley_N|1 michelson …
-
A rapid lead test: Public outreach and testing to detect leachable lead in ceramic ware
Occupational exposure may occur in auto battery produc- tion, foundries or smelters, scrap metal facilities and ma- chine shops (Ehle and McKee 1990; Landrigan 1990; Maiz- lish et al. 1990; Rudolph et al. 1990). Hobbies such as working on leaded glass, and casting bullets or fishing sinkers, may contribute to the lead body burden (CDC 1985).
-
Air investigations in bleiverarbeitenden operations
The lead grid is cast out or mechanically the hand yon. In Grol ~ operated are ground in the Kugelmiihle lead balls to the finest lead dust, this is mixed in mixing machines for the streiehfertigen paste and the paste is spread predominantly mechanically onto grids.
-
Machine tools, machine types, and scope of application
The one-piece machine bed is a composite material with very good damping properties as hydropole- casting construction and a high thermal stability carried out. As directions , spielfrei prestressed roller rolling directions are used in all linear axes. Feeds are realized by means of ball screw drives.
-
ZASMHBA0000071
… Lubricants Anti-galling pipejoint compound Copper lubricants Greases High-temperaturelubricants Plastic-filled metals Magnetic Clutches Inks for palx* and tape Permanent magnets Powder Copper, lead, zinc, graphite Copper Lead , graphite Aluminum, graphite Iron … … solders Cements for repairing castings and metal parts Hull … … steel High-densityconcrete Iron High-deusityrubber Lead, brass Shielding Aluminum Shielding (gamma ray) Tungsten, nickel, copper, lead Shielding (neul~mn) Borun, nickel, iron, lead Computers Iron Office equipment Copying machine parts Iron, stainless steel … … fuzes Aluminum, graphite Frangible bullets Iron, lead Fuze parts …
Indicates content that may require registration and/or purchase.