Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: A 6.8 mil. nominal lead foil backing combined with a rubber adhesive and a clear, easy-release film liner used as a barrier and maskant.
- Thickness: 0.0068 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Specialty / Other
-
Supplier: SAE International
Description: are preferred. A high cubic capacity two wheeler gasoline engine is studied to evaluate and reduce deformation of cylinder liner. The cylinder head assembly comprising of major components like head, block, liner, etc. was meshed with second order elements and the analysis model was set
-
Supplier: ASTM International
Description: 1.1 Intent: 1.1.1 The intent of this standard is to provide guidance for the design, fabrication, quality assurance, inspection, testing, packaging, shipping, installation, and maintenance of radiation shielding window components. These window components include wall liner embedments, dry
-
-
Supplier: Larson Electronics LLC
Description: 1997 Thomas Bus TYPE D (SAF-T-LINER) Side Roof mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from
-
Supplier: Larson Electronics LLC
Description: 1998 Thomas Bus TYPE D (SAF-T-LINER) Side Roof mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected
-
Supplier: ISCO/Snap-Tite
Description: It’s official! Snap-Tite® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation Officials)
- Thickness: 0.331 to 1.945 inch
- Features: Construction (e.g., Culverts, etc.), Liner / Lining System, Other
- Function: Corrosion, Erosion
- Form: Loose Liner / Pre-fabricated
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating THRUST WASHERS – INCH • Carbon Steel Backing • Self-Lubricating Liner • Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity
- Bore: 0.5 inch
- Outside Diameter: 0.875 inch
- Thickness: 0.875 inch
- Design Units: Inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a
- Inside Diameter: 5.75 inch
- Outside Diameter: 5.9375 inch
- Length: 5 inch
- Design Units: Inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a
- Inside Diameter: 1 inch
- Outside Diameter: 1.125 inch
- Length: 1 inch
- Bushing Type: Flanged
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a
- Inside Diameter: 0.3149608 inch
- Length: 0.37401595 inch
- Bushing Type: Flanged
- Bearing Surface: Lined Bearing
-
Supplier: 3X Ceramic Parts Company Limited
Description: excellent wear resistance, corrosion resistance, high strength and good toughness. Ceramic cylinder liners instead of metal cylinder liners can not only adapt to high temperature, high pressure, corrosion and The sand abrasion material has harsh environment, and can greatly improve the
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Telatemp Corporation
Description: 3TMVS+8C/1 WarmMark Time-Temp Tag 1 Hour Very Short Run-Out Time Dimensions: 1.8" x 0.8" x 0.1" Self-Adhesive Back on Release Liner Standard Pack: Zip-Locked Poly Bags of 100 tags Minimum Order: 10,000 tags Lead-Time: 8 weeks
- Type: Film / Label
-
Supplier: Telatemp Corporation
Description: 3TMVS+10C/1 WarmMark Time-Temp Tag 1 Hour Very Short Run-Out Time Dimensions: 1.8" x 0.8" x 0.1" Self-Adhesive Back on Release Liner Standard Pack: Zip-Locked Poly Bags of 100 tags Minimum Order: 10,000 tags Lead-Time: 8 weeks
- Type: Film / Label
-
Supplier: Siemens Process Instrumentation
Description: wastewater applications EPDM liner specifically for drinking water applications requiring special approvals Ebonite liner for drinking water, water and wastewater applications Increased low flow accuracy for water leakage detection (Ebonite or EPDM liner) Suitable for direct
- Pipe Diameter: 1 to 78 inch
- Media Temperature Range: 14 to 158 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 158 F
-
Supplier: ValueTronics International, Inc.
Description: The C700 is a case from Fluke. Additional Features: Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack, and test lead Exterior: Blow-molded charcoal gray polyethylene with textured surface
- Features: Electronics Case
-
Supplier: CoorsTek
Description: CoorsTek is helping lead the solar industry both in manufacturing and in the field. Manufacturing CoorsTek produces recrystallized silicon carbide systems for solar wafer manufacturing, optimizing entire horizontal furnace systems. Our systems are compatible with fully automated wafer loading
- Thermal Conductivity: 105 to 225 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.2 to 4.8 µm/m-C
- MOR / Flexural Strength: 30,457.7362650114 to 69,617.6828914546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: MarShield
Description: three 30-gallon plastic liners. The optional dolly simplifies transport of the decay drum. With two Shielded Decay Drums on hand, a rotation system can be instituted for an even more practical storage and decay process. Specifications Dimensions: 30″ h x 19.5″ dia (76 x 50 cm) Lead
-
Supplier: SAE International
Description: Presented within the framework of this SAE Technical Paper are the highly accurate results of friction experiments, performed upon a floating-liner, single-cylinder test engine with a capacity 0.5 liters and crank angle resolution during motored and fired operation. This allows for the
-
Supplier: Cole-Parmer
Description: These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. They are intended to define specific hazards by conveying a clear, easily understood message. The sign headers, and colors used in accident prevention safety
- Materials of Construction: Plastic / Film
-
Supplier: Cole-Parmer
Description: These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. They are intended to define specific hazards by conveying a clear, easily understood message. The sign headers, and colors used in accident prevention safety
- Materials of Construction: Plastic / Film
-
Supplier: Cole-Parmer
Description: These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. They are intended to define specific hazards by conveying a clear, easily understood message. The sign headers, and colors used in accident prevention safety
- Materials of Construction: Plastic / Film
-
Supplier: Cole-Parmer
Description: These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. They are intended to define specific hazards by conveying a clear, easily understood message. The sign headers, and colors used in accident prevention safety
- Safety / Warning Type: Emergency Exit / Egress
- Materials of Construction: Plastic / Film
-
Supplier: Allied Electronics, Inc.
Description: moisture sealing. Features 2:1 Shrink Ratio Flexible, Thin-Wall, Flame-Retardant* Polyolefin Tubing Thin Adhesive Liner That Bonds to Outer Tubing and Surface Below, Forming a Positive Environmental Seal Adhesive That Bonds to a Wide Variety of Plastics, Rubbers and Metals, Including
-
Supplier: Allied Electronics, Inc.
Description: moisture sealing. Features 2:1 Shrink Ratio Flexible, Thin-Wall, Flame-Retardant* Polyolefin Tubing Thin Adhesive Liner That Bonds to Outer Tubing and Surface Below, Forming a Positive Environmental Seal Adhesive That Bonds to a Wide Variety of Plastics, Rubbers and Metals, Including
-
Supplier: Daemar Inc.
Description: Lead Foil Discs - Description These discs are available in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray
- Materials of Construction: Metal Foil / Sheet
-
Supplier: ASTM International
Description: 1.1 This test method is commonly referred to as the Mack T-10. This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including lead corrosion and wear of piston rings and cylinder liners. 1.2 This test method also provides
-
Supplier: Ebac Industrial Products, Inc.
Description: power lead and this set of operating instructions. The power requirement for the ACU is 220/240v 1ph 50Hz connected to a MINIMUM 30A power circuit. In a NBC mode of operation, the ACU is capable of being used with the following configurations. Operation The PAC20 is designed to operate as a
-
Supplier: Sonic-Shield
Description: some acids and alkalis. Furthermore, Sonic-Shield™ Noise Barrier Mass Loaded Vinyl does not contain hazardous materials, lead or other heavy metals. The Sound Transmission Class (STC) is obtained through testing by a certified laboratory to ASTM standards. The STC describes how well the
- Noise Attenuation: 40 dB
- Thickness: 0.1 inch
- Features: Other
-
Supplier: Larson Electronics LLC
Description: will illuminate if blown fuse. Constructed of fire proof nylon, lead free and R.O.H.S. compliant. Included items: One flashlight, one battery, one in-car charging cradle, one hard wiring lead, one cigarette socket lead and one nylon belt carry pouch, packaged in attractive
Find Suppliers by Category Top
Featured Products Top
-
. Chemical Processing: Corrosion-resistant valves, pump components, reactor liners (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
-performance applications that require component reliability and durability. However, the different terminologies and classifications used can lead to confusion about what exactly fluoroelastomer rubber is, so we will attempt to answer the question, “What is a fluoroelastomer rubber?” (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
: In metallurgy and foundry, it serves as furnace protection tubes, thermocouple sheaths, and molten metal liners. In the chemical and (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
will cause the oil to degrade rapidly, and in worst cases lead to severe wear and engine failure. Coolant Glycol based engine coolants are widely used. Cooling system corrosion, head gasket seal rupture, or cooling line fittings integrity loss all can lead to coolant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
The Economies of Scaling Back: How Pressure-Sensitive Labels Can Help Lower TAC
To fully understand how label options can lead to reduced costs, one first needs to understand the components of the pressure-sensitive film "sandwich". The sandwich gives design engineers virtually limitless possibilities in meeting appliance labeling requirements. Each component of the sandwich
More Information Top
-
BARRIER ATTENUATION OF AIR-SCATTERED GAMMA RADIATION
To reduce wall b a c k s c a t t e r i n g , a 1/8-in. lead liner was placed on the walls and floor of the hole.
-
Report to Congress on the potential use of lead in the waste packages for a geologic repository at Yucca Mountain, Nevada
Waste package cross section for lead liner design.
-
REACTOR PHYSICS DIVISION ANNUAL REPORT, JULY 1, 1968--JUNE 30, 1969.
Since the lead liners offer a higher albedo for neutrons than does the concrete, the relative neutron dose rate in the room might be higher than the value indicated by the comparison of MAC calculations for the modified and unmodified bulk radial …
-
Design report on the SSCL prototype 80 K Synchrotron Radiation Liner System
Liner Design Requirement Leading Liner Design and Technical Management Liner Tubes for CDM, CQM .
-
Engineering evaluation of a formerly utilized MED/AEC site. Site A and Plot M, Palos Forest Preserve, Palos Park, Illinois
Lead liner .
-
Transuranic waste characterization sampling and analysis methods manual
In addition to this limitation, waste containers that are configured with a lead liner cannot be examined using radiography.
-
For question of The increase of The mutation tripping ends of effect of The X-rays Through infusion Schweratomiger salts In The organism. III
The Gesamtentwieklung of the larvae country therefore in the lead feed start.
-
Development of spent fuel flask for China
Additional improvements involved easier decontamination of the outer body, stainless steel construction for the lead liner casing and stainless steel cladding for the inner shell.
-
Safety analysis report for packaging (onsite) sample pig transport system
The first case assumed that a lead liner is used inside the payload region of the Sample Pig Transport System.
-
Shipping and Logistics Management
Five large vessels provided by two leading liner shipping com- panies are deployed on the shipping route.
Indicates content that may require registration and/or purchase.