-
Supplier: Trent, Inc.
Description: retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material you are melting. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are
- Process Temperature: 537.7777777777777 C
- Height: 317.4998285500926 mm
- Width / Tube O.D.: 298.44983883708704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Radwell International
Description: SINGLE HEAT RING HEATER, 240 VOLTS, 1000 WATTS, CHROME STEEL SHEATH, 6-1/8" O.D. X 3" I.D., 1200°F MAX SHEATH TEMP, FOR TANK BOTTOMS PLATENS DIES HOT PLATES GLUE AND LEAD MELTING POTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lake Shore Cryotronics, Inc.
Description: melting temperature 343 K (70 ºC), requiring only a simple melting pot and a gas or electric heat source Reusable many times Oxide separated easily in hot water Solidifies quickly Creates almost no dross because of its low melting temperature
-
-
Supplier: SCHURTER Inc
Description: Description Innovative melting wire fuse without internal solder joint, lead-free, and tested according to internal AEC-Q200 qualification. The fuse is sealed against potting compounds Unique Selling Proposition Small size (2410 footprint) for 125 VDC and up to 250 VAC rating High
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 200 amps
- Operating Temperature: -55 C
-
Supplier: FX PCB Co., Ltd.
Description: and stability Flat surface good for PTH Requires no lead at all Cons: Expensive processing It doesn’t suit reworking HASL PCB Finish: HASL is one of the oldest and most-affordable surface finishes for PCBs. It uses a lead or tin melting pot. Then the PCBs will be immersed
Find Suppliers by Category Top
Featured Products Top
-
an energy-intensive process, particularly in smelting and refining. Monitoring and regulating temperatures can significantly optimise energy consumption by ensuring that furnaces and equipment operate at the most efficient temperature levels. Effective temperature management can lead to substantial (read more)
Browse Thermal Imagers Datasheets for LAND -
THERMOPAK® External Cathode Bar Seals penetrate the sidewall of the reduction cell, providing additional thermal insulation at each of the cathode bar penetrations, as well as an excellent seal for the life of the pot. In addition to providing an excellent seal for the full-service life of the pot (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
Lead Melting Pot Afterburner/ Scrubber 4.6x10-2 (2.3x10-2 ) --- .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/37582/13Sep_Baker_Bradford_PhD.pdf?sequence=1
After removal from the lead melting pot , the lead (and lead oxide) quickly solidified on the MA956 specimen (Figure 5.11b and c).
-
States > Pennsylvania > State > Regulations > Title 34 - Labor and Industry > Part I - Department of Labor and Industry > [34 P.A. Code 47] 47 - Miscellaneous ...
All gas heated lead melting pots shall be equipped with exhaust hoods and exhaust pipes sufficient to remove all gas fumes.
-
States > Massachusetts > State > Regulations > 310 - Department of Environmental Protection > [310 CMR 7] 007 - Air Pollution Control
11) Lead Melt Pots .
-
CR4 - Thread: how to cal C.v for melting Lead
I have a Lead melting pot here, if you want it, you pay for the shipping and packing.
-
1998 SITE ENVIRONMENTAL REPORT FOR BROOKHAVEN NATIONAL LABORATORY.
lead melting pot .
-
Preliminary systems design study assessment report. [Evaluation of using specific technologies, system concepts for treating the buried waste and surrounding c...
A lead melting pot is part of this process.
-
Ferrous metals
Crack Formation in Galvanizing Baths and Lead Melting Pots .
Indicates content that may require registration and/or purchase.