Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: THK America, Inc.
Description: The Screw Nut is a sliding feed nut compatible with the standards for a 30-degree trapezoidal screw thread. Formed by die-casting special bearing alloy of superb abrasion resistance, it is an inexpensive high precision product.
- Screw Type: Lead Screw
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
-
Supplier: RS Components, Ltd.
Description: Flanged Lead Screw Nut 10x12
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 2.6 inch
- O.D Screw Diameter: 1.4 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 250 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 2.25 inch
- O.D Screw Diameter: 1.12 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Supplier: Wedin International, Inc.
Description: complete assemblies over 100 ft. in length. We can handle any of your multistart applications up to 16 lead. Wedin can manufacture acme screws and nuts from any sample. If your company has an older machine that is no longer producing quality parts due to lead screw
- O.D Screw Diameter: 0.125 to 22 inch
- Screw Lead: 16 inches per
- Screw Type: ACME Screw
- Component Type: Screw Assembly
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Universal Thread Grinding Company
Description: lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line
- Length: 10.15 to 18.15 inch
- O.D Screw Diameter: 0.5 inch
- Screw Lead: 0.1 inches per
- Screw Lead Accuracy: 0.0001 inch/ft
-
Supplier: Nook Industries, Inc.
Description: Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
- Length: 4.438 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 0.25 inches per
- Screw Lead Accuracy: 0.0005 inch/ft
-
Supplier: THK America, Inc.
Description: Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.
- Length: 1.4173236 inch
- O.D Screw Diameter: 0.52362233 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 144 inch
- O.D Screw Diameter: 2 inch
- Screw Lead: 4 inches per
- Dynamic Load Rating: 20,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 10 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 2 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 4 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: igus® inc.
Description: Trapezoidal Lead Screw Nut - RSRM
- Maximum Static Load Capacity: 41.4756 to 327.7584 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: igus® inc.
Description: 10 new standard nuts made from iglide® J Self-lubricating Twice the stroke of conventional trapezoidal lead screw nuts Matching lead screws available from stock
- Length: 0.94 inch
- O.D Screw Diameter: 0.94 to 1.57 inch
- Maximum Static Load Capacity: 67.930064 to 194.32836 lbs
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: Dryspin® - Lead Screw Nut, Cylindrical
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective solution for use in
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
-
Supplier: igus® inc.
Description: Dryspin® - Lead Screw Nut A180 with Flange
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 6.323624 to 136.921184 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective solution for use in
- O.D Screw Diameter: 0.1181103 to 0.6299216 inch
- Screw Lead: 0.03937007874015748 to 0.23622047244094507 inches per
- Design Features: Left Hand Thread, Right Hand Thread
- Manufacturing Process: Rolled Thread
-
Supplier: NSK Precision America
Description: The LPR Series is a rolled ballscrew offering a lower cost than ground ballscrews. Return tube or end cap recirculation systems are available and square nut designs are offered for ease of installation on these ball screws. Shafts are available in standard, off-the-shelf lengths or can
- Length: 1.6535442 to 4.5275615 inch
- O.D Screw Diameter: 1.968505 inch
- Screw Lead: 1.968503937007874 inches per
- Dynamic Load Rating: 7,238.56 lbs
-
Supplier: Universal Thread Grinding Company
Description: Output thrust is delivered via a rigid arm clamped to the nut and emerging through a window that extends along the top face of the housing. Horizontal, upright mounting only, to retain oil bath. When mounted on the side of a slide table, the overall length, including the motor in most cases,
- Stroke or X-Axis Travel: 2 to 6 inch
- Lead: 0.025 to 0.4 inches per
- Features: Ground Screw
- Drive Type: Lead Screw/ACME Screw
-
Supplier: FAULHABER MICROMO
Description: High performances Very robust design Large and modifiable selection of screw and nut types Full reduction ratio range Wide portfolio of combinable motors
- Rated Force: 33.72 lbs
- Drive Type: Lead Screw/ACME Screw
-
Supplier: FAULHABER MICROMO
Description: High performances Very robust design Large and modifiable selection of screw and nut types Full reduction ratio range Wide portfolio of combinable motors
- Rated Force: 78.2304 lbs
- Drive Type: Lead Screw/ACME Screw
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the linear
- Lead: 0.3937007874015748 inches per
- Drive Type: Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-212
- Design Features: Left Hand Thread
- Component Type: Nut Only
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Supplier: SAE International
Description: control (see 3.3 ) d Surface texture (see 3.4 ) e Dimensions for nuts (see Section 4 ) For design calculations the AS8879 coarse threads, UNJC, shall be used for 0.1640 thread sizes and smaller, and for larger thread sizes use fine threads, UNJF. For particulars of thread runout and
-
Supplier: SAE International
Description: class of thread after all processing, including coating or plating, has been completed as follows: Tolerance class 4h6h. For particulars of thread, see AS 1370. For thread runout and lead threads, see AS 3062.
-
Supplier: SAE International
Description: 3.4 ) e Dimensions for nuts (see Section 4 ) For design calculations the MIL-S- 8879 coarse threads, UNJC, shall be used for 0.164 size and smaller and fine threads, UNJF, for larger sizes. For particulars of thread runout and lead threads for bolts, see AS3062.
-
Supplier: Wedin International, Inc.
Description: complete assemblies over 100 ft. in length. We can handle any of your multistart applications up to 16 lead. Wedin can manufacture acme screws and nuts from any sample. If your company has an older machine that is no longer producing quality parts due to lead screw
- Size: 1/2"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: Rockford Ball Screw
Description: ACME Nuts
- O.D Screw Diameter: 0.625 inch
- Screw Lead: 0.125 inches per
- Dynamic Load Rating: 1,900 lbs
- Maximum Static Load Capacity: 6,250 lbs
-
Supplier: Radwell International
Description: FAST LEAD CAPTIVE SCREW,NUT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
recirculating guide technology to provide a low profile and compact design solution. The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The units offer straight-line accuracy of less than 2 microns and repeatability of less than 1 micron. A standard (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for rapid turnaround times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Custom Cap Screws and Small Screws Precision fasteners serve as critical components across a wide range of industrial and manufacturing settings. National Bolt & Nut Corp provides custom made screws that meet (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
ACME Lead Screws vs. Ball Screws: How Do They Differ?
In today†TMs automated environment, the demand for effective linear motion control systems like lead screws is extremely high. Most lead screws initiate motion by turning either the nut or the screw. Acme lead screws and ball screws are two of the most effective lead screws used today. What makes
-
Lead Screw Technology Rolls Over Ball Screws (.pdf)
Lead screws were once believed to be a cheap substitute for ball screws, to be used in less demanding applications. They were often assembled using low quality screws from ball screws or fastener designs, where a simple, one-piece nut provided basic power transmission and rotary-to-linear motion
-
Magnalube-G Case Study: Benchmark Imaging Group, Inc. - Lead Screws
of the. machine consists of three motorized tables, with. stepper motors and lead screws. One of the tables travels vertically. Unfortunately, the vertical table's operation created a strong harmonic vibration as the nut traveled along the lead screw; producing an unbearably loud screeching noise
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
specification and highlight the benefits of correct actuator and application pairings. An integrated stepper linear actuator system combines a hybrid stepper motor with a lead screw or nut attached as an integral part of the motor shaft. This integrated electromechanical solution offers precise
-
High Voltage, Life Critical, Glove Inflator Redesign
machine screws and manually insert six lead washers prior to assembly. The assembly then required the use of a very expensive riveted nut that occasionally came loose during installation causing scrap and rework. The constant fastening problems and labor-intensive assembly methods put a high total cost
More Information Top
-
Friction-Induced Vibration in Lead Screw Drives
––– (2008) Lead screw nut : general catalog – (A) technical descriptions of products. THK. http://www.thk.com/documents/us_pdf/products/generalA/en_A_1_general.pdf.
-
Screw Jack & Lead Screw Products - World - 2012
2.1.6 Other Trends Customised Lead Screw Nuts .
-
Screw Jack & Lead Screw Products - Americas - 2012
2.1.6 Other Trends Customised Lead Screw Nuts .
-
Screw Jack & Lead Screw Products - EMEA - 2012
2.1.6 Other Trends Customised Lead Screw Nuts .
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Figure 7-11: Lead Screw Nut with and without Preload .
-
Shape-memory actuated gimbal
degrees ofrotation the SMA spring must be capable ofmoving the lead screw nut inches.
-
Automated tether management system for extravehicular activities
In Figure 9, angular jaw position is plotted against linear displacement of the lead screw nut for the optimized linkage described above.
-
Physiologic motion phantom for MRI applications
Lockingpins are used to attach the fiberglass rod to the inner shaft: thus, when the lead-screw rotates (with the lead screw nut not at- tached to the rigid support plate), the inner shaft rotates and the silicone gel undergoes rotational shear …
-
Where are UniSlides used?
• Lead screw nut or slider gib adjustment over-adjusted by maintenance personnel.
-
Gemini near-infrared imager on-instrument wavefront sensor gimbal tilt stage
Another concern was the torque imparted on the lead screw nut by the anti-backlash mechanism.
Indicates content that may require registration and/or purchase.