Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits Input Ranges: 24mVDC or 240 mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction Communication (RS-232/RS-485) Crimson® Programming Software Universally Powered 660 x 200 x 58mm
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Red Lion Controls, Inc.
Description: Large PAX® Display 4.75" (121 mm) x 10" (254 mm) 1.5" (38 mm) LED Alarms, Analog Outputs, and Communication Programmable User Inputs and Function Keys Universal AC/DC Powered PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered
- Character Height: 120.65 mm
- Display Type: Matrix
-
Supplier: Red Lion Controls, Inc.
Description: Large PAX® Display 4.75" (121 mm) x 10" (254 mm) 1.5" (38 mm) LED Alarms, Analog Outputs, and Communication Programmable User Inputs and Function Keys Universal AC/DC Powered PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered
- Character Height: 120.65 mm
- Display Type: Matrix
-
-
Supplier: Red Lion Controls, Inc.
Description: Large 4" High LED Display - Readable to 180 Feet Alarms, Analog Output, and Communications Programmable User Inputs AC Powered (85 to 250 VAC) PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered Separately *See MPAX Module
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Interface Displays & Controls
Description: Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color,
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: Daisy Data Displays, Inc.
Description: (COTS) Flat Panel 6.5" LCD Color Display 640x480 Resolution capable of providing 3 lines of variable text up to seven characters each per line Resistive Touch Screen with 6x6 Matrix of raised clear, tactile domes EMI/RFI Shielding Long Life, high efficiency, dimmable LED
-
Supplier: Tripp Lite by Eaton
Description: Up and Use Route any video display to any monitor, or route the same display to multiple monitors Plug-and-play engineering—no software or drivers to download and install Connects quickly to sources with HDMI cable, such as Tripp Lite’s P568-Series LEDs indicate at a
- Features: Audio Capability
-
Supplier: Chromalox
Description: choices. Compact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low,
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Tripp Lite by Eaton
Description: Up and Use Route any video display to any monitor, or route the same display to multiple monitors Plug-and-play engineering—no software or drivers to download and install Connects quickly to sources with HDMI cable, such as Tripp Lite’s P568-Series Included IR extension cable
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Features: HDMI
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: perfect for versatile automotive test applications, e.g. measurement of luminance and color distributions of displays and control elements or uniformity analysis of flat panel display screens in car interiors. Instrument Systems offers the LumiCam 2400 in three variants. The LumiCam
- Applications: Automotive Electronic Test
- Computer Platform: PC
-
Supplier: Gefran
Description: and the use of software from other suppliers. The GF_VEDO HL can be used with TF48 (48 keys/LEDs) keyboards for the 12” model and with TF64 (64 keys/LEDs) keyboards for the 15” model.
- Nominal Display Size: 12.1 inch
- CPU Speed: 600 to 1,500 MHz
- RAM: 256 to 512 MB
- Flash Memory (RAM): 1,000 to 2,000 MB
-
Supplier: Mini-Circuits
Description: front panel enable visual display of all switch states. The switch matrix can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.5 to 1.4 dB
- Isolation (Port to Port): 100 dB
- Switching Speed: 25 ms
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Evaluation tool kit specific to US and ECE headlamp standards Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: CAS DataLoggers
Description: and start mode (immediate, push to start, delayed or temperature triggered). The software can be used to download the stored data which can be graphed, printed and exported. The software is free for download. The data logger features a dot-matrix LCD and three face-buttons to
- Sensed Temperature Range: -454 to 2,372 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
Supplier: Transcat, Inc.
Description: Autopeak, First Peak or Track Mode Data Sampling Rate 1000 Hz Display 160*128 dot matrix LCD with LED Backlight Display Update Rate 10 times/second Memory 1000 data Set Point Programmable high and low limits Battery Indicator Display flashes battery icon when
- Force / Load Rating: 2,250 lbs
- Device: Gauge / Indicator
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: perfect for versatile automotive test applications, e.g. measurement of luminance and color distributions of displays and control elements or uniformity analysis of flat panel display screens in car interiors. Instrument Systems offers the LumiCam 2400 in three variants. The LumiCam
- Operating Temperature: 50 to 104 F
- Instrument Type: Handheld, Portable
-
Supplier: TMP Pro Distribution
Description: Audio Units software, and bring 35 years of Lexicon heritage to your desktop. STUDIO OPERATION In the studio, advances in computer-based recording have led many engineers to value the instant control and heads-up use of plug-in effects - but many still yearn for the rich, complex sound
-
Supplier: ValueTronics International, Inc.
Description: Set-Up Technicians can select and configure the test interface, timing mode, timing source, data rate, flow control, and test pattern on the HST-3000. In addition to standard software LED result pages, the HST-3000 contains user-defined hardware Datacom LEDs on the module,
Find Suppliers by Category Top
Featured Products Top
-
ViewMarq LED message displays with easily configured messages and FREE configuration software (read more)
Browse Datasheets for Automationdirect.com -
MicroLEDs continue to demonstrate performance advantages for displays, ushering in a new generation of backlit and direct-view illumination technology. These inorganic emissive elements offer many benefits over other display technologies including high brightness and contrast, wide (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Yaskawa' greenest drive ever, the U1000 Industrial MATRIX Drive, enhances performance beyond that of a conventional AC drive (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
adds specific tests to evaluate over 15 types of display mura. Comprehensive Display Test Suite TrueMURA Software provides several mura tests in addition to what is offered in standard TrueTest Software. TrueMURA allows users to define a complete set of measurement (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TrueMURA™ License Code: Blob Analysis Edge Mura LED Mura Validation Testing for In-Car Displays TT-AutomotiveDisplay provides a suite of common photometric software analyses (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
Evaluating the visual quality of displays as viewed through augmented and virtual reality headsets requires testing from the vantage point of the user. Radiant Vision Systems provides a comprehensive hardware/software solution designed to replicate viewing parameters within AR/VR headsets for (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
whose range of applications is only just starting to be explored. A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
in his keynote at the Synopsys EDA Interoperability Developers forum here Thursday (Oct. 21). Tohoku Pioneer plans volume production of OLEDs Tohoku Pioneer Corp. will begin volume production of active-matrix organic LED displays by next March. U.N. report: robotics population to explode The growth
-
Engineer's Assistant Using a PIC16F84A
at 10 MHz. The display unit is a LCD dot matrix alphanumeric module with 2 rows of 20 characters. The LCD is used as the display device for all functions, except for the logic probe which indicates low, high and pulse logic states on individual LEDs. Mode select, parameter change, function execute
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
LCD sourcing policy backfires on Pentagon A policy of relying on domestic sources of flat-panel displays backfired on the U.S. military recently when Planar Systems Inc. threatened to halt shipments of active-matrix (AM) LCD head assemblies to a defense subcontractor unless their price was nearly
More Information Top
-
Beginning Arduino
See also Integrated Development Environment (IDE) advantage, 1 anthros art installation, 4 definition, 3 dot- matrix display , 3 hardware and software , 3 LED 13 blinking, 13 meaning, 2 mega, 2 need of, 2 PIR, 3 set up, 5 automatic attempt, 6 blink…
-
Design, User Experience, and Usability. User Experience in Novel Technological Environments
This prototype combines hardware that displays the light arrays in the multiplexing LED matrix and software that let the technology designer to change the patterns iteratively.
-
Technological Innovation for Collective Awareness Systems
With this architecture of touch displays, the global cost is almost the same as a normal LED matrix display , with practically the same complexity and a software modification, not forgetting that the consumption remains practically equal due to the small intrinsic capacitors…
-
Design and implementation of a VMEbus system services card
…day and date with alaxm clock (Dallas SemiconductorDS1286) Slot 1System Controller (MizarVME IOOO) Four 8 bit timers (68901) System reset watchdog timer Five frontpanel 5x7 dot matrix displays Software readable up/down counter with … panel control Front panel LED display with test points…
-
Embedded LED lighting control system research and implementation
In LED display software control system, the editing of text information, the preservation of information matrix , the processing of showing effect, image preview, as well as communications equipment is the core work of the design.
-
A microprocessor-based multi-mode multi-channel averager
The keyboard and LED display system is a scanned matrix design, with all interpreta- tion of the meaning of each key determined by the application software , thus allowing dynamic redefinition of individual key functions.
-
Computer Networks and Information Technologies
The user interface program is the software that is used by the operators of the advertising company to manage the dis- play of the advertisement billboard especially the LED Matrix display part.
-
Automatic Manufacturing Systems II
LED display screen : arrange the LED(Light Emitting Diode)module to form a matrix according to actual needs, with particular display circuit, DC regulated power supply, software , frame and decorate to form the LED display screen.
-
System Design and Simulation of LED Dot-Matrix Screen Displaying Chinese Characters Based on Proteus
Describe the basic working principle of LED dot- matrix displaying Chinese characters which are based on the micro controller as the core control modules and some related technologies of using Proteus software to implement system software, hardware design and its simulation.
-
Mischiatti Elettronica SpA
Train information display systems, including split-flap display boards; electromagnetic and LED matrix display boards; LCD displays: colour video information terminals; digital audio broadcast systems; automatic announcement units; telephone information units; display system control units and software .
Indicates content that may require registration and/or purchase.