-
Supplier: Melin Tool Company
Description: General purpose milling in most medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways and pockets.
- Cutting Diameter: 0.125 to 0.75 inch
- Shank / Arbor Diameter (if different): 0.375 to 0.75 inch
- Overall Length: 3.0625 to 5 inch
- Number of Flutes / Cutting Edges: 2
-
Supplier: Melin Tool Company
Description: Left hand spiral / Right hand cut Made from premium submicron grain carbide.
- Cutting Diameter: 0.125 to 0.5 inch
- Overall Length: 1.5 to 4 inch
- Number of Flutes / Cutting Edges: 2
- Coating: Aluminum Titanium Nitride (AlTiN), Coated, Titanium Carbonitride (TiCN), Titanium Nitride (TiN)
-
Description: Specifies the general dimensions of two types of end mills: end mills with plain parallel shank, in accordance with ISO 3338-1, end mills with flatted parallel shank, in accordance with ISO 3338-2. Applies to right-hand and left-hand
-
-
Supplier: CSA Group
Description: ISO 10145-1:2016 specifies the general dimensions of end mills with brazed helical hardmetal tips, with parallel shank. The following two types of end mills with parallel shank are specified: - end mills with plain parallel shank; - end mills
-
Description: Specifies the general dimensions of two types of end mills: end mills for manual changing, in accordance with ISO 297, end mills for automatic tool changers, in accordance with ISO 7388-1. Applies to right-hand and left-hand end
-
Supplier: CSA Group
Description: ISO 10145-2:2016 specifies the general dimensions of end mills with brazed helical hardmetal tips, with 7/24 taper shank. The following two types of end mills with 7/24 taper shank are specified: - end mills with 7/24 taper shank for manual changing; -
-
Tool Holders - Type K Radial Left Hand Tool Holder with Centerlock Screw and Insert in Center -- WSKSupplier: WhizCut of Sweden AB
Description: The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. WSK | Left hand Tool holder with Insert in Center Left hand
- Projection Length: 4.9212625 inch
- Type: End Mill Holder
- Live Static: Live / Driven
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: brilliant surface finish Easy to handle, no need to remove screws when indexing insert Features 12 true cutting edges per insert Internal coolant optional, by central screw Wiper geometries available with left and right hand edges Wide geometry and grade assortment Application Face
- Cutting Diameter: 3.15 to 9.84 inch
- Shank / Arbor Diameter (if different): 0.315 inch
- Cutting Ends: Double End
- Cutter Type: Face Mill
-
Supplier: SwiftCARB
Description: Extended reach carbide end mill, left hand and metric available
- Cutting Diameter: 0.375 inch
- Shank / Arbor Diameter (if different): 0.375 inch
- Flute / Cutting Length: 1 inch
- Overall Length: 5 inch
-
Supplier: Oil-Rite Corp.
Description: and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: LeBlond Ltd.
Description: Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for 1/8”
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
Find Suppliers by Category Top
Featured Products Top
-
-digital technologies, industrial image processing, measurement and control, stock and sales logging, communications and medical/laboratory equipment. SENSO-CASE’s specially designed grip makes it suitable for both right- and left-handed users. The enclosures are ideally balanced for maximum user comfort (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
in the hand. Every aluDISPLAY enclosure is supplied preassembled with diecast aluminum end panels held in place by screws hidden beneath blanking plugs. The front panel is screwed into place from above and finished with clip-in profile trims on the narrow sides. These enhance the aesthetics (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
produce according to type. They can be programmed to identify good from bad produce so only the best ends up in the supermarket. Palletising – This is normally carried out by a forklift truck and driver and is therefore also automated in many instances using palletising (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
manufacturer developed a production bottle neck. The operator had to install end caps onto a series of structural extrusions, and then secure each with four (4) screws. Due to the popularity of this product, production was having a tough time meeting demand. During the initial application review (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
-operating, no brush box) Rotation Direction: Left-hand rotation (counterclockwise along flight direction) Operating Mode: Intermittent operation (max ON 100s, min OFF 11s) Runout Tolerance: ≤0.1mm (copper ring end face); ≤0.2mm (installed operation) Static (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
puzzle that has to be added and usually without a lot of time left to spare. This can pose a serious problem if shortcuts are taken to save time or money. The foot control is just as important to the integrity of the entire system as every other component because it acts as an interface between the (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
important distinctions between the two when determining welded vs. seamless tubing needs. Tubes are measured by the outside diameter (OD) and wall thickness. A pipe, on the other hand, is measure by its inside diameter (ID). In terms of functionality, tubing is generally used in structural and aesthetic (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
sold such as a deployable test lead, a different or no connector end, color, lead length, or wire gauge. Contact the plant for custom solutions. 28-35 needles. Benefits: (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
cement kiln, which, slightly tilted on an axis, heats them at an extremely high temperature. As the mixture descends from the higher end of the kiln to the lower, the heat burns off certain materials as gases. The elements left behind then meld together, forming a material known as clinker. The (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
Parametric process planning based on feature parameters of parts
3 Pre-mill face at bigger end, size-232.9±0.1 mm JQ-XZ002, special pre-milling machine F2241.B.050.Z04.12, left - handed end mill cutter 1 .
-
Selection of optimum tool geometry and cutting conditions
using a surface roughness prediction model for end milling
The investigation showed that end mills with left hand helix angles are generally less cost effective than those with right hand helix angles.
-
The milling–milling machining method and its realization
In this method, the counterclockwise milling of the left - handed end - milling cutter performs down milling if the clock- wise milling of the right-handed end-milling cutter is performing up milling (Fig. 2b, c) and vice versa.
Indicates content that may require registration and/or purchase.