-
Supplier: TFC Ltd.
Description: Material: Mild Steel Finish: Self Colour Dimensions: mm
- Type: Hex
- Features: Other
- Material: Steel
-
Supplier: TFC Ltd.
Description: Material: Steel Finish: Self Colour Dimensions: mm
- Type: Hex
- Features: Other
- Material: Steel
-
Supplier: TFC Ltd.
Description: Material: Steel Finish: Self Colour Dimensions: Inches
- Type: Hex
- Features: Other
- Material: Steel
-
-
Supplier: TFC Ltd.
Description: Material: Mild Steel Finish: Self Colour / Zinc & Clear Dimensions: Inches
- Type: Hex
- Features: Other
- Material: Steel
-
Supplier: Accuris
Description: NUT, PLAIN-HEXAGON, JAM, LEFT HAND
-
Supplier: Accuris
Description: NUT, PLAIN - HEXAGON, FINISHED, LEFT HAND
-
Supplier: Accuris
Description: Nuts, Hexagon, Thin, Steel, Cadmium Plated, Left Hand Thread Classification: 1 100 MPa/235 Degrees Celsius Aerospace Series
-
Supplier: National Bolt & Nut Corporation
Description: HEX HEAD CAP SCREW - LEFT HAND THREAD - GRADE 5 Offering secure binding for construction and machinery parts, our hex head cap screws feature left hand, rolled threads and meet ANSI B18.2.1 dimensional requirements. For sizes measuring between 1/4 of an inch to 1 1/2
- Length: 0.5 to 4 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI, SAE
- Screw Type: Cap Screw
-
Supplier: Accuris
Description: Aerospace series - Shaft-nuts, self-locking, left-hand thread, in heat resisting steel FE-PA92HT (A286), silver plated
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Left hand thread. See Technical information for full details. Image is representative.
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Left hand thread. See Technical information for full details. Image is representative.
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Left hand thread. See Technical information for full details. Image is representative.
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Left hand thread. See Technical information for full details. Image is representative.
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight:
- Type: Acorn Nut
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Round Nut, Special Nut, Left Hand Thread, CORE-STD, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Nut, Heavy Square Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194 GR-2, A563 GR-A, A563
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
- Type: Square Nut
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 6” (M150) Nominal Diameter Stocking Grades: A194
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Hex, Jam Nut, Locknut
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: Reid Supply
Description: Reid Supply offers ball and acme nuts for the reliable transfer of loads in a linear fashion. Available in square, round and flanged options. . AR-212
- Design Features: Left Hand Thread
- Component Type: Nut Only
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing
- Major Thread Diameter: 2.157 inch
- Locking Face Diameter: 2.656 inch
- Overall Locknut Diameter: 2.969 inch
- Locknut Width: 0.51 inch
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing
- Major Thread Diameter: 1.767 inch
- Locking Face Diameter: 2.281 inch
- Overall Locknut Diameter: 2.531 inch
- Locknut Width: 0.448 inch
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing
- Major Thread Diameter: 2.933 inch
- Locking Face Diameter: 3.563 inch
- Overall Locknut Diameter: 3.875 inch
- Locknut Width: 0.604 inch
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing
- Major Thread Diameter: 7.066 inch
- Locking Face Diameter: 8.375 inch
- Overall Locknut Diameter: 9.063 inch
- Locknut Width: 1.104 inch
-
Supplier: Joyce/Dayton Corp.
Description: fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel
- Screw Type: Lead Screw
- Design Features: Left Hand Thread, Right Hand Thread
- Component Type: Nut Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on
- Screw Type: ACME Screw
- Design Features: Left Hand Thread
- Component Type: Nut Only
-
Supplier: Newport MKS
Description: The 8822-L provides the precision and stability of the Picomotor actuator with greater beam access to the left while utilizing the clear edge ULTIMA® Kinematic Optical Mount. It provides smooth, reliable motorized adjustment along with carbide pads, thick front and rear plates and optimized,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver. How the Picomotor Design Works Picomotor actuators rely on the basic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The SN200-R-LH is a left-handed, rear-loading, stainless steel mount for 2-in (50.8-mm) diameter optics and is sold without actuators to allow the addition of customer-supplied actuators to the mount. This Suprema® mount is designed to be more compact than other mounts of its size, allowing
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Rockford Ball Screw
Description: Inch Ball Nuts
- O.D Screw Diameter: 1.5 inch
- Screw Lead: 1 inches per
- Dynamic Load Rating: 8,000 lbs
- Maximum Static Load Capacity: 34,500 lbs
-
Supplier: Newport MKS
Description: The SN200-R2K-LH is a left-handed, rear-loading, stainless steel mount for 2-in (50.8-mm) diameter optics. It is sold with two locking adjustment screws for precision pitch/yaw positioning. This Suprema® mount is designed to be more compact than other mounts of its size, allowing unencumbered
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Material: S45C steel Finish: Black oxide Heat treated to Rc33 - 39
- Finish: Black Oxide
- Type: Hex
- Thread Direction: Left Hand Thread, Right Hand Thread
- Size: M10, M12, M16, M20, M24, M5, M6, M8
-
Supplier: Taper Line, Inc.
Description: Thread and Hex sizes can be ordered to your specifications. Metric threads available upon request. Face Lock Screws may extend beyond locking face. Class 3B Threads Locking Screws Included
- Major Thread Diameter: 0.4375 to 3 inch
- Locking Face Diameter: 0.938 to 4.5 inch
- Locknut Width: 0.34 to 1.703 inch
- Thread Direction: Left Hand Thread, Right Hand Thread
-
Supplier: Taper Line, Inc.
Description: Thread and Hex sizes can be ordered to your specifications. Metric threads available upon request. Face Lock Screws may extend beyond locking face. Class 3B Threads Locking Screws Included
- Major Thread Diameter: 0.4375 to 3 inch
- Locking Face Diameter: 0.938 to 4.5 inch
- Locknut Width: 0.34 to 1.703 inch
- Locking Style: Face Setscrews
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stainless Steel Nuts, Measuring 1/4 to 4 Inches. Model Number:LD-024SS-BN Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated
- Size: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
-
Supplier: TPA Motion
Description: Ideal application are in medical devices, laboratory automation, and semiconductor equipment. We offer many types of Miniature Ball Screw Assemblies. MS & MSR Series Threaded Nut Body For Ease of Assembly
- O.D Screw Diameter: 0.1574804 to 0.5511814 inch
- Screw Lead: 0.03937007874015748 to 0.1968503937007874 inches per
- Design Features: Left Hand Thread, Right Hand Thread
- Manufacturing Process: Rolled Thread
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Manufacturing standards: ANSI/ASME Size range: from 1/4 to 4 inches (M8 - M48) Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel, cadmium and Teflon plated
- Size: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
Find Suppliers by Category Top
Featured Products Top
-
patterns Many fasteners, including nuts and bolts, feature threads to facilitate their fastening function. Threads are available in both right-handed and left-handed patterns. Although most applications use right-handed (i.e., clockwise running) threads, special circumstances require left-handed (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
using an adjustable socket wrench set. 3) Perform a Quick and Thorough Inspection It is advisable to check your socket wrench set before using it to ensure it is operating correctly. Hold the socket firmly in place with one hand while turning the ratchet repeatedly from left (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
patterns Many fasteners, including nuts and bolts, feature threads to facilitate their fastening function. Threads are available in both right-handed and left-handed patterns. Although most applications use right-handed (i.e., clockwise running) threads, special circumstances require left-handed (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
, Visumatic discovered there were also some ergonomic concerns. Even though the screw was a fairly large #8 x 3/4″ long pan head, it was tough for the operator to sort and place the screw on the bit tip efficiently. This was causing some hand muscle strain and fumbling/dropping screws was (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
More Information Top
-
Over the formation of the so-called innate muscular torticollis
Steisslage l { egend (Riicken rearward) so, paribus will avoid the left nut side with the head naeh indeed again the same ceteris the child shoulder abet that now the head n ~ herte becomes itself to be also the left, the left …
-
Pictorial Handbook of Technical Devices
aa-Press right and left hand nuts and connecting rod lower platen. ah-Marine engine, side lever parallel motion.
-
CR4 - Thread: Looking for 1 1/2" Left Hand Thread Bolt or Threaded Stock
A left hand nut to go with it would be nice too!
-
Therapy manual gynecology and obstetrics
… with the left hand federkielartig and introduced coming from the facing strip bend with aid of the right hand the Vaginalwand for protection and the infantile soft parts under direction of the right thumb into the left nut side (. Abb. 15.3).
-
Ultrasound diagnosis in obstetrics and gynecology
By horizontal sections, the left nut side corresponds to the right image edge (. Abb. 3.2).
-
CR4 - Thread: Micrometer Screw
The left front wheel had 4 left hand nuts and one right hand.
Indicates content that may require registration and/or purchase.