-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1% RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 300A, CURRENT O/P, 21VDC; Sensor Output:Current; Supply Voltage DC Min:-11.4V; Supply Voltage DC Max:21V; Current Measuring Range DC:-500A to 500A; Current Measuring Range AC:-500A to 500A; Response Time:500ns; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-1000A to 1000A; Current Measuring Range AC:-1000A to 1000A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1%RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, 500A, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-800A to 800A; Current Measuring Range AC:-800A to 800A; Response Time:500ns; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: LEM Sensors & Switches HAX-1000-S
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: LF Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 2000A Output:
- Measuring Range: 2,000 amps
- Loop Type: Closed Loop
-
Supplier: Win Source Electronics
Description: Manufacturer: LEM USA Inc. Category: Sensors, Transducers -Current Sensors Series: Bulk Package: Bulk Package / Case: Module Mounting Type: Chassis Mount Operating Temperature: -10°C ~ 80°C Current - Supply (Max): 18mA Response Time: 7µs Frequency: DC ~ 50kHz
- Frequency Range: 50,000 Hz
- Response Time: 7 µs
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Automotive LEM Automotive specializes in developing and manufacturing current transducers for battery management and motor drive applications in cars, busses and trucks. LEM products can contribute to significant energy savings and an
- Measuring Range: 80 to 2,000 amps
- Input Voltage: 5 to 12 volts
- Frequency Range: 80 to 2,000 Hz
- Accuracy: 0.1 to 1 %FS
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High voltage
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375811-CAS 50-NP Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: CAS Package: Tray Product Status: Active
- Measuring Range: 50 amps
- Input Voltage: 4.75 to 5.25 volts
- Frequency Range: 300,000 Hz
- Response Time: 0.3 µs
-
Supplier: RS Components, Ltd.
Description: LEM AP 400 B10 Current Sensor
- Operating Temperature: -20 C
- Transformer Category: Current Transformer
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors L12P***D15 Series. This Part is an alternative to LEM Part: HY-25-P.
- Measuring Range: 25 amps
- Input Voltage: 15 volts
- Electrical Output: Analog
- Technology: Hall-Effect
-
Supplier: Win Source Electronics
Description: Manufacturer: LEM USA Inc. Win Source Part Number: 1194765-LA200-P Packaging: Bulk Mounting Style: Through Hole Response Time: 1μs Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop
- Operating Frequency Range: 100,000 Hz
- Operating Temperature: -40 to 85 C
- Maximum Primary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 200 amps
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage measurement from 10
- Voltage: 50 to 6,400 volts
- Frequency: 1,000 to 800,000 Hz
- Accuracy: 0.2 to 2.5 % FS
- Power Requirements: DC Powered
-
Supplier: Infineon Technologies AG
Description: Enhance the performance of HybridPACK™ Drive Automotive Power Modules with the new Evaluation Kit Sense HybridPACK™ Drive, featuring a precise LEM phase current sensor for B6-bridge xEV main inverter applications. Equipped with the latest Infineon power module HybridPACK™ Drive
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Electro Standards Laboratories
Description: MPA 45G275H Capacitor Module Controller: JMenergy NA102, power with 24V, 100mA Protection: Fuse: Littlefuse L70S175, 175A Power Contactor: 500A max, 9-36VDC coil Soft Start Switch contacts: 2A max. Sensor Feedback: Voltage Sensor: Isolated LEM LV-1000 Current
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 238 to 410 volts
- Rated Current: 200 amps
- Capacitance Type: Fixed
-
Supplier: BARTEC
Description: sensor line for open or short circuit conditions thanks to the employment of electronic proximity switches to which current can be applied in both damped and undamped status (DIN EN 60947-5-6). Current values outside the specified range are identified as open or short circuits.
- Operating Temperature: -40 to 15.555555555555555 C
-
Supplier: BARTEC
Description: sensor line for open or short circuit conditions thanks to the employment of electronic proximity switches to which current can be applied in both damped and undamped status (DIN EN 60947-5-6). Current values outside the specified range are identified as open or short circuits.
- Operating Temperature: -40 to 15.555555555555555 C
Find Suppliers by Category Top
More Information Top
-
Phase Margin Degradation of a Peak Current Controlled Converter at Reduced Duty Cycle
A commercial LEM current sensor was employed to sense the ad- dition of these currents with one turn for each current path.
-
Current regulation for surface permanent magnet synchronous motor drives using integrated current sensors in the low-side switches
For comparison purpose, three LEM current sensors are used to independently measure the phase currents.
-
Digital measurements of the efficiency of inverter-induction machines
For the current mea- surement, the rms voltage across the measuring resistance R , (shown in Fig. 2) multiplied by the appropriate constant (for the LEM current sensors ) yields the total rms line current.
-
Materials Technologies, Automation Systems and Information Technologies in Industry
In Fig. 4. b, it could be seen that when the LEM current sensor was used as feedback sensor, the amplitude of the output current ripples were about 60mA.
-
Peak current control instabilities at narrow duty cycles
A commercial LEM current sensor has been employed to sense the addition of currents across the coupled inductors L1 and L2 that gives us this output current without the spike due to the leakage inductance.
-
High-Performance Planar Isolated Current Sensor for Power Electronics Applications
[12] LEM Current Sensors 2005 [Online].
-
Development of test instrumentation to measure the leakage resistance of a single fastener in trackwork
The two LEM current sensors each have a high frequency RS2 head that could be constructed as a matched pair.
-
Detection of arcs in automotive electrical systems
LEM Current Sensors . . . . . . . . . . .
-
Design and Test of DC Voltage Link Conversion System and Brushless Doubly-Fed Induction Generator for Variable-Speed Wind Energy Applications: August 1999--May...
LEM current sensor LA 205-S .
-
First approach for a fault tolerant power converter interface for multi-stack PEM fuel cell generator in transportation systems
LEM current sensor Diode AP .
Indicates content that may require registration and/or purchase.