Products/Services for Lens Blocking Waxes
-
Waxes and Wax Compounds - (147 companies)Waxes and wax compounds are organic materials with high molecular weight, similar to fats and oils; however, waxes are solid at room temperature with a minimum melting point above 45° C (113° F). Applications Waxes and wax compounds... -
Fusible Alloys - (15 companies)...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
-
Mounting Compounds - (32 companies)...often consist of a cold mounting compound. Mounting waxes, blocking compounds and mounting adhesives are used to bond a sample to a holder for subsequent sample preparation and/or analysis. The melted adhesive, wax, blocking resin, or mounting compound...
-
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Camera Lenses and Video Lenses - (269 companies)Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. Camera... -
Terminal Blocks - (980 companies)Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex...
-
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Safety Blocks - (11 companies)Safety blocks prevent damage to equipment or personnel by stopping the ram and die of a press from closing whenever dies are being repaired or adjusted. The use of safety blocks in die presses is required by the U.S. Occupational Safety Hazard...
-
Mouldings - (260 companies)...supplied as components that are pieced together on the wall, ceiling, or work surface, and are secured together as one architectural ornament using nails, glue, or both. Wax is used to fill any nail holes, while color-coordinated putty is used to fill...
Product News
-
Beijing Grish Hitech Co., Ltd.
Solid Wax 1. Environmental-friendly. The product is non-toxic, harmless and easy to handle. 2. Easy to Wax Down and Clean. The raw material has good solubility, easy to remove and clean. 3. Achieve Good TTV. Low melt viscosity of the product and good fluidity to get an ideal TTV of the workpiece after waxing. (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Beijing Grish Hitech Co., Ltd.
Liquid Wax 1. High Softening Point & Good Temperature Resistance. The softening temperature of the raw materials is high, which can be applied to higher processing temperature. 2. Strong Adhesion. The product formula is scientifically proportioned, and each component has high adhesive strength. 3. No Air Bubbles. The viscosity of the wax liquid is moderate, and it is not easy to produce air bubbles in the process of wax dumping. 4. Easy to Wax Down and Clean. The solvent of the raw material has good... (read more) -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
BlockMaster Electronics, Inc.
Assortment of Terminal Blocks BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks. Power Distribution Blocks. PCB High-Power Terminal Blocks. Eurostyle Terminal Strips. Single Row & Tri-Barrier Terminal Blocks. Double Row Terminal Blocks. PCB & Surface Mount Screw Terminal Blocks. Contact us to learn more and request samples! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
A Variety of Terminal Blocks BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks. Power Distribution Blocks. PCB High-Power Terminal Blocks. Eurostyle Terminal Strips. Single Row & Tri-Barrier Terminal Blocks. Double Row Terminal Blocks. PCB & Surface Mount Screw Terminal Blocks. Contact us to learn more and request samples! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
HVAC Terminal Blocks! Terminal Blocks & Connectors for Every Project Needed - including HVAC! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Terminal Blocks for Elevators We keep a large inventory to provide you with the terminal blocks you neeed. Customization available. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Our Blocks Save! We hope you never need a standby generator but we have the perfect terminal blocks for them! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Multi-Colored Barrier Blocks Jelly Beans are a series of terminal blocks that can be assembled with different coloring for each position to help eliminate field installation mistakes. Jelly Bean terminal blocks have modular construction for customer-specified length, ten colors are available, standoffs for improved flux removal, and are UL recognized. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Pluggable Terminal Blocks BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
-
Improved method of producing satisfactory sections of whole eyeball by routine histology
… antero‐posterior sections of eyeballs via routine paraffin wax processing procedure entailing two main modifications; (i) careful needle aspiration of vitreous humor and replacement with molten wax prior to wax infiltration; (ii) softening of lens in trimmed wax block by placing a drop …
-
Improved method of producing satisfactory sections of whole eyeball by routine histology.
… posterior sections of eyeballs via routine paraffin wax processing procedure entailing two main modifications; (i) careful needle aspiration of vitreous humor and replacement with molten wax prior to wax infiltration; (ii) softening of lens in trimmed wax block by placing a drop …
-
Inexpensive method to evaluate and optimize spot tool performance for the small optical shop
It is usually made of a solid block of aluminum with a series of ''seats' ' which hold the lenses in position by wax blocking , and an appropriate thread pattern on the reverse side for mounting to machinery.
-
Fabrication Methods for Precision Optics
The finished workpiece should be washed immediately in warm water so that the adhering emulsion does not attack the blocking wax that holds the lenses on the block.
-
Lead, Tin, and Low Melting Alloys
Low melting metal alloys are used as a constituent in fusible alloys for use in fuses, thermostats, switches, barometers, thermal management products, tube bending, lens blocking , potting molds, wax pattern dies and punch anchoring, fire suppression water sprinklers, and workpiece holding.
-
Development of visual cells in the toadBufo melanostictus (Schneider)
In the case of older tadpoles and toadlets the lens was removed before blocking in wax to avoid damage to retina and the knife during sectioning.
-
Ophthalmoscopic and morphogenetic changes in rat lens induced by galactose: attenuation by pyruvate
Briefly, the sections (anteroposterior) cut out of the fixed lens embedded in paraffin blocks were de- waxed and rehy- drated by passing the slides through xylene, descending concentrations of alcohol and, eventually, with water.
-
Diamond-turning-assisted fabrication of a high-numerical-aperture lens assembly for 157-nm microlithography
Each lens is attached to a brass chuck using blocking wax or a temporary UV curing adhesive.
-
Engineering hurdles in contact and intraocular lens lathe design: the view ahead
Lenses are contact-centered on the block while hot wax is injected from behind.
-
A magnet lens for β-rays of high energy
T o test this possibility, a disk of lithium was em- bedded in a block of paraffin wax that was made to fit over the end of the lens tube, and served to slow down neutrons that were supplied from a radon …
Indicates content that may require registration and/or purchase.