-
Supplier: Flomatic Valves
Description: Model 45 (Lever Operated) - Ductile iron flanged body. ASTM A536 ductile iron disc with stainless type 316 edge. Seat standard NBR (EPDM optional) bonded and vulcanized. Designed to AWWA standard C504, class 150B. Electric / pneumatic actuation available. MSS SP-67 compliant. NSF 61 &
- Valve Size: 3 to 6 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Features: Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: Standard model (3" - 12") has PVC body and PP disc for superior chemical resistance and elevated temperature capabilitiesOur 316 stainless steel stem has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the mediaOnly solid and abrasion resistant
- Valve Size: 6 inch
- Features: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 200 SERIES, LUG CONNECTION TYPE, 3 INCH, 200 PSI, LEVER HANDLE, DUCTILE IRON, 416 STAINLESS STEEL STEM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron, Stainless Steel, Steel
-
-
Supplier: Asahi/America, Inc.
Description: Type-57P butterfly valves are quarter turn valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both on/off and modulating service. Good tolerance to suspended solids but not recommended for use
- Features: Butterfly Valves
- Actuation: Manual / Hand
- Media: Powder / Solids
-
Supplier: U.S. Plastic Corporation
Description: Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve
- Features: Butterfly Valves
-
Supplier: Hayward Flow Control
Description: BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed
- Valve Size: 2 to 8 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves
-
Supplier: Victaulic Co. of America
Description: RATING 6 INCH GROOVED X 6 INCH GROOVED END CONNECTION STEEL HANDLE MATERIAL 5.81 INCH END TO END DISTANCE LEVER/GEAR OPERATED ACTUATION TYPE NITRILE SEAT MATERIAL ALUMINUM BRONZE DISC MATERIAL 416 STAINLESS STEEL STEM MATERIAL RUBBER LINER MATERIAL APPROXIMATE WEIGHT 32.5 LB WARRANTY 1
- Pressure Rating: 200 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Butterfly Valves
- Actuation: Manual / Hand, Mechanical Device
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types T2 andT5 are suitable for downstream dismantling and
- Valve Size: 1.2598432 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 14 to 176 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 to 232.06032 psi
- Media Temperature: 14 to 230 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR Body design Lug body; Wafer body
- Valve Size: 1.968505 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 500 F
- Number of Ports/Ways: 2
-
Supplier: Waterman Industries, Inc.
Description: butterfly valves shall be of the tight closing, rubber-lined type with seat ring securely contained within the valve body. Valves shall be bubble-tight at rated pressure of 150 PSI with flow in either direction. Valve discs shall rotate minimum 90 degrees
- Features: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: 4" pool pro type sp bf vlv leverPVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @
- Valve Size: 4 inch
- Features: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.
- Valve Size: 8 inch
- Features: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.
- Valve Size: 3 inch
- Features: Butterfly Valves
-
Supplier: ASTM International
Description: This specification covers standard envelope dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems. Materials covered by this specification are conventional and ANSI B16.34 class butterfly valves (from NPS 2 to NPS24)
-
Supplier: ASTM International
Description: This specification covers standard envelope dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems. Materials covered by this specification are conventional and ANSI B16.34 class butterfly valves (from NPS 2 to NPS24)
-
Supplier: Stainless Hose Fittings, Ltd.
Description: FEATURES Compact Design with two piece Hexagon body Stainless Steel and Brass Constuction Standard Butterfly handle FEATURES: Compact Design Tight and smooth, low torque and easy operation Butterfly and lever handles available Variety of end connections Each and every
- Pressure Rating: 1,000 to 10,000 psi
- Media Temperature: 0 to 450 F
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Velan, Inc.
Description: BS 5351, API 608; fire-tested to API 607 Rev. 5/ISO 10497. ISO/CAPI for all parameters of standardized valve automation. • Locking device standard for valves with lever handle. • Highest standards of quality.
- Valve Size: 0.5 to 6 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: FLSmidth
Description: Basic Valve Housing is cast aluminum with machined integral actuator brackets and mounting flanges drilled to match FLSmidth Airslide® dimensions. Carbon steel rotor with flexible seal for positive cutoff. Urethane (250° F) and Viton (450° F) seals are available. Bushing type bearings
-
Supplier: Velan, Inc.
Description: SB-150/300 NPS 2 - 12 (DN 50 - 300). • AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional. • Face-to-face dimensions meet ASME B16.10 long pattern or short pattern. • Locking devices standard on lever operated valves. • Trunnion-mounted ball on larger valves
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Clark Solutions
Description: Where solids in the slurry make operation of other types of valves such as ball, plug and butterfly valves extremely problematic, the Series-22 Dia-Cam valve is ideally suited for slurries since there are no "dead zones" in the valve internals. The
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 690 In-lbs
- Number of Turns (For Multi-turn Actuators): 10
- Actuation Time: 0.8125 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
also prevent reverse flow and pump back spin. DeZURIK provides custom-designed PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves that are engineered specifically for your pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Mechatronics and Information Technology
[1] Yanjie Zhang, Application of three- lever type butterfly valve in metallurgical iron-smelting .
-
butterfly valves - offers from butterfly valves manufacturers, suppliers, exporters & wholesalers
JIS Wafer Type Butterfly Valve Lever Operation F7480 5K/10K 50-200 .
-
butterfly valve exporter - butterfly valve manufacturers, exporters, factories, suppliers, China butterfly valve
JIS Wafer Type Butterfly Valve Lever Operation F7480 5K/10K 50-200 .
-
wafer butterfly valve,China wafer butterfly valve Manufacturers, Suppliers - ECOL
Wafer type butterfly valve ( style : lever , gear box , pneumatic apparatus , electronic apparatus ), Fire-proof butterfly valve .
-
Geothermal Mill Redevelopment Project in Massachusetts
Butterfly valves shall be provided with locking lever type hand operators notched to allow incremental positioning and with a positional lock to function as a memory stop.
-
motor valve - offers from motor valve manufacturers, suppliers, exporters & wholesalers
Full Lug Type Motorized / Air Actuated Butterfly Valve PN16 By Lever , Gear Lug Butterfly Valve of Non- Pin ...
-
full lug butterfly valve - offers from full lug butterfly valve manufacturers, suppliers, exporters & wholesalers
Full Lug Type Motorized / Air Actuated Butterfly Valve PN16 By Lever , Gear Lug Butterfly Valve of Non- Pin ...
-
Butterfly Valves Wafer Exporters, Butterfly Valves Wafer Selling Leads
Specifications DN100,PN16 A Type Wafer Cast Iron Butterfly Valve DN40-600;EPDM seat, lever drive seaworthy packing...
-
ss316 butterfly valve - offers from ss316 butterfly valve manufacturers, suppliers, exporters & wholesalers
Specifications DN100,PN16 A Type Wafer Cast Iron Butterfly Valve DN40-600;EPDM seat, lever drive seaworthy packing ...
-
Asahi/America Introduces The Type 57IL Isolator Lug Butterfly Valve
Asahi/America's Type 57IL Isolator Lug butterfly valves are available in 3" to 8" as lever -style (with an option for a gear-operator) and 10" to 12" as gear-operator-style only.
Indicates content that may require registration and/or purchase.