Products/Services for Lifeboat Air Cylinders
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators driven by pressure differential in the cylinder chambers. One side of a piston flange can be pressurized to provide force and motion with a spring (providing return force after pressure is released...Cylinder ConfigurationCylinder ActionBody Material -
Hydraulic Cylinders - (813 companies)...by valves, which control the flow of the hydraulic oil entering or leaving the cylinder. Cylinders are typically allowed to run at their maximum natural speed. This maximum speed is determined by cylinder size, port size, air pressure, bore... -
Lifeboats and Life Rafts - (21 companies)Lifeboats and life rafts are small, rigid or inflatable boats for the emergency evacuation of a vessel. They provide refuge from open water conditions to increase the survivability of passengers and crew after abandoning an unseaworthy vessel...
-
Rodless Cylinders - (106 companies)Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more... -
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both... -
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Cylinder Repair Services - (70 companies)...in rebuilding and rebuilding one or more types of industrial cylinders. For example, pneumatic cylinder repair services specialize in the repair of air cylinders, pneumatic linear actuators that are driven by a pressure differential in the cylinder’s...
-
Graduated Cylinders - (67 companies)Graduated cylinders are tall, narrow cylinders that are open at the top and used to accurately measure the volume of an object or fluid. They are also known as measuring cylinders. How to Select Graduated Cylinders. Image Credit: Small Parts, Inc...
-
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
-
Air Springs - (57 companies)Bellow; Rolling Lobe Bellow. Air Spring Specifications. Installation. Though they have comparable capabilities, air springs are much cheaper than pneumatic cylinders and other springs. When deflated, air springs have a small footprint, making them...
Product News
-
Festo Corporation
Custom Air Cylinders Festo Corporation manufactures custom air cylinders to match your specifications. Their expertise and technology in cylinder design and manufacture is a big advantage. They are able to design and build special purpose cylinders in a short space of time to suit customer's requirements. (read more)Browse Air Cylinders Datasheets for Festo Corporation -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Compact Automation
Stainless Steel Air Cylinder Solutions The COMPACT (R) Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. With a wide range of bore sizes from 5/16" up to 3" as well as a variety of mounting styles and accessories we have the product to meet your critical motion control needs (read more)Browse Air Cylinders Datasheets for Compact Automation -
Branham, W.C. Inc.
Custom Cylinders We pride ourselves in creating whatever our customers require. We excel at developing custom products in line with the latest technological trends. Our custom products are designed, engineered, and developed for clients at our factory locations, with our best resources to deliver only the highest quality finished parts. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Compact Automation
Guided Pneumatic Cylinders GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load. GC3000 and 4000 series guided air cylinders are highly space efficient devices designed to bridge the gap between expensive ball bearing slides and zero load bearing non rotating cylinders. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Compact Automation
Compact BSC Series Cylinders Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation. 8mm and 12mm Bore. Cylinders feature our patented snap-cap design: a resilient retainer seal that aids in absorbing minor piston impact. 20mm Bore. Cylinders feature our... (read more)Browse Ball Slides Datasheets for Compact Automation -
Compact Automation
Lightweight Composite Cylinders A Lightweight, Corrosion Resistant Motion Control Solution from COMPACT (R). Our COMPACT (R) Composite Cylinders are your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is required. With a wide range of both imperial and metric sizes to choose from, we can offer a completely configurable and repairable product to meet all of your motion control needs. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Festo Corporation
Compact cylinder ADN-S Smaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Minimal fitting space. Extra light. Ideal for small movements. Piston rod with internal or external thread. Magnetic piston for position sensing. Variants recommended for production facilities for the manufacture of lithium-ion batteries. Sustainable... (read more)Browse Air Cylinders Datasheets for Festo Corporation -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available... (read more)Browse Air Cylinders Datasheets for Compact Automation -
Bansbach Easylift®
SPECIAL PNEUMATIC CYLINDERS SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING. Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories. Our quality, reliability and durability are second to none!. Our contract manufacture business is the third main pillar of our company. Our customer's satisfaction is the Center point of this business. All products are customer specific and correspond exactly to the requirements of the application; even... (read more)Browse Air Cylinders Datasheets for Bansbach Easylift®
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Appendecies > [FDBKF20050511110...
Lifeboats ; Compressed Air Cylinders .
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section C > [FDBKF2005051111001...
Compressed Air Cylinders /Pressure Vessels in Totally Enclosed Lifeboats .
-
Opposed Piston Engines
…14, 417 Leyland Commercial Vehicle Museum, 169 Leyland L60 engine, 45-46 about, 179–181 air and exhaust manifolds, 199 air delivery system, 197–199 BMEP … covers, 190–191 crankshaft, 192 cylinder liner, 191–192 dry sump … rings, 342 turbocharger, 431 lifeboat , 42, 334 liner with…
Indicates content that may require registration and/or purchase.