Products/Services for Lift Off Photolithography

  •  
    Photolithography Services - (31 companies)
    Photolithography services create photomasks and use them to etch or engrave patterns on semiconductor substrates. Photolithography is a semiconductor manufacturing process that is used to remove parts of a thin-film selectively, or to etch away...
  • Lifts-Image
    Lifts - (1632 companies)
    Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning. Image Credit: Presto Lifts, Inc. Lifts are work platforms used to raise and lower material, personnel and workpieces for loading...
  • Lift Stations-Image
    Lift Stations - (78 companies)
    Lift stations contain pumps, valves, and electrical equipment necessary to pump water or wastewater from a low elevation to a high elevation. Lift stations, also called pumping stations, contain pumps, valves, and electrical equipment necessary...
  • Power Take-offs (PTO)-Image
    Power Take-offs (PTO) - (58 companies)
    Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO...
  • Boom Lifts-Image
    Boom Lifts - (119 companies)
    Penarc / CC BY-SA 3.0. Boom lifts have an articulating arm or telescopic extension for lifting materials or personnel. They are used widely in construction and utility applications, but are also considered to be aerial equipment. Telescopic booms...
  •  
    Dock Lifts - (107 companies)
    ...rolling for load transport and positioning; typically equipped with a brake or stabilizing outriggers. Hand and safety rails provide for personnel safety or to prevent a load from falling or sliding off the lift. Related Information. CR4 Community...
  •  
    Scissor Lifts - (218 companies)
    ...and four-wheel drive to traverse off-road conditions. To improve lift agility, manufacturers rely on a sharp turning radius and a short wheelbase. Parking brakes ensure lift location, and tires and casters come in non-marking, off-road, anti-slip...
  •  
    Lifting Jacks - (390 companies)
    ...that are used to raise or stabilize a whole house or heavy beams. They usually employ the screw or bottle jack lifting principle and can be provided with or without thrust bearings. Inflatable Jacks. These are air powered jacks that are run off of a shop...
  •  
    Lifting Columns - (27 companies)
    Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
  •  
    Vehicle Lifts - (61 companies)
    Vehicle lifts are used to lift and support vehicles for service or storage. They may be hydraulic, electric, or manually-actuated. Most devices require an operator to push a button. Hydraulic lifts are driven by an external hydraulic cylinder...

Product News

Conduct Research

- for example a product with a width of 10µm and a height of 25µm - trying to reproduce a similar product using chemical etching would not work." The result would be that for every 10µm being etched down, you are also etching, or lifting,10µm off the height and in on the sides. With that ratio of material...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Service Announcements
TPS Elektronik GmbH
TPS Elektronik GmbH
TPS Elektronik GmbH
Quantaflex Printed Electronics Inc.