-
Supplier: Sunnen Products Company
Description: size, surface finish and bore geometry with no variation from piece to piece. And with a Sunnen plated diamond High-Production Helix Single Stroke Honing® Tool, you can size thousands of bores with the same tool. Your cost per bore is minimized while you
- Outer Diameter (OD): 0.250000135 to 0.9842525 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Sunnen Products Company
Description: Sunnen's GHSS Single-Stage Multi-Stone tools use precision graded Sunnen metal bond CBN and diamond abrasives to provide fast cycle times, consistent geometry as well as surface finish accuracy. GHSS tools are for bore diameters from 37,59 mm - 140,71 mm (1.480 inch - 5.54
- Outer Diameter (OD): 1.479922059 to 5.539766771 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: Sunnen Products Company
Description: Diamond Hone multi-stone are suitable for most materials and operations. The DH-Tools uses Sunnen Diamond StoneSets and PHTBrush Sets. Designed for use on Sunnen CV, CK, and SV10 series machines plus other major brands. These tools are perfect for bore diameters ranging from 70
- Outer Diameter (OD): 2.75 to 5.555 inch
- Grit Size: 220 to 600
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
-
-
Supplier: Sunnen Products Company
Description: bonds - excellent for honing rough or out-of-round bores. Silicon Carbide (SC) In vitrified bonds - good for cutting hardened steel, cast iron, non-ferrous material, plastic, and precise finish honing. Cubic Bond Nitride (CBN) In metal bonds - excellent for accelerated stock
- Width: 0.31102379 inch
- Length: 152.4 inch
- Grit Size: 36 to 600
- Abrasive / Stone: Aluminum Oxide, Silicon Carbide, Superabrasive - CBN, Superabrasive - Diamond
Find Suppliers by Category Top
Featured Products Top
-
Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Internal Spiral Retaining Rings For internal rings used in bores, place one end of the ring into the groove and progressively spiral the remaining coils into position. A flathead screwdriver or dedicated installation tool can be used to guide the ring when necessary. After (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
rotary toolholders on many machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers positional accuracy to within a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
machining centers, zero- point clamps employ a pull stud and clamping balls to pull a pallet, fixture or other workholding device—or even the part itself—against the ground face of a zero-point module. The pull stud sits inside the chuck bore and offers positional accuracy to within a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
We recently used our pDCPD reaction injection molding expertise to assist a customer looking for alternatives to the sheet metal hoods on boring machines used in the construction industry. The wet conditions on many construction boring jobs led to excessive rust on the steel hoods, while (read more)
Browse Composite and Fiberglass Molding Services Datasheets for Osborne Industries, Inc. -
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Compact Automation manufactures custom slides to match your critical application specifications. Features: 20mm Bore 50mm stroke Custom tooling plate Heavy duty piston shaft assembly Custom port orifices (read more)
Browse Linear Slides and Linear Stages Datasheets for Compact Automation
More Information Top
-
CR4 - Blog Entry: Flexible Honing for Dart SHP Engine Blocks
As if to prove Dart's commitment to engine hones, the article adds that "we even go as far as honing the lifter bores when prepping a used block for racing applications". .... The Flex-Hone tool from Brush Research Manufacturing (BRM) isn't built for re-sizing cylinder bores, nor…
-
Vehicular Engine Design
Fixed tooling , 55, 111, 113. .... iron alloys, 98 Grey iron, 188, 228 Grinding, surface finish, 47, 355 Grooved bearing , 197 Guttering, valve … 185, 246 Head casting, 36, 103, 107, 108, 170, 174 Heat engine, 1, 2 Helical gears, 131, 332, 375 Hemispherical combustion chamber, 150 Hertz stress, camshaft, 363, 370 Honing , surface finish, 355 Horizontally … creep, magnesium, 102 Hydraulic lifters , 49, 144, 216, 224…
-
Vehicular Engine Design
Fatigue 26 bearings 127, 136 cylinder head 122 Fatigue properties 28 Fiber-reinforced aluminum, piston 170 Fillet radii, crankshaft 188 Film boiling 155 Filtration efficiency 151 Firedeck, cylinder block 83, 91 Fixed tooling 80 Flame speed 98 Flange, crankshaft 188 Flathead 101 .... Harmonic dampener 196 Head bolts 118 Head casting 78 Heat engine 1 Helical gears 214 Hemispherical combustion chamber 98 Hertz stress, camshaft 204 Honing , surface finish 37, 185 Horizontally opposed … 91 Hot creep, magnesium 75 Hydraulic lifters 203 Hydrodynamic lubrication 35…
-
CR4 - Blog Entry: Flexible Honing for Engines
In Flex- Hone Applications for Engines, the engine tuner describes the successful surface finishing of main bearing tunnels, conrod big-end tunnels, OHC camshaft tunnels, valve guides, DOHL lifter bores, and in-block hydraulic lifter bores. .... Available for any type or size cylinder, Flex-Hone tools come in a variety of abrasive types…
-
Dubbel
…22 protection of environment Q 3, Q 47 unimpaired warp C 30 indefinite systems C 32 inelastic region C 53 inelastic shock B 37 infinitely extended disc with bore C 40 unfallvorbeugende vehicle … V 32 universal-round grinding machines T 96 discontinuous … E 85 -, SMC E 86 -, inject giessen E 85 -, process principle S 4 -, tool internal pressure E … drive, electrohydraulic valve drive P 58 variable to vacuum forms S 11 vacuum jacks U 12 vacuum…
-
Dubbel
…3, Q 47 unimpaired warp C 25 indefinite systems C 29 and delayed movement B 16 inelastic region C 49 inelastic shock B 35 infinitely extended disc with bore C 36 unfallvorbeugende vehicle … V 33 universal-round grinding machines T 89 discontinuous .... -, inject giessen E 76 -, process principle S 4 -, tool internal pressure E 77 pilot tool S 4 … drive, electrohydraulic valve drive P 54 variable to vacuum forms S 10 vacuum jacks U 33 vacuum…
-
Design for Manufacturability Handbook, Second Edition > INTERNALLY GROUND PARTS
…of 0.13 to 0.2 μm (5 to 8 μin) AA, whereas honing continues to be … vane pump ring, or have an axial profile as in a gun chamber or ball- bearing track. .... grinding; inner-ring bores and outer-ring tracks of ball and roller bearings, bores and inside faces of universal-joint needle-bearing cups, bores of automotive hydraulic-valve- lifter bodies, bores and tapered … and faces of machine- tool spindles and metal or…
-
Materials Evolution in the New Fiat Engines Design
…valve train systems by applying DLC coating to tappets, rocker arms and valve lifters but their spread .... HIPIMS is the PVD technology evolution, now in production for cutting tools , for future engine applications as .... Concerning plain bearings materials, their development today is driven not only by CO2 reduction requirements but also .... For instance laser surface micro-structuring is an alternative option to standard honing processes for cylinder bores.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
…toile tokay token tokyo tolls tombs tomes tommy tonal tones toned toner tongs tonic tools toots tooth. .... bookie boomed boosts booted bootee booths boozed boozes bopped borate border boreal borers boring borneo borons borrow … holler hollow homage hombre homely homers homier homily hominy homing honcho honest honeys honing honked honker honors … lewdly liable lianas libber libels libido libyan lichen licked lidded lieder lieges lifted lifter lights lignin lignum…
-
Remanufacturing Process of Gasoline and Diesel Engines to OEM Requirements
…3, 4, 5, valves per cylinder) have created for some engine remanufacturers additional tooling problems because of … guides carbon deposits in intake manifold and on the intake valves worn valve stem seals and camshaft seals worn valve stem surfaces bent valves contaminated and worn hydraulic lifters or lash adjusters rocker … worn or seized camshaft bearing journals worn camshaft lobes … deformation of the cylinder block casting deformation of main bearing bores damaged cylinder honing pattern stretched main…
Indicates content that may require registration and/or purchase.