Products/Services for Light Activated Silicon Controlled Rectifier.

  • Silicon Controlled Rectifiers (SCR)-Image
    Silicon Controlled Rectifiers (SCR) - (196 companies)
    Last revised: December 10, 2024 Reviewed by: Scott Orlosky consulting engineer Components Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: An input control terminal (gate) An output terminal (anode...
    RoHS Compliant
    IC Package Type
  • Rectifiers-Image
    Rectifiers - (420 companies)
    Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC. Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal...
  • Thyristors-Image
    Thyristors - (437 companies)
    ...at all rotational speeds. Light-Activated SCR (LASCR). Light-activated silicon controlled rectifiers (LASCR) are silicon controlled rectifiers where the state is controlled by light falling upon the silicon semiconductor layer of the device. LASCRs...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    ...it. They are used for fast and high resolution motion control, and special programming equipment is used to program the DSP chip. Silicon controlled rectifiers (SCR) are used in DC motor drives to rectify the AC input to produce the DC current drive...
  • Power Rectifiers-Image
    Power Rectifiers - (257 companies)
    Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power...
  •  
    Activated Carbon - (100 companies)
    Activated carbon filters and activated carbon filter media are also used in odor control and reverse osmosis applications. Most activated carbon is made of bituminous coal or lignite, a low-sulfur coal with high moisture content. The material source...
  •  
    Light Emitting Diodes (LED) - (790 companies)
    Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications. How to Select Light Emitting Diodes (LEDs). Image Credit: Digi-Key...
  •  
    Lighting Controls - (544 companies)
    Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems. Lighting controls are electrically-controlled devices including: ballasts. switches and relays. dimmers. occupancy and motion...
  •  
    Light Curtains - (249 companies)
    ...controllers are often able to control more than one set of light curtains. Features. Floating Beam - Allows the disabling of beams at any location in the sensing field. The safety light curtain can be programmed to produce an intentionally disabled...
  •  
    Bin Activators and Discharge Aids - (68 companies)
    Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire