Products/Services for Light Activated Silicon Controlled Rectifier.
-
Silicon Controlled Rectifiers (SCR) - (194 companies)Last revised: December 10, 2024 Reviewed by: Scott Orlosky consulting engineer Components Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: An input control terminal (gate) An output terminal (anode...RoHS CompliantIC Package Type -
Rectifiers - (420 companies)Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC. Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal... -
Thyristors - (435 companies)...at all rotational speeds. Light-Activated SCR (LASCR). Light-activated silicon controlled rectifiers (LASCR) are silicon controlled rectifiers where the state is controlled by light falling upon the silicon semiconductor layer of the device. LASCRs... -
Motor Controllers - (795 companies)...it. They are used for fast and high resolution motion control, and special programming equipment is used to program the DSP chip. Silicon controlled rectifiers (SCR) are used in DC motor drives to rectify the AC input to produce the DC current drive... -
Power Rectifiers - (257 companies)Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power... -
Activated Carbon - (99 companies)Activated carbon filters and activated carbon filter media are also used in odor control and reverse osmosis applications. Most activated carbon is made of bituminous coal or lignite, a low-sulfur coal with high moisture content. The material source...
-
Light Emitting Diodes (LED) - (790 companies)Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications. How to Select Light Emitting Diodes (LEDs). Image Credit: Digi-Key...
-
Lighting Controls - (544 companies)Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems. Lighting controls are electrically-controlled devices including: ballasts. switches and relays. dimmers. occupancy and motion...
-
Light Curtains - (250 companies)...controllers are often able to control more than one set of light curtains. Features. Floating Beam - Allows the disabling of beams at any location in the sensing field. The safety light curtain can be programmed to produce an intentionally disabled...
-
Bin Activators and Discharge Aids - (68 companies)Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers...
Product News
-
OTTO Controls
Control Design for Low-Light Operation When operators work in low-light conditions, every control should be easy to locate, identify, and actuate. Illuminated pushbuttons help improve operator awareness by providing clear visual indication exactly where it's needed --whether in a vehicle cab, equipment panel, or operator station. OTTO Controls' LP5 Illuminated Pushbutton Switches combine rugged construction with bright illumination to support demanding applications across utility, material handling, and off-highway equipment... (read more)Browse Pushbutton Switches Datasheets for OTTO Controls -
Harbory Filtration
What is activated carbon filter cartridge? Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Breakdown of Key Components & Concepts. Activated Carbon. What it is: Carbon (often from coconut shell, coal, or wood) that has been processed to have an incredibly large surface area per gram. This "activation" involves heating it to very high temperatures in the presence... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
KINTEP NEW POWER
Activated Carbon Recovery Wastewater Solution Challenge: In the production of activated carbon, wastewater primarily originates from the soaking, washing, and regeneration processes. These wastewaters typically contain large quantities of organic substances, suspended solids, acidic or alkaline compounds, and other chemical pollutants. Based on the characteristics of the wastewater, the lamella clarifier system treatment process is employed to enable activated carbon recovery. This approach not only conserves water resources but also... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Smith & Loveless, Inc.
FAST®(Fixed Activated Sludge.Treatment).System The patented FAST (R) Process stands for "Fixed Activated Sludge Treatment," a fixed-film, aerobic treatment system designed for tackling variable load and flow conditions. Proven in thousands of installations worldwide, FAST (R) consists of tankage packed with completely submergrd Systemrged media. The FAST (R) media creates a high surface area-to-volume ratio, which, combined with internal settling zones, maintains constant bacterial growth during low-flow and peak usage. This results... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Suzhou Jiujon Optics Co., Ltd
Optical Beam-Split Filter for Light Control Key Features: Selectively divides incident light into multiple beams. Controls beam intensity and spectral characteristics. High optical transmission and reflection efficiency. Precision-engineered to minimize optical distortion. Customizable design for specific wavelength ranges and applications. Applications: Spectroscopy and spectral analysis for detailed light analysis. Fluorescence microscopy and bioimaging in advanced research. Laser systems and optical instrumentation for precision... (read more)Browse Optical Filters Datasheets for Suzhou Jiujon Optics Co., Ltd -
Federal Signal Corporation - Industrial Signaling and Systems
Dependable compliant manual fire alarm activation Available in Break Glass or Push Button models, these Call Points trigger an immediate alarm when activated and remain in signaling mode until the system is manually reset, ensuring incidents are acknowledged and addressed before operations resume. When every second counts, trust Federal Signal Call Points to be the first line of defense in your facility 's fire safety system. Find out more! (read more)Browse Fire Alarm Control Panels Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Win Source Electronics
MBRS340T3G | Schottky Barrier Rectifier 40V 4A SMC Barrier Rectifier. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 4A. Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A. Speed (Frequency): Fast Recovery = 200mA (Io). Current - Reverse Leakage @ Vr: 2mA @ 40V. Mounting: SMD (SMT). Case / Package: SMC (SMB). Operating Temperature - Junction: -65 C to 150 C. RoHS Compliant: Yes. Applications: Power supply management. DC-DC converters. Free-wheeling diodes in converters and motor control circuits. Automotive... (read more)Browse Diodes Datasheets for Win Source Electronics -
Harbory Filtration
Activated Carbon Filter Cartridge Introduction Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: Adsorption Capacity: The porous structure of activated carbon allows it to adsorb (attract and hold) contaminants such as chlorine, volatile organic compounds (VOCs), pesticides, and other chemicals. Versatility: These cartridges are used in various... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration
Activated Carbon Filter Bag Introduction Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases. The activated carbon component features an extensively developed pore structure characterized by three primary pore classes: Micropores ( <2 nm): Provide massive surface area for molecular adsorption. Mesopores (2-50 nm): Facilitate capillary condensation and larger molecule capture... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Locon Sensor Systems, Inc.
Inductive Sensors for Light Sensitive Applications Inductive Sensors for Light Sensitive Applications. SWITCHABLE LED INDUCTIVE SENSORS Designed for light sensitive applications. The customer controlled LED function can be activated for easy maintenance or deactivated during light critical operation. Darkroom applications are an ideal example of usage. The sensors are available from smooth 6.5 to threaded M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 3mm to 20mm. (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
-
CR4 - Thread: What meaning did these abbrevations stand for?
LASCR – Light Activated Silicon Controlled Rectifier .
-
4N403SD Datasheet
The 4N39 and 4N40 have a gallium-arsenide infrared emitting diode optically coupled with a light activated silicon controlled rectifier in a dual in-line package .
-
Electronics/Definitions - Wikibooks, open books for an open world
Light activated silicon controlled rectifier .
-
Advanced Semiconducting Materials and Devices
Light - Activated Silicon Controlled Rectifier LDR .
-
Introduction to Electrical Engineering: Book and CD-ROM
• Light - activated silicon - controlled rectifier (LASCR).
-
http://dspace.mit.edu/bitstream/handle/1721.1/58031/29576419-MIT.pdf?sequence=2
A small collinated d.c. light source mounted on the table triggers a light - activated silicon - controlled recti- fier in a variable pulse width "single shot" delay circuit, .
-
Semiconductor rectifier
If a light pulse is allowed to shine on the second pn junction (p2-n2; Fig. 4a) of a light - activated silicon - controlled rectifier (LASCR), the device will be switched to the on state (Fig. 5).
-
The power wheel — Electromotive torque for vehicular applications
Each light - activated silicon - controlled rectifier (LASCR) 102 within the photon-coupled isolators 98 controls the similarly oriented powerSCRintheschematicdiagram .
-
Solid-State Relays for Control
The input signal activates the LED and its emitted light is picked up by the photo-sensitive transistor or silicon - controlled rectifier .
-
What to Expect in Solid-State Industrial Drive Systems
… to diodes and thyristors, a number of other solid- state power electronic devices have been introduced such as the reverse switching rectifier , the TRIAC, the gate controlled switch, the reverse conducting triode thyristor, and the light activated silicon switch but these are …
Indicates content that may require registration and/or purchase.