Products/Services for Light Duty 12 Volt Winches
-
Industrial Winches - (386 companies)...an industrial buyer should ask the following questions. Is the load rolling or dead weight? What type of surface is it being winched over? What type of gradient, if any? What distance does the object need to be winched over? Light Duty...Power SourceLine TypeHolding Brake -
Batteries - (1829 companies)...with a nominal voltage of 2 V actually discharges between 1.7 and 2.0 volts at a given time. Most round consumer batteries carry a nominal voltage of 1.5 V, while a car battery is typically 12 volts. Depending on the battery materials and application, voltage can... -
Rocker Switches - (404 companies)ON and OFF functions and work like light switches. Three-position rocker switches have a center position that may or may not perform an OFF function. Switch Functions. Momentary ON - describes contacts which interrupt the circuit when the rocker switch... -
Hoists - (887 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount. -
Industrial Cranes - (973 companies)...full or partial rotation. Gantry cranes have a horizontal beam and end supports or legs. Machines range in size from small, workstation cranes to very large, heavy-duty construction cranes. Overhead cranes or bridge cranes attach a horizontal... -
Toggle Switches - (460 companies)Straight PC pins. Right angle PC pins. Side PC pins. Materials. Most toggle switch bases and toggle switch actuators are made of plastic, thermoplastic, or metal materials. Features. Pilot light or illumination. Imprinted markings. Wiping contacts...
-
Hydraulic Motors - (364 companies)...or similar units. Additional features to consider when searching for hydraulic motors include the ability to be mounted in any position, rating for continuous duty, and quiet operation. Standards. ISO 4392-1 - Hydraulic fluid power. ISO 9206 - Aerospace...
-
Heavy Duty Rectangular Connectors - (316 companies)Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions. They are normally used in industrial applications where the delivery of high power is required...
-
Lift Tables - (360 companies)...in light-duty lift tables, but may be suitable for heavy or high-volume loading. Image credit: C &H Distributors. Pneumatic. Elevation is accomplished by the use of a pressurized air cylinder in conjunction with a compression mechanism, or more...
-
Anchors - (503 companies)Wall anchors are light-duty fastening systems that are used in drywall, foundation repair, sump pump installation, and basement waterproofing. Wall anchors are sometimes called molly bolts or molly anchors, hollow wall anchors, wallboard anchors...
Product News
-
Tork
Tork Light Duty Cleaning Cloth New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a Giant roll with 1450 sheets. Choose the dispensing option that fits best to your task and situation; for either Floor-/Wall dispenser W1. Soft and flexible - ideal in tight spaces. Strong and durable, won't tear easily and can be reused... (read more)Browse Wipes and Wipers Datasheets for Tork -
Tork
Tork Light Duty Portable Cleaning Cloth New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a pop-up box, this portable solution optimizes consumption and waste with one-at-a-time dispensing. Soft and flexible - ideal in tight spaces. Strong and durable, won't tear easily and can be reused. Can be used dry or with cleaning... (read more)Browse Wipes and Wipers Datasheets for Tork -
DynaQuip Controls
Light Duty Electric Actuation - OEM Solutions DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). These 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring. These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids... (read more)Browse Industrial Valves Datasheets for DynaQuip Controls -
Indelac Controls, Inc.
Light duty actuator for fail-safe applications. Product Data Sheet. Product Manual. Model ES2 Electric Actuator. Model ES2 is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to the fail position as the normal model of operation, the life of the actuator is severely shortened. ES2 has a spring end torque of 200... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
MP Metal Products
Painted Steel Rail for Light-Duty Fences S-102. The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating, this open-seam tube provides an attractive, corrosion-resistant rail solution for animal enclosures, perimeter fencing, garden structures, and other small-acreage applications. Its consistent profile and smooth finish support quick installation... (read more) -
FAULHABER MICROMO
Light Weight Bomb Disposal Robot Hot Wheels. High-torque, compact motors and rugged design create economical, light-weight bomb-disposal robot. In a world in which an abandoned suitcase, a box, or even a pile of rubble can conceal an improvised explosive device (IED), bomb-disposal robots have become essential. Many units in the field bristle with cameras, feedback devices, and processors. Such sophisticated robots offer a significant amount of capability and autonomy but increasing complexity also drives up weight, size... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Dickow Pump Company, Inc.
Heavy duty centrifugal pumps for petrochemicals Download PDF. API 610 Pumps. Heavy Duty Process Pump according to API 610, 10th ED. Series NCR. The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries. The standard does not refer to any outline dimensions of the pumps. APPLICATIONS. The performance... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light Federal Signal expands its hazardous location portfolio with the StreamLine TM LP3XLP, a compact, non-metallic LED visual signal for Class I, Division 2 applications where a lighter-duty, more economical solution is all that 's needed. It provides reliable indication for safety showers, gas detection, food and beverage lines, and control systems without the size and cost of higher-output devices. 360-degree light output in a small footprint for tight spaces. Three flash patterns: 60 FPM... (read more)Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
EXAIR
EXAIR's TurboBlast Air Gun for Heavy Duty Jobs EXAIR 's TurboBlast (R) Safety Air Gun is the latest addition to the EXAIR line of Safety Air Guns. This dynamic air gun is capable of producing up to 23 pounds of force with a simple press of a button trigger and is the ideal solution for blowoff applications requiring maximum force such as removing stubborn or heavy debris like slag and flash, part drying or cooling from a distance, as well as heavy duty cleanup in busy facilities. The TurboBlast features a cast aluminum handle with a rugged... (read more)Browse Air Blow Guns Datasheets for EXAIR -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns? Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. The 450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire terminal block and supervisory diode design... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
-
Mini Atv - Mini Atv Manufacturers, Suppliers
12 volt permanent magnet motors draws less current 3. .... [ Related Keywords : 9000LB electric winch car, winch truck winch, light duty electric winch ] .
-
Hybrid Propulsion Truck Platform Dually Developed by the U.S. Army and DaimlerChrysler
The DENSO 12 - volt starter was rewound by DENSO to operate with 24 volts and provide increased cranking power. .... HEAVY DUTY MILITARY TYPE BUMPERS WITH WINCH PROVISIONS Structural military type bumpers replaced the production bumpers. .... The COMBATT demonstration program has proved the concept of up-fitting a commercial light truck to fulfill…
-
Top 10 Products of 2009 | Today's Trucking
The world’s first 7-in. round 12 - volt LED headlamp is said to offer the extended life and energy efficiency of light -emitting-diode technology, as well as brighter, crisper and whiter light output than incandescent alternatives with lower power consumption. .... Made for heavier duties , the HD Series ‘Professional’ lineup includes three truck models providing 1,200, 1 .... Rolling up winch straps has now become safer and five times faster than most traditional methods, the…
-
CR4 - Thread: Reversing DC Starter Motors
But I do remember that we had a winch that used a Prestolite motor that was reversible. .... The other end looked just like a 120 volt fan motor. .... They should be able to help you find a reversible 12 volt motor that you can use. .... Manley used to manufacture a light duty tow assembly that used the reversible electric motors.
-
Shopping In Mechanics Tools - Big Bruin
…to-read AVO meter that allows you to test voltage resistance, wiring, switches, duty cycle amperage 20 .... This portable unit is capable of performing 12 V... .... • Warn ProVantage 4500 Series 12 Volt ATV Winch - With Steel Wire Rope, 4,500-Lb. .... Volts 12, Gear Train 3-stage planetary, Switching Method Remote & dash mounted lighted rocker switch, Line…
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016544071000] Afi11-2ec...
If a usable replacement aircraft battery or another aircraft is not available, obtain two 12 - volt or one 24-volt battery and jumper cables, or suitable heavy- duty cable, modified as required. .... (DC cargo winch cable may be used.) 12.12.2.1. .... power switch placed in the EXT DC position (option two), check the EXT DC PWR light ON.
-
ARkits : architectural robotics kits
Compared to other conventional lifting alternatives ( winches , belts, pulleys, etc.), the lead screw is drivable by higher .... In exemplary implementations of this invention, the DC motor is rated anywhere between 12 volts and 140 volts. .... The electromechanical system is often very similar for different applications, except for adjustments to motor power or material strengths, e.g., for heavy- light duty applications.
Indicates content that may require registration and/or purchase.