-
Supplier: Autoquip Corporation
Description: Series 35 Industrial Turntable – Durable Work Station Turntables for Work Positioning, Ergonomics, and Worker Productivity S35 Manual Turntables enable workers to easily rotate heavy loads. The heavy-duty design of these manual industrial turntables is specially
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Manual
-
Supplier: Rotek, Inc.
Description: Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications.
- Outside Diameter: 13 to 57 inch
- Dynamic Axial / Thrust Load: 10,000 to 336,000 lbs
- Dynamic Radial Load: 3,000 to 98,000 lbs
- Moment Load: 25,000 to 368,000 Ft-lbs
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and manual
- Capacity: 550 to 1,500 lbs
- Stroke: 26 to 35 inch
- Length: 60 inch
- Width: 36 inch
-
-
Supplier: KAYDON Bearings
Description: Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and
- Bore Size: 33.133 inch
- Outside Diameter: 41.26 inch
- Overall Width: 2.205 inch
- Bore: 33.133 inch
-
Supplier: International Thermal Systems LLC.
Description: stainless fitted or all stainless steel depending on the type of solutions used for the application. The Cabinet Washer construction can include carbon steel or stainless steel tanks, housing, and turn table. The heavy-duty turntables are available from 24in (610mm) to 84in (2134mm)
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
Find Suppliers by Category Top
Featured Products Top
-
Parameter Typical Performance Range Axis Configuration Azimuth + Elevation / Azimuth + Lift / Elevation + Lift / Azimuth + Polarization Load Capacity Light to heavy-duty (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
electric actuator which is suitable for light wash down applications. Other sizes and travels are optional. Inquire about our electric personnel lifts for sale today! SPECIAL FEATURES (read more)
Browse Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Track Laying Vehicles (Construction and Use).
…virtue of the said Section 10 and of any regulations made from time to time thereunder, become chargeable with duty as a goods vehicle … heavy locomotive or a light locomotive; "overall length" means … forming part of a turntable fire-escape fixed to…
-
Photovoltaic Product Directory and Buyers Guide
…suitable for operating some equipment but not for use with television sets, stereo turntables and tape drives. .... The second type of light - duty inverter has fre- quency control (FC).
-
anyone make a welding turntable ?
Re: anyone make a welding turntable ? .... I saw one in the local machine shop that used a mill table, feed motor,on their light duty one not exacty sure what they are called but here is a link http://www.ebay.com/itm/150-LBS-Y-TR...item4ce9cc1abd .
-
Rotary Table
Assuming they would play together nicely, and I think they would, you'd have a neat starter package for a light duty rotator for about $60. .... to provide the power supply (they might even offer a suitable one), a turntable , supporting brackets, and…
-
Norquip
The stairs are based on a heavy- duty welded steel chassis with turntable steering, dual-function stabiliser system and retractable side panels on the top platform. .... Options include canopies and stairway lighting .
-
Motor Vehicles (Construction and Use) Regulations (Northern Ireland) 1999.
…clearance; any lamp or reflector fitted to the vehicle in accordance with the Lighting Regulations; (f) (g … exclusive of– (i) (ii) any expanding or extensible contrivance forming part of a turntable fire escape fixed … force for the purpose of works which such undertaker, or force has a duty or a power…
Indicates content that may require registration and/or purchase.