Products/Services for Light Pen Barcode Readers

  • Barcode Scanners-Image
    Barcode Scanners - (544 companies)
    ...and light areas. A very basic barcode scanner uses a single LED light and light sensor. In this case, the user would need to slide the reader directly over the code. More advanced readers use a laser beam that is automatically scanned over the code...
  • Barcode Printers-Image
    Barcode Printers - (346 companies)
    ...plate to paper or other media. Pad printers use silicone pads to print on contoured or difficult plastic surfaces. They are used for relatively small images, text and graphics. Plotters are barcode printers that use a pen to produce line art...
  • Diode Lasers-Image
    Diode Lasers - (340 companies)
    ...3300 nm). Barcode readers (typically 650 nm or 950 nm). Laser pointers (450 - 800 nm). Optical disc readers - CD-ROM, DVD, CD players (650 - 800 nm). Laser printing. Laser surgery (1000 nm). Specifications. Module vs. Diode. When selecting diode...
  • Handheld and Portable Computers-Image
    Handheld and Portable Computers - (362 companies)
    ...computers that feature a liquid crystal display (LCD) on which users can write with a special pen called a stylus. Tablet PCs digitize handwriting and often include a keyboard or mouse. Personal digital assistants (PDAs) are smaller than tablet PCs...
  • Microplate Readers-Image
    Microplate Readers - (86 companies)
    Microplate readers are designed to scan, analyze and obtain numerical results from chemical reactions conducted within microplates. Microplate readers scan, analyze, and obtain numerical results from chemical reactions conducted within microplates...
  •  
    Barcode Decoders - (38 companies)
    ...scanners; slot, badge, and magnetic stripe readers (MSRs); and barcode wands and barcode wand scanners. As wedge-style barcode decoders, these devices are designed to plug directly into a computer 's keyboard port, and are equipped with a connector...
  •  
    Barcode Software - (194 companies)
    Barcode software is a necessary component to processing the digital signals from handheld barcode decoders, scanners, and readers. Barcode scanning software is used to recognize and decode barcodes and organize them in databases, spreadsheets...
  •  
    PCMCIA Card Readers and Writers - (23 companies)
    PCMCIA card readers and PCMCIA card writers allow a user to transfer data from or to a host computer to or from a PCMCIA card. These products derive their names from the Personal Computer Memory Card Association (PCMCIA), the organization...
  •  
    ID Card Readers and Encoders - (145 companies)
    ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
  •  
    RFID Readers - (195 companies)
    RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset. RFID tags assign a unique electronic identity to a physical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire