-
Supplier: Spectrex, Inc.
Description: The low cost 20/20ML UV/IR Flame Detector has a compact, lightweight but rugged design for general purpose (non-Ex approved) areas. It detects hydrocarbon fire at distances up to 50 ft (15 m). The 20/20ML provides a combination of UV and IR sensors and can detect hydrocarbon-based fuel
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: For use in traffic signal, traffic control systems, loop detector lead-in and underground conduit Suitable for use in either wet or dry locations CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper Low density, High molecular weight polyethylene insulation
-
Description: TESCOM™ 44-2200 Series is a compact, lightweight high purity single stage regulator for specialty, flammable, and industrial gas flows of <5 SCFM [141 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in laboratory and point-of-use gas
- Controlled Pressure Range: 1 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
-
Description: Sealed metal-glass construction, oil insulation, lightweight package
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 7 to 100 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
Find Suppliers by Category Top
Featured Products Top
-
Modern and robust aluminum enclosures for indoor wall or machine mounted electronics equipment Versatile range of wall-mount enclosures for indoor applications including security equipment, building access systems, machine controllers, timers, detectors, monitoring (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
MINEX 4.600 mine detector
The Foerster MINEX 4.600, successor to the MINEX 2FD 4.530 (see separate entry), is a lightweight metal detector , with a new ergonomic design.
-
AD360 handheld metal detector
The Adams Electronics model AD360 is a rugged, compact, and lightweight handheld metal detector that is easy and comfortable to use.
-
Scanna MSC Ltd
Handheld metal detectors A range of lightweight handheld metal detectors for detecting ferrous and non-ferrous materials.
-
Friskem/Infinetics Inc
Pocket-Redee A lightweight hand-held metal detector which can be kept in a pocket and when used can be covered by a hand for covert screening.
-
Model 10 Handheld Metal Detectors from Scanna Msc Ltd : Quote, RFQ, Price and Buy
A range of lightweight handheld metal detectors suitable for tough environments and constant use.
-
MINEX 2FD 4.530 mine detector
The Foerster MINEX 2FD 4.530 is a lightweight , compact metal detector , successor of the MINEX 2FD 4.500.
-
Schonstedt GA-72Cd magnetic locator
The manufacturer claims that the GA-72Cd has substantially more detection range than conventional metal detectors and its lightweight makes it the ideal instrument for searching in rocky terrain, undergrowth, swampy areas, shallow creeks and snow-covered areas.
-
Vallon MH6 hand-held metal detector
The MH6 is a hand-held metal detector with a lightweight , very high detection sensitivity and combine with an audio, visual and vibration alarm.
-
Development of a monostatic multifrequency electromagnetic mine detector
Geophex is developing an advanced, next-generation, high-tech metal detector, known as the GEM-3M, that addresses the deficiencies listed above but keeps the attractive features of a metal detector such as lightweight and operational simplicity.
-
TZ-20 palm-held metal detector
The TZ-20 is a lightweight pocket-sized metal detector and is the first of a new range of products to incorporate Adams Electronics' fully integrated Active Probe Technology (APT).
Indicates content that may require registration and/or purchase.