Products/Services for Lime Silo Dust Collectors
-
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases and work environments. Methods There are a number of different methods...Filter OnlyCollector TypeProcess -
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations... -
Dust and Debris Control Products - (95 companies)Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from... -
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Respirators and Dust Masks - (432 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators... -
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...
-
Opacity Sensors and Instruments - (85 companies)...optical density, or dust density. The images below illustrate two differing opacity sensor arrangements. The image at left shows a transmitter and receiver provided with a pipe section which can be incorporated into an exhaust stack. The image at right...
-
Downdraft Tables - (68 companies)...are used as workstation fume extractors and dust collectors in welding, sanding, grinding, and other finishing applications. They draw dust and fumes down and away from the breathing zones of workers and other personnel. Downdraft tables use highly...
-
Electrostatic Precipitators - (57 companies)...collector plates will fill up much more quickly than fabric bags or other filter media because there is much less surface area. Heavy dust collection for commercial ESPs requires storage for large volumes of solids. Dry ESPs. Dry electrostatic...
Product News
-
Camfil
Dust Collector with Explosion Vent Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal Spray. Chemical. Food... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Benefits of Camfil dust collector filter cartridges. Independent lab tests demonstrate that Camfil filter cartridges capture more... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Media Options for Dust Collector Filters Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
Amtech ATV/ATH Dust Collectors Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
OptiCone Dust Collector Filter Cartridges Camfil's OptiCone TM filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. The new collector features OptiCone TM filter cartridges with OmniPleat (R) filter media, engineered to maximize filtration performance. OptiCone cartridges utilize open-bottom inner cones to expand usable... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector--Bulk Processing Operators of facilities that process and handle dry particulate rely on Camfil 's Gold Series III dust collectors to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone TM filter cartridges... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
X201A,B X202A, B X203A,B Rail Car unloading Blower Hydrate Transfer Blower Hydrate Bin Aeration Blower Hydrate Injection Blower Hydrator Scrubber Fan Hydrate Screw Feeder Pebble Lime Silo Dust Collector Hydrate Bin Dust Collector Hydrate Bin Aeration Air Dryer Rail Car…
-
Evaluation of environmental-control technologies for commercial nuclear fuel-conversion (UF/sub 6/) facilities
'Ca(OH)2 recorded as 576 lb/year and 3.7 ppm in the effluent treatment plant lime silo dust collector .
-
Duct injection technology prototype development: Scale-up methodology and engineering design criteria
Lime silo Dust Collector .
-
Cost Estimating Manual for Water Treatment Facilities
The lime (quick lime) feed system includes a lime silo with bin activator and dust collector , a gravimetric dry chemical feeder, a slaker to prepare the lime slurry, and all other piping, valves, and meters.
-
Combustion 2000
…lime feed system consists of these items: • Lime volumetric feeder • Lime dilution tank • Lime slurry pumps located within an enclosed skirt at the base of the lime storage silo which is equipped with a dust collector , lime vibrator unloader.
-
Development and Demonstration of a Modeling Framework for Assessing the Efficacy of Using Mine Water for Thermoelectric Power Generation
The soda ash input design parameters are on the Soda-Ash worksheet (Figure 12) and include: soda silo cost in $, soda live bottom cost in $, soda lime feeder cost in $, soda dust collector cost in $, soda pH control…
-
Biosolids Treatment Processes
These are equipped with blowers and 4 in. quick connect hoses to feed the lime to the silo . .... The silo should be equipped with an exhaust fan (at least 1000 cfm capacity) and a dust collector (prefer- ably a mechanical shaker type) with approx 250 ft2 of cloth area.
-
Physicochemical Treatment Processes
In general, bin activators are sized one half of the silo diameter, and the dust collector size varies with the module. .... Lime Feeding, Slurry, and Tank .
-
Water Treatment Plant Design, Fifth Edition > SLOW SAND AND DIATOMACEOUS EARTH FILTRATION
Because bags are completely enclosed, dust collectors are not required for unloading facilities. .... Bulk delivery by truck or railcar may be made directly to storage silos with a pneumatic system similar to equipment used for handling bulk carbon or lime .
-
Clean Coal Technology III: 10 MW Demonstration of Gas Suspension Absorption final project performance and economics report
The storage silos are fabricated of concrete and are water- and air-tight. .... The s i l o s are equipped w i t h baghouse dust collectors capable of handling a l l o f the transport air flow from the pneumatic systems. .... The lime is pneumatically conveyed from the bulk storage s i l o s t o two…
Indicates content that may require registration and/or purchase.