Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WDI Wise Device Inc.
Description: The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications.
- Applications: Alignment / Guidance, Biotechnology or Medical, Electronics or Semiconductor Inspection, Flaw Detection, Gauging, Scanning & Dimensioning, Non-contact Profilometry, Production & Quality Control
- Image Source: Area Scan Camera, Confocal Laser, Line Scan Camera, Optical Microscope, Thermal or Infrared
- Stage Type: Camera Positioner, X-Y Stage
- Modules Included: Cameras or Imagers, Imaging Illuminators
-
Supplier: Advance Security Products
Description: and camera are all built inside. No one will ever know this is a hidden camera. System will setup in seconds and requires no special training. All of our wireless hidden cameras have the wireless receiver included in the price. There is nothing else to buy. All you have
- Camera Function: Video
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera
- Maximum Frame Rate: 70 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: IEEE 1394 (FireWire®)
-
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera
- Maximum Frame Rate: 70 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera
- Maximum Frame Rate: 120 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: IEEE 1394 (FireWire®)
-
Supplier: Edmund Optics Inc.
Description: Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of applications from factory automation to benchtop microscopy. Perfect upgrades for an analog camera
- Maximum Frame Rate: 30 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: IEEE 1394 (FireWire®)
-
Supplier: Emergent Vision Technologies
Description: the most intricate details. At full resolution (2448×2048), you get an impressive 163 frames per second, ensuring fast and accurate results. The HR-5000-S also provides multi-camera synchronization at <1μs, low CPU overhead, excellent price-performance ratio, and fiber cable lengths
- Applications: Alignment / Guidance, Assembly Quality, Flaw Detection
- Image Source: Area Scan Camera
-
Supplier: BitFlow, Inc.
Description: Simplify your industrial or semiconductor imaging application with BitFlow's new Neon-CL, the world's first Power over Camera Link (PoCL) frame grabber. PoCL is the new Camera Link (CL) standard for providing power to the camera over the CL cable. With the Neon-CL, Camera
- Digital Input Pixel Acquisition Depth: 24 bits
- Number of Video Inputs: 1
- Features: Accepts Video Timing Signals, Generates Video Timing Signals, Hardware Image Processor
- Color / Mono: Color, Monochrome
-
Supplier: Qioptiq
Description: highest requirements in an especially broad magnification range. Large image circle Suitable for line scan cameras and large imaging sensors Adapter available for all common camera interfaces Focal length from 35 to 135 mm available Magnification range: -0.5 ... ∞
- Focal Length: 35 to 135 mm
- Aperture Range (F-Number): 2.8 to 22
- Filter Thread Diameter: 39 mm
- Diameter: 43.300000000000004 to 105 mm
-
Supplier: Qioptiq
Description: resolution of 80 lp/mm at the sensor side in combination with the large image circle of 62 mm makes the Apo Rodagon HR 0.5X a very good match with the popular 12 k / 5 µm line scan cameras. The Apo Rodagon HR 0.5X features the same focal length as the Apo Rodagon D2X 75 mm and
- Focal Length: 75.00000000000001 mm
- Aperture Range (F-Number): 5.6 to 11
- Filter Thread Diameter: 37 mm
- Diameter: 46.00000000000001 mm
-
Supplier: L-com, Inc.
Description: Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines
- Cable Length: 1.6404208333333334 ft
- Cable Shielding: Foil Braid
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: L-com, Inc.
Description: Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines
- Cable Length: 9.842525 ft
- Cable Shielding: Foil Braid
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: L-com, Inc.
Description: Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines
- Cable Length: 16.404208333333333 ft
- Cable Shielding: Foil Braid
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: L-com, Inc.
Description: Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire enabled products. Twisted pair data lines
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Foil Braid
- Product Type: IEEE 1394 (FireWire®)
Find Suppliers by Category Top
Featured Products Top
-
Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Linea™ HS2 TDI line scan camera family. Drawing on over four decades of industry leading (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
second, 76 blue laser lines across four scanning modes, and accuracy of up to 0.020 mm, TrackScan GO adapts to a wide range of inspection and measurement requirements. The integrated color camera and AR (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Scan Complex Areas with Confidence Short-baseline camera design enables scanning of deep holes, slots, gaps, and narrow (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Lite 8k Super Resolution camera is now in production. This compact and cost-effective GigE line scan camera delivers 8k (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
. “We’re excited to introduce the Forge SWIR camera series to grow our imaging portfolio from the visible spectrum to SWIR wavelengths,” said Sadiq Panjwani, General Manager at Teledyne IIS. “The series expands on Teledyne’s SWIR line scan expertise to boost a range of 2D (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Line scan and area scan modes 120 MB frame buffer to accommodate multi-mega pixel sensor sizes Record and playback capability (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Line scan and area scan modes 120 MB frame buffer to accommodate multi-mega pixel sensor sizes Throughput approaching 3 Gb/s (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
scan and line scan cameras Two methods of image capture are used in factory automation: area scan and line scan. Area scan cameras capture an entire 2D image in a single frame. The size of an area scan image is determined by the number of pixels on the sensor. Area scan cameras (read more)
Browse Linear Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
Technology Roundup: Seeing (Electronically) Is Believing
systems. This lowers the cost of vision adoption in assembly and material handling manufacturing applications.The integration of vision with motion control creates robust, scalable and flexible automation systems. Peco Controls will debut its Label-Scan camera-based label inspection system at Pack
More Information Top
-
http://www.adv-geosci.net/10/85/2007/adgeo-10-85-2007.pdf
Video tech- nology available on the market did offer sufficiently fast line scan cameras at reasonable price to allow such development.
-
Ultrahigh speed spectral/Fourier domain ophthalmic OCT imaging
Spectrometer based systems can make use of superluminescent diode (SLD) light sources with broad bandwidths for high axial resolutions, as well as leverage the existing infrastructure of economically priced high speed line scan cameras and frame grabbers used in machine vision.
-
Illuminating solar - PHOTOVOLTAICS - Imaging and Machine Vision Europe
Vandersmissen notes that one way to move to higher resolutions with a SWIR system at an acceptable price is to choose a line scan camera .
-
Machine Vision Report - 2015_v2
The lower prices of area- scan and line -scan cameras have continued to fuel the intense price competition between companies that specialise in the small camera sector of the machine vision market which started around 2009.
-
Reducing flicker due to ambient illumination in camera captured images
In contrast to the global shutter found in higher- priced models, rolling shutter cameras scan a frame line -by-line horizontally or vertically.
-
Optical coherence tomography in biomedical research
OFDI is especially interesting for the wavelength range above 900 nm where, so far, only a few fast line - scan cameras are available at a much higher price than silicon-based cameras of comparable speed.
-
High-speed 6000-element digital line scan camera for machine vision
A new high resolution digital line scan camera is available that provides a greatly improved price -performance for very high resolution, high speed imaging.
-
Basler Rolls Out GigE Camera Innovations At Automate Chicago
At Automate 2011, Basler will exhibit its extensive area and line scan camera portfolio and will demonstrate its ongoing technology and price leadership in the GigE camera segment.
-
Products: Laser Technik Journal 2/2015
Features: The new camera series pro vides a line scan solution of unmatched simplicity at the best price versus per formance ratio.
-
The interface of CCD image line sensor ILX511 in technical spectrometer
… may be engineered in the form of suitable board (card), which is placed into computer (for example firm Eureka Messtechnik HmbH Köln GERMANY; http://www.eureca.de/ offers line scan camera circuit boards for PC … … type LSO-2048SH1-8EPP, price is 395Euro ).
Indicates content that may require registration and/or purchase.