-
Supplier: HydraCheck Inc.
Description: The all digital PFM8 Series combines a compact, lightweight hydraulic tester and a dynamometer in one unit. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine pump combinations. These testers make all flow, temperature, pressure and
-
Supplier: Force Control Industries, Inc.
Description: addition, with Oil Shear Technology, disc wear is negligible, allowing long term testing without loss of torque. In fact most Positorq Dynamometer load brakes in service over the past 40 years have required little to no maintenance. Why Select Positorq Dynamometer Load Brake Quick
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: SAE International
Description: This paper proposes a laboratory experiment that provides the following: 1) a bench experiment that demonstrates transient behavior of a non-linear clutch damper under non-rotating conditions, 2) a process to efficiently evaluate multiple non-linear clutch dampers, and 3) generates
-
-
Supplier: SAE International
Description: chassis dynamometer. Chassis dynamometer testing also incorporated many quality controls to ensure accurate results. The results of the testing and analysis showed that for a given vehicle, the road load shows a slightly non-linear trend of decreasing road load with decreasing
-
Supplier: SAE International
Description: contact interfaces and their influence on brake squeal. Simplified analytical models are created to gain insight into the stability of the brake system under low and high brake pressure; non-linear FEA analysis is employed for parametric study and countermeasure development;
-
Supplier: Honeywell Test & Measurement
Description: industrial environments. These models have no moving parts and utilize four bonded strain gages on a special machined portion of the transducer to achieve a maximum non-linearity of 0.1% over a wide dynamic range. Typical applications include tire braking, motor dynamometers, friction-skid
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: SAE International
Description: experimentally validated on a test vehicle equipped with a custom-made, full-authority controller prototyping system. Experimental tests are carried out on a vehicle dynamometer and involve the first 18 cycles of the FTP test procedure (Urban Dynamometer Driving Schedule). The results
-
Description: ISO 26867:2009 describes a test procedure for assessing the influence of pressure, temperature, and linear speed on the coefficient of friction of a given friction material in combination with a specific mating component (rotor or drum). ISO 26867:2009 is intended for use when comparing
-
Supplier: CSA Group
Description: ISO 26867:2009 describes a test procedure for assessing the influence of pressure, temperature, and linear speed on the coefficient of friction of a given friction material in combination with a specific mating component (rotor or drum). ISO 26867:2009 is intended for use when comparing
-
Supplier: Taylor Dynamometer, Inc.
Description: The Weather Station provides relative humidity and barometric pressure measurements to the Taylor Dynamometer DynPro data acquisition and control system. It includes the inputs necessary for correcting data to standard atmospheric conditions. By utilizing the powerful calculating capabilities
Find Suppliers by Category Top
More Information Top
-
Space Power Demonstration Engine linear alternator dynamometer test results
To verify the alternator bench test and finite element code results it was decided to test the SPDE alternator on a linear dynamometer .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Tech Briefs :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
-
Tech Briefs :: NASA Tech Briefs
Linear Dynamometer With Variable Stroke and Frequency .
Indicates content that may require registration and/or purchase.