-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Description: higher. we ASLI offers reach in, walk in, drive in and custom fast change rate test chambers that are designed for your specific testing.Also with high value heating load. linear or non-linear control two mode is optional.
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -70 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Monarch Instrument
Description: The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 to 4 %
- Operating Temperature: -40 to 248 F
- RH/aw Range: 0 to 100 %
-
-
Supplier: Quality Industrial Electronics
Description: yet is international in scope. MIL STD 45662A is the backbone of the industries quality standards. Typical equipment calibrated are temperature controllers, analog and digital multipliers (bench type and hand held) chart recorders, oscilloscopes and rate counters. "Repair" to
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: OTEK Corporation
Description: analog to drive chart recorders, remote displays or for transmission to a central control room. Otek specializes in customizing instrumentation for process control and automation to fit a variety of needs. For more information please contact us. All of Otek’s products are covered by a
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: ValueTronics International, Inc.
Description: strip-chart recorder or data acquisition system. The user may select the scale and data sent to the output, including temperature, sensor units, or linear equation results. Under manual control, the analog voltage output can also serve as a voltage source for other applications.
Find Suppliers by Category Top
Featured Products Top
-
The G-Type of Analogue DC/DC Displacement probes are based on the LVDT sensing principle and feature a high accuracy, long life linear ball bearing (as AX-Series). All models incorporate a Linear Variable Differential Transducer (LVDT) as the measuring element, together with high performance (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
signals for torque, speed and horsepower are provided as analog (±5 or ±10 Vdc) and digital over RS232 serial port. Available capacities are from 2.8 to 42,000 Nm. They are available in two accuracy grades: ±0.04% and ±0.02% of full scale combined non-linearity (read more)
Browse Datasheets for S. Himmelstein & Company -
integration simple. Attention to detail in both design and manufacture of the displacement sensor ensures precision measurement throughout the linear displacement transducer's life. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
only 8 mm wide. The Block Gauges offer unrivalled ruggedness, accuracy and repeatability. All three units are extremely versatile and provide datum surfaces and all the adjustments required for precision gauging applications. Block Gauges have robust precision linear bearings with minimal (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
gauging applications. Block Gauges have robust precision linear bearings with minimal clearance, which limits unmeasured movements maintaining good repeatability even when the contact tip is mounted off centre. DK - Block Gauge Accuracy better than 1 µm (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
linearization electronics. It also has a bi-color LED, providing immediate visual feedback on sensor status, ensuring easy control and monitoring. The new push-pull connector allows for fast, tool-free connections and disconnections, significantly simplifying installation and maintenance, even in harsh environments. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
measuring from 0 to 100% relative humidity in a temperature range of -50°C to +150°C. The assembly of the sensor is fully automated, and the contacts are designed for soldering and bonding. Linearity Error and Hysteresis Less Than ±1.5% RH The (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
dispensed from a roll and prior to the cutting and heat-sealing progress. The range of Solartron standard DP proves ensures very high resolution, excellent linearity and high data speed, long life precision bearings, and an IP65 rating ensure that probes maintain their performance of millions of cycles (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
More Information Top
-
Analysis of hydroxy propyl Starch of hydrolysate by High Performance Liquid Chromatography
A of Linear instrument chart recorders what used to record the chromatograms.
-
Influence of hydrophobicity on the ion exchange selectivity coefficients for aromatic amines
…carried out using an HPLC system consisting of a Waters 510 pump and WISP 710B automatic sampling system (Waters, Milford, MA), Kratos Spectroflow 783 Programmable Absorbance Detector (ABI Analytical Kratos Division, Ramsey, NJ), and Linear Instruments Chart Recorder (Linear Instruments Corporation, Ir…
-
Thermal Degradation Kinetics of Pyridoxine Hydrochloride in Dehydrated Model Food Systems
A nlcdel 385 Linear Instruments chart recorder was also used.
-
Modification of galactose andN -acetylgalactosamine residues by oxidation of C-6 hydroxyls to the aldehydes followed by reductive amination: Model systems and ...
Freezing was induced by a rapidly vibrating wire and the freezing temperature interpreted from the time-temperature profile as recorded on a Linear Instruments chart recorder (Mulvi- hill et al., 1980).
-
Application of the carbon dioxide-barium hydroxide hydrate gas-solid reaction for the treatment of dilute carbon dioxide-bearing gas streams
Linear Instruments strip chart recorder .
-
Phospholpid studies of marine organisms: 2.1 Phospholipids, phospholipid-bound fatty acids and free sterols of the spongeAplysina fistularis (Pallas) formafu...
Peaks were recorded using a Linear Instruments strip chart recorder , and were integrated electronically using a Waters Associates Data Module.
-
Febrigenic signaling to the brain does not involve nitric oxide
The data were registered with the help of a paper chart recorder ( Linear Instruments , Delray Beach, FL, U.S.A.).
-
Adsorption Phenomena in Hydrophobic Interaction Chromatography
The recorders were a Hewlett- Packard 2100B chart recorder (Hewlett-Packard, Corvallis, OR), and a Linear 1200 chart recorder ( Linear Instruments Corp., Reno, NV).
-
TIME‐INTENSITY SCALING WITH JUDGES TRAINED TO USE A CALIBRATED SCALE: ADAPTATION, SALTY AND UMAMI TASTES
A chart recorder ( Linear Instruments Corp., Irvine, California) was used.
-
RHEOLOGICAL CHARACTERIZATION OF LOW‐METHOXYL PECTIN GEL BY NORMAL CREEP AND RELAXATION
…Transducer Amplifier-Indi- cator, Model 300D, equipped with a Type 70 Differential Transformer Input Module, a Daytronic Model DS500 Linear Variable Differential Transformer (LVDT) (Daytronic Corp., Dayton, Ohio), and a Linear Instruments Model 255/MM strip chart recorder ( Linear Instruments Corp., Irvine, Ga.).
Indicates content that may require registration and/or purchase.