-
Supplier: OSI Optoelectronics
Description: Multichannel array photodetectors consist of a number of single element photodiodes laid adjacent to each other forming a one-dimensional sensing area common cathode substrate. They can perform simultaneous measurements of a moving beam or beams of many wavelengths. They feature low
- Sensitivity: 0.65 A/W
- Spectral Response Range: 200 to 1,100 nm
- Active Area Diameter or Length: 4.39 mm
- Active Area Height: 0.889 mm
-
Supplier: Hamamatsu Photonics Europe
Description: Photodiode array for DWDM monitor
- Sensitivity: 0.95 A/W
- Spectral Response Range: 900 to 1,700 nm
- Dark Current: 0.2 nA
- Array: Array
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8, 16, 64 pixels. Special features Fast rise time in 900 nm range Low
- Spectral Response Range: 850 to 1,070 nm
- Active Area Diameter or Length: 4 mm
- Rise Time: 5 ns
- Dark Current: 7 to 75 nA
-
-
Supplier: Hamamatsu Photonics Europe
Description: 16 element Si photodiode array for UV to NIR The S4111-16Q is a Si photodiode linear array mounted in a ceramic DIP (Dual Inline Package). This photodiode array is primarily developed for low-light-level detection such as spectrophotometry, and cover
- Sensitivity: 0.58 A/W
- Spectral Response Range: 190 to 1,100 nm
- Rise Time: 500 ns
- Dark Current: 0.005 nA
-
Supplier: Hamamatsu Photonics Europe
Description: Compact, easy-to-use driver circuit The C9118-01 CMOS driver circuit is designed for photodiode arrays with amplifier.The C9118-01 operates a linear image sensor by just inputting two signals (M-CLK and M-RESET) and a signal +5 V supply. The C9118-01 is assembled on a compact
-
Supplier: Quantum Devices, Inc.
Description: range over several orders of magnitude, from 10 picowatt/cm2 to several hundred MW/cm2. Our knowledgeable and friendly staff are available to support the design of photodiodes from concept through final application of the product in manufacturing. Design flexibility has made
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PHOTODIODE 950NM ARRAY
- Sensor Technology: Optical Linear Encoder
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 410 to 950 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- Rise Time: 0.3 ns
-
Supplier: ams
Description: The TSL1401CL linear sensor array consists of a 128 × 1 array of photodiodes, associated charge amplifier circuitry, and an internal pixel data-hold function that provides simultaneous-integration start and stop times for all pixels. The array is made up of 128
- Operating Temperature: -25 to 85 C
- Array: Array
-
Supplier: ams
Description: The TSL3301−CL is a high-sensitivity 300-dpi, linear optical sensor array with integrated 8-bit analog-to-digital converters. The array consists of 102 pixels, each measuring 85 μm (H) by 77 μm (W) and spaced on 85 μm centers. Associated with each pixel is a charge
- Operating Temperature: -25 to 85 C
- Array: Array
-
Supplier: Marktech Optoelectronics
Description: the 1.0 um to 2.6um range, using InP material as the base substrate. Marktech is currently producing these high reliability wafers in 2", 3" and 4" diameters. Among the applications for these wafers are photo detectors, linear arrays and image sensors. Photo detectors processed using
- Active Area Diameter or Length: 1.5 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Xenics nv
Description: The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900 pixels. The sensors
- Spectral Range: 0.9 to 1.7 µm
- Output Channels: 3
- Operating Temperature Range: -40 to 85 C
- Array Type: Linear Array
-
Supplier: Hamamatsu Photonics Europe
Description: Photo IC for photointerrupters with encoder functions The S4506 incorporates a 4-element photodiode array that provides 2-phase digital output in response to the input light status. Photointerrupters with encoder functions can be easily configured by using S4506.
- Operating Temperature: -22 to 176 F
- Sensor Technology: Optical Linear Encoder
-
Supplier: Microwave Photonic Systems, Inc.
Description: range. Refer to the part number generator tool on page two. The utilization of the MP-2350RX, in conjunction with the appropriate MP-2350TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: CMOSIS nv
Description: Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10μm x 10μm size or 10μm x 200μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI interface. The larger
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405 436, 480, 510, 546, 580, 630, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: ASTM International
Description: single photodiode. It has not been demonstrated if this method is effective for photo-array instruments such as those using a CCD or a diode array detector. 1.4 This test method is applicable to 10-mm pathlength cuvette formats and instruments covering a wavelength range within
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 405, 450, 492, 510, 546, 578, 630, 700, & 800 nm wavelengths.
- Spectral / Wavelength Range: 340 to 800 nm
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405, 450, 505, 546, 578, 630, 670, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Renesas Electronics Corporation
Description: The ISL29101 is a low power ambient Light-to-Voltage optical sensor combining a photodiode array, a current amplifier and a micropower operational amplifier on a single monolithic IC. Similar to the human eye, the photodiode array has a peak response at 550nm and spans
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array. Elevate your instruments with precise, efficient measurements of 340, 405, 450, 505, 546, 578, 620, 670, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The Nexera SR UHPLC system is built around the SPD-M30A photodiode array detector, which has several new features for unmatched performance in sensitivity and stability, linearity, spectral resolution, and peak deconvolution. This high-end system is designed to produce the best
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
- General Features: Built in Chromatograph
- User Interface: Digital Front Panel
-
Supplier: Waters Corporation
Description: detection capabilities with ACQUITY UPLC Fluorescence (FLR), Tunable UV (TUV), Photodiode Array (PDA), Evaporative Light Scattering (ELS), and Refractive Index (RI) detectors to single, tandem, and time-of-flight mass spectrometers Easily compatible with third-party MS solutions
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- Detector Type: Fluorescence Detector, Light Scattering Detector, Mass Spectroscopy Detector, Refractive Index Detector, Ultraviolet / Visible Light Detector
Find Suppliers by Category Top
Featured Products Top
-
spectrophotometry. This new range of sensors offers numerous advantages. One of its hallmark features is high sensitivity across the near-infrared range of 0.9 to 2.1 µm, made possible by the combination of an InGaAs photodiode array and a CMOS chip. The (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe
More Information Top
-
Experimental verification of model-based control strategies using a backward-facing step combustor
Capturing this high resolution spatiotemporal data requires a new type of sensor, namely a linear photodiode array , capable of capturing linear spatial information at a high rate.
-
Active combustion control : modeling, design and implementation
21 Figure 2-2 Schematic of the backward facing step combustor with various sensors and actuators 22 Figure 2-3 Linear Photodiode Array Sensor (S2 ) Schematic.
-
Analysis of CMOS Photodiodes. II. Lateral photoresponse
In this part of the paper, the lateral photoresponse in CMOS photodiode arrays is investigated with test linear photodiode arrays and numerical device simu- lations.
-
Spatial Filtering Velocimetry
124 5.7.1 Linear Photodiode Array . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A Novel, High Range-to-Resolution Ratio, Optical Sensing Technique for High Speed Surface Geometry Measurements
photodiodes, and linear photodiode arrays .
-
A Microcomputer Pupillometer Using Dual Linear Self-Scanning Photodiode Arrays For Drug Studies In Biomedicine
We have shown the feasibility of a pupillometer based on a single linear photodiode array using analog signal processing".
-
System For Automatic Detection And Recognition Of Defects In Textile Slivers
Three detection units with different viewing conditions are used, comprising linear photodiode arrays .
-
Conical Rotating Aperture Geometries In Digital Radiography
For a multiple scanning beam device, the number of linear photodiode arrays required would be approximately equal to the number of picture elements divided by the number of photodiodes per array and by the number of data acquisitions per scan pass.
-
Performance And Applications Of An Intensified Linear Self-Scanned Array Instrument
We have constructed several types of intensified linear self- scanned array instruments which include various image intensifiers, demountable linear photodiode array assemblies, power supplies, readout electronics, and controls.
-
Cathode-Ray Tube (CRT) Softcopy Image Display Evaluation
The analyzer is a portable device based on a linear photodiode array and small minicomputer which quickly allows both calibration and assessment of the overall "health" of the CRT display to be .
Indicates content that may require registration and/or purchase.