Products/Services for Linear Polarization Resistance Lpr Probes

  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    ...that is similar in shape to a ballpoint pen. A stylus may be slightly curved so that it can be gripped easily. Styli and probes generally consist of a linear ball bearing assembly precisely fitted to a hardened-and-ground, non-rotating probe shaft to minimize...
  • Corrosion and Electrochemical Instruments-Image
    Corrosion and Electrochemical Instruments - (141 companies)
    ...electrochemical noise (EN) track current fluctuations in corroding metals. Galvanostats maintain electrodes at a constant current or a controlled set of scanned current values. Linear polarization resistance (LPR) uses a series of electrodes, a voltmeter...
  • Polarization Rotators-Image
    Polarization Rotators - (19 companies)
    Polarization rotators maneuver incident-linearly-polarized light about an optical axis. A polarization rotator is used to quickly and accurately modulate the polarization state of an incoming light beam. Linear polarization is a confinement...
  • Nondestructive Testing (NDT) Equipment-Image
    Nondestructive Testing (NDT) Equipment - (1158 companies)
    ...to induce detectable eddy currents in conductive materials. They detect flaws, determine thickness, inspect welds, measure conductivity, and sort alloys. Eddy current instruments include a straight or angled magnetic probe and an analog or digital meter...
  • Linear Position Sensors-Image
    Linear Position Sensors - (886 companies)
    ...medium. Inductive, Hall Effect, magnetoresistive, magnetostrictive, and variable reluctance sensors measure the disruption of magnetic fields. Linear potentiometers produce a resistance output proportional to an object's displacement or position...
  •  
    Temperature Probes - (921 companies)
    Thermistor temperature probes are another type of thermal resistor (RTD is the other) - they tend to exhibit a large change in resistance proportional to a small change in temperature. Solid state or IC temperature sensors are very linear with options...
  •  
    CMM Probes - (91 companies)
    Displacement-measuring probes, or scanning probes, are another basic type of CMM probe. As these CMM probes pass over a target 's surface, they transmit a continuous flow of information to the measurement system. Scanning contact probes may use linear variable...
  •  
    RTD Temperature Probes - (447 companies)
    RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance. How to Select Temperature Probes. Image Credit: AcroLab Ltd. | Ametek Test & Calibration Instruments | Endress...
  •  
    Linear Polarizers - (37 companies)
    Linear polarizers transmit light waves along one axis and absorb them along the other. The transmitting and absorbing axes of linear polarization are oriented at 90 degrees to each other. Linear polarizers transmit light waves along one axis...
  •  
    Electrical Resistance and Conductance Sensors - (13 companies)
    Electrical resistance and electrical conductance sensors measure the resistance or conductance of an electrical component or system. Electrical resistance and conductance sensors are used in a wide variety of industries, across a very broad spectrum...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology