Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: of custom optical filters, such as optical comb filters, optical high pass filters, optical low pass filters, colored glass filters, colored glass filters, crystal optics filters, and linear variable
- Filter Type: Bandpass / Interference Filters, Long Pass Filters, Neutral Density Filters
- Features: Other
-
Supplier: Materion Corporation
Description: It is possible to design this variation to be linear or non-linear, depending upon customer requirements. When the variation is linear the filter is known as a Linear Variable Filter (LVF). Materion Barr Precision Optics & Thin Film Coatings has
- Filter Type: Bandpass / Interference Filters
- Filter Shape: Rectangular, Square
- Application: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Gurley Precision Instruments
Description: Continuous OD filters light precisely, Designs for 0.04 to 2.0 & 0.04 to 4.0, Spectral Range: 400nm to 700nm
- Diameter, Square Side, or Rectangular Length: 50.799972568014816 mm
- Rectangular Width: 25.399986284007408 mm
- Thickness: 1.5747991496084592 mm
- Optical Density: 0.04 to 4
-
-
Supplier: Daheng New Epoch Technology, Inc.
Description: This ND filters provides linearly varying attenuation or beam splitting in the visible and near infrared region. The optical density varies linearly across the length. Attenuation is achieved by a thin film of Ni-Cr-Fe protected with an overcoat of SiO. The rear surface is broadband AR
- Rectangular Width: 25.400000000000002 to 76.2 mm
- Thickness: 2 mm
- Optical Density: 0.08 to 2
- Features: BK7 Glass, UV grade Fused Silica
-
Supplier: Gurley Precision Instruments
Description: Linear Adjustable Attenuation by Rotation, Variable Density Range from 0.0 to 4.0, Spectral Range: Optically Flat from 400nm to 700nm
- Diameter, Square Side, or Rectangular Length: 25 to 100 mm
- Thickness: 1.524 mm
- Optical Density: 0 to 4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent
- Thickness: 1.524 mm
- Optical Density: 0.04 to 4
- Surface Quality: 60-40 Scratch / Dig
- Filter Type: Circular Variable Filters
-
Supplier: Edmund Optics Inc.
Description: These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent
- Thickness: 1.524 mm
- Optical Density: 0.04 to 1
- Surface Quality: 60-40 Scratch / Dig
- Filter Type: Circular Variable Filters
-
Supplier: Edmund Optics Inc.
Description: These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent
- Thickness: 1.524 mm
- Optical Density: 0.04 to 4
- Surface Quality: 60-40 Scratch / Dig
- Filter Type: Circular Variable Filters
-
Supplier: Edmund Optics Inc.
Description: These neutral density filters are continuously variable over 270° of the filter. Circular variable filters provide linear attenuation of incident light by rotating the filter. Designed to be spectrally flat from 400 to 700nm, they provide excellent
- Thickness: 1.524 mm
- Optical Density: 0.04 to 1
- Surface Quality: 60-40 Scratch / Dig
- Filter Type: Circular Variable Filters
-
Supplier: Newport MKS
Description: wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical
- Thickness: 2 mm
- Wavelength Range: 250 to 2,500 nm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: SCHOTT AG
Description: filters: Bandpass filters (narrowband and broadband filters) Edge filters (longpass and shortpass filters) Notch filters (from single to triple notch) DUG 11: UV-transmittive filters without passbands at around 700 nm Hard bandpass filters
-
Supplier: Newport MKS
Description: wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical
- Thickness: 2 mm
- Wavelength Range: 250 to 2,500 nm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Newport MKS
Description: wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical
- Thickness: 2 mm
- Wavelength Range: 250 to 2,500 nm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Newport MKS
Description: wavelength. The optical density gradient varies from 0–1.0, 0-2.0 and 0-4.0 around a by simply rotating the filter from 0 to 270 degrees. Fused silica substrate for these ND filters allows the transparency from 250-2500 nm range. The linear change in optical
- Thickness: 2 mm
- Wavelength Range: 250 to 2,500 nm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: ValueTronics International, Inc.
Description: from Random Noise Highly Accurate BER and Eye Contour Estimation, Support for DDPWS FFE/DFE Equalization, Transmitter Equalization Channel Emulation for Channels with >30 dB of Loss Linear Filter for Fixture De-embedding, Linear Filtering TDR (Time Domain Reflectometry) Up to 50
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Aalborg Instruments
Description: installation and servicing removal of meter without shutting off line No moving parts to wear or fail Electronics can be remotely mounted up to 30.5 m (100 ft) No holes to clog Aalborg’s proprietary DSP algorithm accurately filters vortex frequency, improving the quality of flow measurements
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
Find Suppliers by Category Top
Featured Products Top
-
metrology. The patented filtering optics withstand a variety of contaminants such as dirt, dust and scratches ensuring customers' machines fitted with Renishaw's linear encoders run reliably with little or no maintenance. All linear encoder optical readhead and interface combinations feature a (read more)
Browse Linear Encoders Datasheets for Renishaw -
Thin-Film Optical Components for Use in Non-Linear Optical Systems Some of the greatest recent advances seen in bio-imaging and detection are due to techniques that utilize non-linear optical (NLO) phenomena. These techniques have led to a Nobel prize, super-resolution images, label (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
demanding positioning tasks such as optical filters, glass-fiber technology, lens adjustment in optical systems or micro actuators for medical technology. The mechanical connection to the motors is implemented by means of a backlash-free coupling integrated into the lead screw. Numerous modifications (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Thin-Film Optical Components for Use in Non-Linear Optical Systems Dispersion controlled thin films boost the performance of NLO (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
High-Performance Tunable Filters for Precision Optical Control In fields like hyperspectral imaging, optical communications, and laser tuning, engineers face the challenge of achieving fast (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
The VM series of Voice Coils Motors from Geeplus addresses applications where excellent control for short stroke, bidirectional linear actuation is required–in medical or optical equipment, for example. Control, Precision and Negligible (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
. Routine Maintenance: Monthly maintenance should involve replacing filters, bearings, and cleaning pumps. Quarterly tasks include leak checks and linearity tests. Performance Tests: Regular performance tests, including (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, state-variable filter with tunable. cutoff frequency, twin-T notch filter, gyrator notch filter, universal harmonic eliminator. notch comb filter, basic switched-capacitor filters, slew-rate limiter, ECG amplifier with. pacemaker spike detection, "scratch and rumble " filter for ECG, and an intracardiac
More Information Top
-
Optical design and characterization of a gas filled MEMS Fabry-Perot filter
A concept for a highly integrated and miniaturized gas sensor based on infrared absorption, a Fabry-Perot type linear variable optical filter with integrated gas cell, is presented.
-
Design, fabrication and measurements with a UV linear-variable optical filter microspectrometer
These problems are avoided in UV Linear Variable Optical Filters (LVOF) fabricated in post-processing steps after completion of the UV photodetector array and circuits in a standard IC technology [6].
-
Design and implementation of IR microspectrometers based on linear-variable optical filters
This paper presents the design, fabrication and characterization of Infra-Red (IR) Linear Variable Optical Filter (LVOF)- based micro-spectrometers.
-
A CMOS 128-APS linear array integrated with a LVOF for highsensitivity and high-resolution micro-spectrophotometry
A linear array of 128 Active Pixel Sensors has been developed in standard CMOS technology and a Linear Variable Optical Filter (LVOF) is added using CMOS-compatible post-process, resulting in a single chip highly-integrated high- resolution microspectrometer.
-
CMOS-compatible LVOF-based visible microspectrometer
This paper reports on a CMOS-Compatible Linear Variable Optical Filter (LVOF) visible micro-spectrometer.
-
Near- and mid-IR microspectrometers based on Linear-Variable Optical Filters
This paper presents the design, fabrication and characterization of Infra-Red (IR) Linear Variable Optical Filter (LVOF)-based micro-spectrometers.
-
Spectral measurement with a UV linear-variable optical filter microspectrometer
This paper presents the design, fabrication and spectral measurements of an Ultra-Violet (UV) Linear Variable Optical Filter (LVOF)-based micro-spectrometer operating in the 300 nm - 400 nm wavelength range.
-
Medical apps in need of optical microspectrometers
Fig. 2 Process flow for fabrication of linear variable optical filters (Emadi et al. 2009) .
-
Design and implementation of a sub-nm resolution microspectrometer based on a Linear-Variable Optical Filter.
In this paper the concept of a microspectrometer based on a Linear Variable Optical Filter (LVOF) for operation in the visible spectrum is presented and used in two different designs: the first is for the narrow spectral band between 610 nm and…
-
Optical oceanography: Recent advances and future directions using global remote sensing and in situ observations
Higher spectral resolution (hyperspectral, $4–5 nm resolution from 400 to 750 nm) can be achieved by using grating monochromators or linear variable optical filter scanning spectrometers (see the glossary for explanations and references).
Indicates content that may require registration and/or purchase.