Products/Services for Lineax Cable
-
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...ApplicationProduct TypeCable Shielding -
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors... -
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath... -
Cable Trays - (259 companies)Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables... -
Cable Carriers - (141 companies)Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used... -
Flat Cables - (369 companies)Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred...
-
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10...
-
Cable Transits - (65 companies)Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
-
Video Cables - (488 companies)Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals. How to Select Video Cables. Video cables are used for the transmission of video signals, including monochrome, composite...
-
Cable Testers - (252 companies)Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling. How to Select Cable Testers. Image Credit: Test Equipment Depot | Extech | Megger. Cable testers are handheld, benchtop...
Product News
-
Qualtek Electronics Corp.
Cable Assemblies Qualtek offers a large variety of cable assembly products including USB 2.0, USB 3.0, USB 3.1 generation 1 and 2 Type C, and USB 4 Type C. The USB 2.0 and 3.0 features a twisted-pair construction which reduces cross talk to ensure error free transfer. The 3.1 USB Type C boasts up to 60W/100W power transfer. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Caplugs
Cable Ties An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties. Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties. Material: Nylon. Color: Natural, UV Black (read more)Browse Cable Ties Datasheets for Caplugs -
New England Wire Technologies Corporation
Twinaxial Cables Twinaxial Cables. When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your application. Balanced Pair (Twinax). Twisted pairs have been used for decades as a low cost means to reduce interference between signal wires and surrounding electronics. When an electromagnetic field encounters an electrical conductor a voltage is induced in the wire. In digital applications... (read more)Browse Network Cables Datasheets for New England Wire Technologies Corporation -
New England Wire Technologies Corporation
Superconductor Cabling Superconductor Cabling. New England Wire Technologies has provided cabling, insulating, and other services to the superconductor industry since the 1960 's. Our products are integrated into most of the major accelerator projects, ore separator magnets, NMR magnets, and superconducting magnetic energy storage (SMES) magnets. Other projects include Tevatron at Fermilab, RHIC for Brookhaven National Labs, LHC for Cern, 45 Tesla Hybrid Magnet for NHMFL, 36 strand Rutherford cable for GSI-Darmstadt... (read more) -
Northwire, Inc.
Cables for Electrophysiology Connectivity and Electrophysiology. Custom cable solutions for heart mapping and ablation. Atrial fibrillation, also called Afib, has many causes. With heart rhythm disorder rates expecting to double by 2035, the demand for Electrophysiology (EP) device equipment is increasing. As a result, major medical device manufacturers and emerging, specialized electrophysiology device companies are developing safe and efficient ways to treat Afib. What is Electrophysiology (EP)?. In essence... (read more)Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Altech Corp.
Cable Glands for Secure Cable Entry Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and Industrial Series available. Polyamide, nickel-plated brass, and stainless steel body options. PG, metric, and NPT thread types. Neoprene, Santoprene, and Tefabloc seal options. Options for straight-through, multi-conductor, flat cable, bend protection, and EMI... (read more)Browse Cable Glands Datasheets for Altech Corp. -
SAB BRÖCKSKES GmbH & Co. KG
SPE Cables for Cable Chains and Robots The increasing networking of machines, sensors, and actuators is driving demand for reliable real-time communication in industrial automation. At the same time, Ethernet connections are increasingly required in applications involving continuous movement, including cable chains and industrial robots. Single-Pair Ethernet can reduce cabling complexity and installation space compared with conventional four-pair Ethernet solutions. SAB Br ockskes has developed the CATLine SPE cable series... (read more)Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Interpower
Expands Cable Line With North American White Cable Interpower (R) is now manufacturing its own North American white cable in its Iowa, U.S.A. facilities, expanding the current line of Interpower manufactured cable. The cable is UL listed and CSA certified. The fixed operating temperature is -40 C to 105 C. Interpower has no minimum order or dollar requirements and offers same day shipping on in-stock products and a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Value added and custom services are available. For free... (read more) -
Rego Electronics Inc.
Cable Assemblies/Cable Assemblies&Wire Harnesses Rego is capable of integrating a chain of manufacturing starting from raw materials such as PVC colloidal particles to finished products, copper wire to cable assembly. We also provide custom product designs to meet the market demand and accomplish innovation. We currently include Computer Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. We include... (read more)Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
SAB BRÖCKSKES GmbH & Co. KG
Hybrid Servo Cables with One Cable Technology As automation systems become more compact and data-intensive, conventional motor cabling concepts are reaching their limits. Separate cables for motor power and encoder or feedback signals increase installation space, assembly effort, material costs, and potential failure points. To address these challenges, SAB Br ockskes has developed customized One Cable Technology (OCT) hybrid servo cables that combine motor power transmission and digital feedback communication within a single cable... (read more)Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
-
Diagnostic of water trees using DC and AC voltages
CableB showsa non- lineax and cable C linear dependence on the applied voltage 111.
-
CR4 - Thread: Sizing a Cable from a Distribution Panel
4 core 240 sqmm lineax double insulated rubber cable ho7rn-f - 1nos.
-
Nexans
LINEAX ®-HO7RN-F A 450/750 V secondary circuit cable with flexible bare copper conductor, and elastomer insulation and sheath.
-
Fuzzy time optimal control of crane load
For the lineax time vatying Merential equations(2) with t(t), (3) or (5), there exists no … … a two point b o u n m value problem, with a simpler cable length time function …
-
A high speed, low noise ASIC preamplifier for silicon strip detectors
A buffered differentialoutput was necessary to drive flat cable with maximum noise immunity. … Tektronix Quickchiplineararray was chosen for this design over other available high performance bipolar lineax arrays because Tektronix …
-
The ISAC Project at TRIUMF
… of neutral sodium atoms with radiation pressure, E.L. Raab, M. Prentiss, A. Cable , S. Chu, and … Schemp et. al. Proc. 1984 Lineax Accelerator Conf.
-
Improved design and characterisation method for ECL very high speed circuits
Elements such as attenuators,power splitters, connectors, cables , etc. are used. … parameter measurement only is not sufficient to characterise precisely these parts for non lineax time domain circuits …
-
Simplification of the Computation of Real Hadamard Transfors
… the analysis results illustrate the need for more in- vestigation of the various cable coupling mechanisms internal … The capability to analyze lineax systems, using convolu- tion techniques, was among the additions.
-
EMP Coupling Analysis Using the Frequency (Transfer Function) Method with the SCEPTRE Computer Program
… the analysis results illustrate the need for more in- vestigation of the various cable coupling mechanisms internal … The capability to analyze lineax systems, using convolu- tion techniques, was among the additions.
-
A sliding plate normal thrust rheometer for molten plastics
Transducer Cable ,/ Lineax Beanng .
Indicates content that may require registration and/or purchase.