Products/Services for Liquid Cooled Brake Calipers
-
Calipers - (270 companies)Last revised: January 14, 2025 Calipers typically use a precise slide movement for inside, outside, depth or step measurements. Specialized slide type calipers are available for center, depth and gear tooth measurement and gaging machine table...Caliper TypeUnitsDisplay -
Industrial Paints - (661 companies)Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates. Industrial paints are used in the aerospace, architectural and construction, automotive, and electronics industries. They are also used in marine... -
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer. Refrigerants... -
Cooling Towers - (235 companies)...during the cooling process. Water can be lost in one of four ways in a cooling tower. Evaporation (E) is the primary cooling function of the tower, in which water is converted from liquid to gas and leaves the tower as steam. It is the method... -
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Mechanical Brakes - (172 companies)Discs that experience extreme temperatures or are on stationary equipment are subject to both passive (increased surface area, ventilation slots, multiple calipers, materials changes) and active (compressed air) solutions. Band brakes have poor cooling...
-
Electric Brakes - (216 companies)...and are often exposed to air and vented, cooling is much faster than for drum brakes. The single-piston floating-caliper disc brake is self-centering and self-adjusting. Self-centering means that the caliper can slide from side to side so it will move...
-
Hydraulic Brakes - (145 companies)How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
-
Liquid Handling Pumps - (2272 companies)Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial...
-
Linear Brakes - (15 companies)Linear brakes are used to slow or stop linear motion in conveyors, web systems, and vehicles. Technologies include friction, eddy current braking, and hysteresis. Linear brakes are used to slow or stop linear motion in conveyors, web systems...
Product News
-
Rego Electronics Inc.
Liquid Cooling Modules Liquid cooling is commonly used to cool CPUs as well as other computer components. It usually consists of a CPU liquid block, a liquid pump, and a heat exchanger (mostly a radiator with a fan attached). Liquid cooling allows quieter operation (potentially fanless), or improved processor speeds (over clocking), or a balance of both. Less commonly, GPUs, Northbridges, Southbridges, hard disk drives, memory, voltage regulator modules (VRMs), and even power supplies can be liquid-cooled... (read more) -
Rego Electronics Inc.
Stay Cool! All-in-One Liquid Cooling Solutions The liquid cooling series is practically designed for high performance, ideal for workstations and servers, widely supporting both AMD and Intel processors. It delivers strong performance with low noise level, and perfect for quiet -working asked environments. [Features]. High-density designed flow channel brings superior thermal efficiency and durability. Rigorous leak testing ensures solid and reliable installation. Tailored upgrade available by satisfying the conditions needed, including... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
ToneCooling Technology Co., Ltd
Sunway CPU Liquid Cooling Plates Liquid Cooling Plates for Sunway High-Performance CPUs. As computing performance continues to increase, effective thermal management has become essential for maintaining system stability and efficiency. High-performance processors generate significant heat, requiring advanced cooling technologies to ensure reliable operation in modern computing environments. Sunway CPU liquid cooling plates provide efficient heat dissipation and stable thermal control for high-performance computing systems... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
ToneCooling Technology Co., Ltd
Liquid Cooling Plates for CPUs/GPUs Modern processors often operate under high heat flux, sustained workloads, and thermal throttling risks. Air cooling may struggle to dissipate heat effectively, leading to unstable performance, reduced lifespan, and energy inefficiency in high-performance systems. Liquid cooling plates provide direct and efficient heat removal. * Direct liquid-to-plate heat transfer improves cooling efficiency. * Uniform heat spreading reduces hotspots. * Supports high-power loads in AI and rendering systems... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
DigiKey
SnapQD Series Liquid Cooling Connectors design. Suitable cooling liquid: DI water, ultrapure water, ethylene glycol, polypropylene glycol, and PFPE. Color coding options: Input: Blue. Output: Red. High flow and no spillage. 5000 durability cycles. Coolant recommendation: PG25. Material of socket: Stainless steel. Operating temperature: -40 C to +120 C. Shipping temperature: -40 C to +150 C. Maximum operating pressure: 290 psi, 20 bar. Minimum burst pressure: 1160 psi, 80 ba. Applications. IT-chassis two phase. Cold plate liquid... (read more)Browse Electrical Connectors Datasheets for DigiKey -
ToneCooling Technology Co., Ltd
Advanced Liquid Cooling for AI Servers In today 's AI-driven world, efficient thermal management is essential for maximizing the performance of high-density hardware. Traditional air cooling systems cannot handle the heat generated by modern AI workloads, causing slower deployments and reduced system longevity. Enterprises need scalable, energy-efficient solutions to support their growing AI infrastructure. The Meta GB200 Liquid-Cooled Server delivers a 3.9kW TDP cooling solution that integrates air and liquid cooling technologies... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
ToneCooling Technology Co., Ltd
Tailored Liquid Cooling Plate for MOSFETs Critical Thermal Management for High-Power MOSFETs. High-power MOSFETs generate significant heat during operation. Excessive temperature can reduce efficiency, cause thermal stress, and shorten component lifespan. Tailored liquid cooling plates provide precise heat dissipation, protecting your MOSFETs in demanding environments. Custom Design and High Performance. Precision Engineering: Each cooling plate is designed to match the exact layout and thermal profile of your MOSFETs. High Thermal... (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Heilind Electronics, Inc.
Liquid Cooling Connections Across the Rack From Tray to Rack: A Connection for Every Stage Amphenol Industrial's liquid cooling quick-disconnects support the full path from server tray-level loops through rack layouts to higher-flow rack interfaces -- Giving engineers a broad portfolio of quick-disconnect solutions for varying flow, space, and serviceability requirements throughout the cooling loop. UQD Series -- Server-Level Cooling Loops Quick-disconnect connectors built for server-level cooling loops. Aerospace-grade sealing... (read more)Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
ToneCooling Technology Co., Ltd
Compact ATE Liquid Cooling Solutions ATE testing faces extreme thermal challenges as 5G/AI chips generate >500W/cm ^2 power density, leading to local hotspots and performance loss. Space constraints demand cooling solutions <15mm thick, while temperature fluctuations affect yield and MIL-STD-810G compliance. Our compact liquid cooling plates feature optimized microchannels (0.2mm, 3D-printed) and high-thermal-conductivity materials like AlN ceramic (170W/m .K) combined with titanium alloy. PID-controlled smart management maintains... (read more)Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
ToneCooling Technology Co., Ltd
NVIDIA GPU L20 Liquid Cooling Plate Efficient Cooling, Stable Operation: The L20 liquid cooling plate features an advanced liquid cooling circulation system, paired with a large pure copper base and high-density cooling fins. It rapidly dissipates heat generated by the GPU, effectively lowering GPU temperatures and ensuring system stability, preventing performance throttling or crashes caused by overheating. Quiet Operation, Immersive Experience: Compared to traditional air coolers, the L20 liquid cooling plate operates more... (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd
-
Formula 1 Technology
11.5.2 No braking system may be designedto increase the pressure in the brake calipers above that achievable by the driver applying pressure to the pedal under static conditions. 11.6 Liquid cooling : Liquid cooling ofthe brakes is forbidden.
-
Basics of Noncontact Temperature Measurement: Infrared Thermometers and Thermal Imagers
Big temperature differen- ces indicate jammed brake calipers and brake pistons, which have functioning problems. Check the temperature of the cooling liquid at the upper end of the pipe when the engine is warm.
-
Suppliers to the new Mazda 6
… Group Fuel tank coatings Magni Group Power steering reservoir Miniature Precision Components Rear brake calipers Hitachi Rear disc brake calipers TRW Automotive Rear suspension … … welded assemblies Cosma Vacuum brake assembly Hitachi Cable ZF … … line TI Automotive A/C liquid line TI Automotive A/C … … mass flywheel LuK EGR-V Mitsubishi Electric Engine control unit(ECU) Continental Engine cooling module Continental Engine …
-
Suppliers to the new Ford Taurus
… Chromtec® Wheel NTN Wheel Bearings - Gen 3, FR and RR Taper Pro Industrial Wheel Studs ThyssenKrupp Steering Column & Intermediate Shaft TI Automotive Brake Lines Tower Automotive Front apron assembly, Rear floor pan assembly TRW Rear Brake Calipers , Rear Upper Ctrl Arms … … Vent Valve, Inlet Check Valve, Roll Over Valve ElringKlinger Cylinder head gasket, Heat shields, Specialty gasket Emhart Fuel line routing clips Gates ABDS Tensioner GKN Sideshafts Henkel Loctite Liquid Gaskets on Engine Honeywell … … Jiffy-Tite Turbochargers oil cooling connections on SHO JTEKT …
-
The Technology and Economics of In-Wheel Motors
Twin, radially opposed calipers are used to balance axial forces and guarantee pure torque through the rotor … The final cooling loop of the liquid cooled IWM passes next to the brake components to remove heat from the system.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… absorbent_cotton_N|1 high_mass_N|1 mobility_N|5 multipurpose_J|1 oil_lamp_N|4 high_wind_N|3 encampment_N|1 hut_N|6 apresoline_N|1 discharge_pipe_N|1 main_N|1 waterworks_N|1 brake_system_N|1 brake _pedal_N|2 master_cylinder_N|1 water_pump_N|1 … … instrumentation_N|1 effect_V|8 imprint_N|2 painter_N|147 picture_V|5 extemporaneously_R|1 improvise_V|13 simple_machine_N|5 acute_angle_N|3 magnetic_dip_N|1 inlay_N|6 overlay_N|3 premature_infant_N|2 lozal_N|1 philadelphia_N|7 declaration_of_independence_N|17 operand_N|10 wilderness_N|11 crixivan_N|1 indocin_N|1 low-voltage_J|2 air_pump_N|1 remicade_N|2 regional_enteritis_N|1 contrivance_N|2 steam_engine_N|6 writing_ink_N|1 caliper _N|6 creative_thinking_N|1 gem_N|19 cameo_N|2 … … balm_N|1 hmg-coa_reductase_N|1 liqueur_N|37 liquid _crystal_N|1 reflectivity_N|1 prinival_N|1 zestril_N|1 … … mass_spectrum_N|2 electrometer_N|1 mud-brick_J|1 audio_recording_N|1 floor_covering_N|4 floor_cover_N|3 safety_match_N|1 matchboard_N|1 stopper_knot_N|1 mausoleum_N|3 halicarnassus_N|2 water- cooled _J|1 hydrochlorothiazide_N|1 diuretic_N|3 …
-
Suppliers to the new Dodge Ram
… fluid Dow Automotive Coil springs ArvinMeritor Control arm assemblies / link assemblies SKD Automotive Group Fixed automatic brake module KSR International Fixed manual brake module KSR International Front calipers TRW Automotive Front floor … … Actuators power pack Magna Brake actuation TRW Automotive Door … … Clutch pipe assemblies FTE Automotive Clutch slave cylinder FTE Automotive Connecting rods [5.7l, 5.9l, 6.7l] Mahle Cylinder head gasket ElringKlinger Emission control components Tenneco Engine cooling Valeo Engine front cover and bed plate: loctite liquid gaskets (4.7l) Henkel …
-
Alternative Design Study Report: WindPACT Advanced Wind Turbine Drive Train Designs Study; November 1, 2000 -- February 28, 2002
Because the induction generators are air-cooled, an external liquid - cooling system is unnecessary. 10.3.3.3 Brake System The specific number of brake discs and calipers varies depending on the number of generators.
-
Marc Parrot
Marc-Ingegno double pistol caliper hydraulic brakes . One Rotax 912 UL liquid - cooled flat-four uprated to 89.5 kW (120 hp) by Marc-Ingegno 0.8-bar turbo compressor with mechanically controlled wastegate.
-
wn_g.pl (finlayson-gwc2014.zip)
… of waterworks)'). g(103093939,'(brake system in which a brake pedal moves a piston in the master cylinder; brake fluid then applies great force to the brake pads or shoes)' … … pressure transmitted when a liquid is forced through a … … navigation)'). g(103099378,'(a small cube of artificial ice; used for cooling drinks)'). g … … picture inserted within the bounds or a larger one)'). g(103113870,'( caliper for measuring inside …
Indicates content that may require registration and/or purchase.