-
Supplier: Pacific Materials
Description: LCP Material
- Chemical System: Liquid Crystal Polymer (LCP)
- Form / Shape: Pellets
- Type: Thermoplastic
-
Supplier: Wacker Chemical Corp.
Description: WACKER SilGel® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 1 : 1 mixing ratio low viscosity rapid heat cure very low hardness (silicone gel) crystal clear pronounced inherent tack
- Viscosity: 1,000 cP
- Index of Refraction: 1.404
- Industry: Automotive, Electrical Power / HV, Electronics, Optical Grade / Material
- Features: Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Liquid, RTV / Room Temperature Curing, Rubber Based / Elastomeric
-
Supplier: ThreeBond International, Inc.
Description: applications are endless. Just some other hugely beneficial ways electrically conductive resins are used include: SMD crystal oscillators, Point bonding of chips for Sensitive electronics, Magnetic heads of HDD, and Grounding of electronic components. How can you decide on the right
- Viscosity: 6,000 cP
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
- Features: Electrically Conductive, Flexible / Dampening, Liquid
-
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : None Hermetically Sealed : No O-Ring Material
- Contact Size (AWG): 22 to 24 AWG
- Current Rating: 5 amps
- Number of Contacts: 6 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
Find Suppliers by Category Top
More Information Top
-
Liquid Crystalline Polymers
As a result, side-chain liquid crystal elastomers (SCLCEs) can be formed, the systems fabricated experimentally since the 1980s (Finkelmann et al. 1981, 1984).
-
Liquid Crystalline Polymers
Liquid Crystal elastomers have been pioneered by Finkelmann’s group (Finkelmann et al. 1981).
-
Flexible and Stretchable Electronic Composites
Nanomaterials-Embedded Liquid Crystal Elastomers in Electronics Devices Application. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Smart Light-Responsive Materials: Azobenzene-Containing Polymers and Liquid Crystals Complete Document
Molecular switching in liquid crystal elastomers .
-
Advances in Soft Matter Mechanics
In this work, they have developed a liquid crystal elastomer cell model that can mimic the mechanical behaviors of the cytoskeleton of a cell as well as the cell membranes.
-
Encyclopedia of Complexity and Systems Science
Liquid crys- tal elastomers and gels have a reversible, or equilibrium shape-memory in that the shape of the body is deter- mined by the current state of order at any given tem- perature.
-
Electroactive Polymer (EAP) Actuators as Artificial Muscles
Figure 19: Schematic diagram of the concept of actuation in a liquid crystal elastomer [Naciri et al., 2003a].
-
Isotropic-Nematic Transition in Liquid-Crystalline Elastomers: Lattice
Model with Quenched Disorder
[3] M. Warner and E. M. Terentjev, Liquid Crystal Elas- tomers (Oxford University Press, Oxford, 2003).
-
http://dspace.mit.edu/bitstream/handle/1721.1/44386/277139583-MIT.pdf?sequence=2
crosslinking of the LCP system leads to a liquid crystal elastomer (LCE) that introduces LC .
Indicates content that may require registration and/or purchase.