-
Supplier: CoorsTek
Description: Pulsation Dampeners (often referred to as dampers) are hydro-pneumatic devices designed to remove pulsations, vibrations, and noise caused by positive displacement pumps in fluid systems. Using pulsation dampeners on positive displacement pumped systems will result
- Maximum Pressure: 15,000 psi
- Type: Chargeable Dampener, Liquid Filled Dampener, Threaded Inlet
- Features: Other
- Housing Material: PTFE, Stainless Steel
-
Supplier: CoorsTek
Description: units to be welded directly inline — eliminating flange costs and potential flange leaks. Advanced Performance ZM-Series pulsation dampeners reduce pulsation over a variable operating range. Their stationary guides force the pulsating flow of fluid through a spherical shell. The
- Capacity / Volume: 14,137.214137214136 cubic inches
- Housing Material: Carbon Steel
- Type: Liquid Filled Dampener
-
Supplier: ARGAL s.r.l.
Description: APPLICATIONS The pulsation dampeners Selene, model PDA are installed in proximity of the delivery of the pump and remarkably reduce the amplitude of the pulsations, the liquid hammers and the vibration of the pump. Use is advisable in presence of random peaks of pressure,
- Inlet Size: 2 inch
- Type: Liquid Filled Dampener, Pressure Snubber
- Features: Other
- Housing Material: PTFE, PVDF, Polypropylene (PP), Stainless Steel
-
-
Supplier: CoorsTek
Description: Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs. The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement:
- Maximum Pressure: 6,170 psi
- Capacity / Volume: 2,310.00231000231 cubic inches
- Housing Material: Carbon Steel, Stainless Steel
- Type: Liquid Filled Dampener
-
Supplier: CoorsTek
Description: CoorsTek is a recognized worldwide leader in pulsation products for severe-service systems. The Inline pulsation stabilizer is a viable solution for extreme-duty applications. Reduce maintenance and operating costs Extends valve, piping, and gauge life Eliminate vibration causing
- Type: Liquid Filled Dampener
-
Supplier: NOSHOK, Inc.
Description: Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass™ lens
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.125 to 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: Transcat, Inc.
Description: dampening the effects of vibration, pulsation and shock
- Working Pressure Range: 60,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: dampening the effects of vibration, pulsation and shock
- Working Pressure Range: 20,000 psi
- Type: Gauge
-
Supplier: DME Company
Description: Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment.
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.75 ±% FS
- Features: Analog
- Media: Gas, Liquid
-
Supplier: Ashcroft Inc.
Description: True Zero™ reduces reading errors by using a "zero box" instead of conventional dial pins (posts); this ensures product safety, integrity and system control PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge
- Working Pressure Range: 0 to 36,000 psi
- Accuracy: 0.5 to 2 ±% FS
- Vacuum Range: 1,521.9999999999998 torr
- Type: Absolute, Gauge, Liquid Filled
-
Supplier: Transcat, Inc.
Description: Product Highlights Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case,
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9659 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 3 -1/2" dia. face. Gauge is liquid filled to dampen vibration and fluid pulsation. Use with any OTC pump or ram.
- Type: Absolute
- Features: Analog
-
Supplier: Ashcroft Inc.
Description: dial pins (posts); this ensures product safety, integrity and system control PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge with added cost benefits.
- Working Pressure Range: 15 to 1,000 psi
- Accuracy: 0.25 to 5 ±% FS
- Pressure Measurement: Absolute, Differential, Gauge
- Features: Analog, Digital, Liquid Filled
-
Pressure Gauges - 4.5"Pressure Gauge,3000PSI 1/2"NPT,Lower,Safety Glass -- 45-1009SL-04L-XSG-3000PSISupplier: Transcat, Inc.
Description: Product Highlights Stainless steel, bronze, monel, inconel and Bourdon tube Wide selection of pressure connections and pressure ranges Teflon®-coated, 400 stainless steel movement PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: NOSHOK, Inc.
Description: durability Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock C.I.P, S.I.P and Autoclave* for the demanding needs of the sanitary market *Only dry case gauges are recommended
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 2.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: Stainless steel wetted materials electropolished to Ra25 or better for outstanding performance Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Optional Maximum Indicating Pointer or Adjustable
- Working Pressure Range: -14.736 to 400 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 1.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: construction of ceramic magnet/piston minimizes œblow by and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
Pulsation dampeners are vessels filled with compressed gas and process fluid, separated most often by a flexible bladder or diaphragm. The vessel is pre-charged with gas at a calculated value below the average system pressure before liquids are introduced. Once the pumping system starts (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
primarily lies in sizing and pressurizing. The most current pulsation dampener design is the hydro-pneumatic dampener, consisting of a pressure vessel containing a compressed gas, generally, air or nitrogen separated from the process liquid by a bladder or diaphragm. The dampener is (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
PVDF pulsation dampeners are designed for demanding applications involving highly caustic chemicals. Installed at the pump discharge, these dampeners fill with process fluid on the discharge stroke and then release it on the suction stroke, ensuring smooth, uninterrupted flow downstream. Thanks (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pulsation Dampeners/Surge Suppressors Series PDS Provides (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Inlet Stabilizer on pump inlet • Blacoh A2520V AT Pulsation Dampener on pump discharge • Recommended replacement of PTFE pump diaphragms with Viton diaphragms for better resilience to pressure spikes These modifications were designed to extend component life, reduce leaks (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pulsation Dampeners provide six piping system safeguards Pulsation dampeners are multifaceted safeguards in a piping system: Smoothing pump flow, increase (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Dashing to the rescue of gauges | Archive | Process Engineering
Replacing both liquid filling and pulsation dampeners , the Dashpot device works like a `windmill' acting against silicone grease in a small cylinder attached to the gauge movement.
-
Effect of Wettability Alteration on Water/Oil Relative Permeability, Dispersion, and Flowable Saturation in Porous Media
Each pulsation dampener consisted of a liquid - filled pressure vessel as a flow "capacitor" and a coil of capillary tubing as a flow "resistance." .
-
Installation and Maintenance Instructions for
ASHCROFT® Pressure Gauges, Gauge Parts
and Ring Designs, Engineering Data
Protect gauges from frequent pressure pulsations by using liquid - filled or Duragauge Plus® with a throttle screw in the socket of the gauge, needle valves, pulsation dampeners or pressure snubbers.
-
Food Analysis
One disadvantage of reciprocating pumps is that they produce a pulsating flow, requir- ing the addition of .... A mechanical pulse damper or dampener con- sists of a device (such as a deformable metal compo- nent or tubing filled with compressible liquid ) that can change its volume in response to changes in pressure.
-
ADVANCED CUTTINGS TRANSPORT STUDY
It is used to accurately arrive at the foam quality when initially filling the system. .... A pulsation dampener (yet to be purchased) is primarily used with liquids to pressurize the system and compensate for pressure variations due to minor temperature changes.
-
CR4 - Thread: Pressure Gauge for Fluctuation Pressure 700-200 PSI
The interior of the filled gauge is filled with glycerin and this acts as a dampener on the needle by being much more dense than the normal air … unfilled gauge (this resists the frequent movement of the needle as with pulsations ). .... Filled gauges are easily identified by the liquid within them and usually a rubber disc/plug on the…
-
Three Process Conditions That Affect Accuracy And Performance Of Pressure Gauges (.pdf)
Although a liquid filled gauge helps to dampen the effects of pulsation , it often does not fully address this process condition. .... Pulsation dampeners are installed upstream of the gauge socket and they can be a piston-type snubber…
Indicates content that may require registration and/or purchase.