-
Supplier: Accuris
Description: Liquid filled system thermometers
-
Supplier: Watts
Description: Series LFTL Liquid-Fill Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It is a sealed glass tube type model with a polypropylene cases, glass lens, non-mercury bed sensing fluid, and Lead Free* brass thermowells. Accuracy is +/-2
- Fahrenheit Scale: 32 to 932 F
- Celsius Scale: 0 to 500 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Thermometer Type: Liquid or Gas Actuated (Vapor-Tension or Bellows)
-
Supplier: Watts
Description: Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is
- Fahrenheit Scale: 30 to 240 F
- Display / Scale Characteristics: Celsius, Fahrenheit
- Thermometer Type: Liquid or Gas Actuated (Vapor-Tension or Bellows)
-
-
Supplier: Baumer Ltd.
Description: gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be
- Celsius Scale: -200 to 800 C
- Dial Diameter: 2.4803163 inch
- Display / Scale Characteristics: Celsius
- Features: Dial Thermometer, Industrial
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Gas-Filled, Capillary Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction Ranges -40 to 100°F Through 32° to 1100°F Available With Up To Four Switches KOBOLD TNF capillary thermometers are highly versatile and rugged
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Features: Dial Thermometer, Flexible Capillary
-
Supplier: Baumer Ltd.
Description: gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be
- Celsius Scale: -200 to 800 C
- Dial Diameter: 3.93701 inch
- Display / Scale Characteristics: Celsius
- Features: Dial Thermometer, Flexible Capillary, Industrial
-
Supplier: Baumer Ltd.
Description: gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be
- Celsius Scale: -200 to 800 C
- Dial Diameter: 3.93701 inch
- Display / Scale Characteristics: Celsius
- Features: Dial Thermometer, Industrial
-
Supplier: Baumer Ltd.
Description: gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be
- Celsius Scale: -200 to 800 C
- Dial Diameter: 3.93701 inch
- Display / Scale Characteristics: Celsius
- Features: Dial Thermometer, Flexible Capillary, Industrial
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Gas-Filled, Rigid Stem Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm All Stainless Steel Wetted Parts Ranges -40 to 100°F through 32° to 1100°F Available With Up To Four Switches The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Stem Length: 2.5 to 10 inch
-
Supplier: Delta Controls Ltd.
Description: +10°C ÷ + 60°C glycerine filled execution - 45°C ÷ + 60°C silicon oil filled execution Medium temperature: - 30°C ÷ +200°C dry execution +10°C ÷ + 80°C glycerine filled execution - 45°C ÷ +120°C silicon oil filled execution Thermal drift: Reference temperature +20°C
- Celsius Scale: 0 to 600 C
- Display / Scale Characteristics: Celsius
- Configuration/ Features: Designed for use with Thermowell
- Application Type: Food service / Sanitary, Industrial, Other Special Purpose
-
Supplier: Cole-Parmer
Description: • Provides a significant advantage over glass thermometers that can only display current temperature • Waterproof • Displays high/low readings Features a bottle sensor. Accurately monitor temperatures in freezers, refrigerators, incubators, and environmental chambers with this
- Fahrenheit Scale: -22 to 122 F
- Celsius Scale: -30 to 50 C
-
Supplier: Cole-Parmer
Description: • Provides a significant advantage over glass thermometers that can only display current temperature • Waterproof • Displays high/low readings Features a bottle sensor. Accurately monitor temperatures in freezers, refrigerators, incubators, and environmental chambers with this
- Fahrenheit Scale: -22 to 122 F
- Celsius Scale: -30 to 50 C
-
Supplier: Seedburo Equipment Company
Description: Glass thermometer filled with non-toxic liquid spirit. Aluminum case and pocket clip. 6½" Long.
-
Supplier: Cole-Parmer
Description: top of the threads to the bottom tip of the stem. Stem dia is 0.25"; threaded connection is 1/2" NPT(M). All thermometers meet or exceed ASME B40.3 standards. | Maximum environmental temperature for Acrylic lens thermometers is 200degF (93degC).|Discounts: Save 10% on 10-24 assorted
- Fahrenheit Scale: 0 to 250 F
- Celsius Scale: -20 to 120 C
- Dial Diameter: 5 inch
- Thermometer Type: Bimetal
-
Supplier: Radwell International
Description: THERMOMETER, 50EL BIMETAL LIQUID FILLED, STEM AND CONNECTION-1/2" UNION, STEM LOCATION-EVERYANGLE, 6" STEM LENGTH, TEMP RANGE 0/100 °C LIQUID FILLED, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alfa Laval Inc.
Description: temperature. Reliable thermometer design Manufactured from robust, corrosion-resistant materials, these thermometers feature 304 stainless steel casing and a 316 stainless steel clamp connection and sensor tube. Alfa Laval thermometers come as standard with
- Fahrenheit Scale: 32 to 320 F
- Fahrenheit Scale Divisions: 5 F
- Celsius Scale: 0 to 160 C
- Celsius Scale Divisions: 5 C
-
Supplier: Seedburo Equipment Company
Description: Glass thermometer filled with non-toxic liquid spirit. Aluminum case and pocket clip. 6½" Long.
-
Supplier: Seedburo Equipment Company
Description: Glass thermometer filled with non-toxic liquid spirit. Aluminum case and pocket clip. 6½" Long.
-
Supplier: Seedburo Equipment Company
Description: Glass thermometer filled with non-toxic liquid spirit. Aluminum case and pocket clip. 6½" Long.
-
Supplier: Cole-Parmer
Description: the top of the threads to the bottom tip of the stem. Stem dia is 0.25''; threaded connection is 1/2'' NPT(M). All thermometers meet or exceed ASME B40.3 standards. Maximum environmental temperature for Acrylic lens thermometers is 200
F (93 C). Discounts: Save 10% on 10-24 - Fahrenheit Scale: 0 to 250 F
- Celsius Scale: -20 to 120 C
- Dial Diameter: 3 inch
- Thermometer Type: Bimetal
-
Supplier: Taylor Precision Products LP
Description: Features Stainless steel roast/yeast thermometer. Range 105°F to 185°F. Common meat temperatures printed on thermometer face, as well as "dissolving" and "non-dissolving" yeast ranges. Non-toxic liquid filled glass thermometer tube. Armored sabre-tipped design.
-
Supplier: OMEGA Engineering, Inc.
Description: Economical glass-bulb thermometers are ideal for school and laboratory applications. These general-purpose, easy-to-read white red liquid filling, in a variety of ranges and styles. Their low cost makes them very attractive if glass thermometers are to be purchased frequently.
- Fahrenheit Scale: 0 to 230 F
- Fahrenheit Scale Divisions: 1 F
- Celsius Scale: -50 to 150 C
- Celsius Scale Divisions: 1 C
-
Supplier: NOSHOK, Inc.
Description: indication Ranges available from -40° to 60 °F/C through 50° to 400 °F/C 2, 2-1/2, 3-1/2, 4, and 4-1/2 inch sizes Brass or stainless steel case Dry or liquid filled - optional fill fluids include glycerine, glycerine-H2OD and silicone Bottom, back or lower back connected Mounting
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: NOSHOK, Inc.
Description: silicone liquid filled option is available for applications involving severe vibration
- Fahrenheit Scale: -100 to 1,000 F
- Celsius Scale: -70 to 540 C
- Dial Diameter: 5 inch
- Stem Length: 2.5 to 48 inch
-
Supplier: ASME
Description: This standard is a consolidation and revision of four individual standards B40.3, Bimetallic Actuated Thermometers, B40.4, Filled System Thermometers, B40.8, Liquid-in-Glass Thermometers and B40.9, Thermowells for Thermometers and Elastic Temperature
-
Supplier: ASME Standards and Certification
Description: This standard is a consolidation and revision of four individual standards B40.3, Bimetallic Actuated Thermometers, B40.4, Filled System Thermometers, B40.8, Liquid-in-Glass Thermometers and B40.9, Thermowells for Thermometers and Elastic Temperature
-
Supplier: Isotech North America
Description: This model is a lower cost alternative to the ITL M 18205. This model is a simple apparatus open to the atmosphere comprising a stainless steel dewar flask filled with liquid Nitrogen, an layer which houses a metallic equalising block and thermometer holder. Lastly a split
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: Isotech North America
Description: which enhance its performance and enable ease of operation. It is suitable for the calibration of Liquid in Glass thermometers, Industrial Platinum Resistance thermometers, Standard Platinum Resistance Thermometers, Thermocouples and Industrial Temperature sensors. It can
- Temperature Range: -65 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: Invotec Solutions Ltd.
Description: Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1", 1-1/2 BSP Options: Thermometers
- Liquid Volumetric Flow Rate: 39.6 GPM
- Operating Pressure: 100 psi
- Features: Differential Pressure Meter, Liquid, Vane Meter
- Mounting: In-line
-
Supplier: Parco Scientific Company
Description: A standard hygrometer using the wet bulb and dry bulb method to determine air humidity. Two red liquid-filled thermometers are secured to the plastic scale plates. Water is supplied to the wet bulb thermometer by a siphon reservoir. Black temperature scales for easy
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: Burger & Brown Engineering, Inc.
Description: C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: ASTM International
Description: temperature measuring devices (such as thermocouples and RTDs) is encouraged with liquid-in-glass thermometers containing mercury, the use of alternative measuring devices, such as digital thermometers using thermocouple of RTD sensors is encouraged. 1.5 This standard does not
-
Supplier: Eaton Cooper Power Systems
Description: Three-point latching door for security Laser-scribed anodized aluminum nameplate Liquid level gauge Pressure vacuum gauge Dial type thermometer One-inch drain valve with sampling device in low-voltage compartment One-inch upper fill plug Automatic pressure relief device 20" Deep
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: Consultants, engineering firms, contractors, and end-users are all reconsidering their previous uses of dry-type transformers indoors and making the switch to superior fluids. New fire safety and environmental advances have made the liquid-filled transformer the transformer of choice.
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Output Type: AC
Find Suppliers by Category Top
Featured Products Top
-
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Modern Sensors Handbook
The second part deals with ways to measure temperature: glass thermometer, liquid filled thermometer , liquid filled expansion thermometer, pressure temperature detector, vapor-pressure temperature detector and bimetallic thermometer.
-
A technique utilizing chemical reagents for direct measurement of temperature at a local area and its engineering applications
5.Filled-systemthermometer Filled-systemthermometers are basically of two types— liquid filled thermometers and vapor pressure thermometers.
-
Properties of an aqueous solution of ionic liquid [Emim][Cl] at standard atmospheric pressure
This fea ture allows us to use an aqueous solution of [Emim][Cl] as a working medium for liquid filled thermometers .
-
American, Russian teachers learn how to teach students to measure the GLOBE - NASA Science
• Water temperature: Students measure water temperature at their study site with an organic- liquid filled thermometer (identical to the calibration thermometer).
-
THE INSTITUTE OF BREWING
Traditionally mercury and liquid filled thermometers , now made in stainless steel, were used, but the toxicity of mercury provided the impetus for the development of the resistance bulb element.
-
Dioxygen Activation of a Trinuclear Cu I Cu I Cu I Cluster Capable of Mediating Facile Oxidation of Organic Substrates: Competition between O‐Atom Transfer and...
The temperature in the Dewar was controlled by an ACE glass Model 8292 organic- liquid filled thermometer (À100 to 508C).
-
Vaulters lexicon physiotherapy
Liquid thermometer nt (E liquid-in-glass thermometer); thermometer full of liquid , e.g. with alcohol liquid balance f (E of areometer); Syn: lowering balance; submersible balance; hydrometer; meter, with the Liquid-Tight can be determined by the determination of the …
Indicates content that may require registration and/or purchase.