-
Supplier: UL Standards & Engagement
Description: Propane Installation Code, CSA B149.1. Refer to the Standard for LP-Gas Regulators, UL/ULC 144. b) Regulators for handling liquids under cryogenic temperatures. c) The regulating performance flow characteristics of the regulator, and the physiological effects of
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor,
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: UL Standards & Engagement
Description: Propane Installation Code, CSA B149.1. Refer to the Standard for LP-Gas Regulators, UL/ULC 144. b) Regulators for handling liquids under cryogenic temperatures. c) The regulating performance flow characteristics of the regulator, and the physiological effects of
-
Supplier: Eaton
Description: Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. They are used in pipelines to protect pumps, meters, control valves, steam traps, regulators and
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: ASTM International
Description: where no meter is provided. For undiluted LP-Gas, the point of delivery shall be considered to be the outlet of the final pressure regulator, exclusive of line gas regulators, in the system. This practice does not apply to LP-Gas systems covered under NFPA 58. 1.8
-
Supplier: ASTM International
Description: outlet of the service regulator or service shutoff valve where no meter is provided. For undiluted LP-Gas, the point of delivery shall be considered to be the outlet of the final pressure regulator, exclusive of line gas regulators, in the system. Testing for these
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
gas-space pressure is important. By automatically supplying nitrogen when tank pressure decreases and stopping the supply when the set pressure is reached, the regulator supports stable tank blanketing without continuous manual adjustment. For the nitrogen supply side, THINKTANK recommends (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and companies. Before making the switch to generating nitrogen, NW Wine Company had stored nitrogen in dewars. Dewars contain liquid nitrogen that is managed by a third-party gas company who replaces empty dewars with full ones. Depending on levels of nitrogen consumption, a dewar may last as (read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
up 20,000 psi using nitrogen and 80,000 psi using liquids. » CONTACT E-LABS « Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational efficiency across various industrial sectors. (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
for reducing, releasing, or stabilizing pressure in industrial applications involving gas, steam, and liquid media. Key Features No External Power Supply Required Self-Operated Pressure Regulation Energy-Saving Operation Fast (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. The ZZY Series delivers stable, energy-independent pressure regulation with flexible configuration options—ensuring safe and reliable system performance across gas, steam, and liquid pipelines. Contact us for sizing assistance and technical support. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Generation of sphere and shell laser fusion targets. Final report, October 1, 1976--November 30, 1977. Report No. 1-78
ME GAS DIFFERENTIAL REGULATOR LIQUID NITROGEN HEAT EXCHANGER .
-
Key Topics in Surgical Research and Methodology
Covers pressure systems such as pressure autoclaves, liquid nitrogen dewars and gas regulators Ionising Radiation Regulations 1999 .
-
Local High-Frequency Magnetron Reactive-Ionic Quartz Etching
The vacuum unit (Fig. 1) contains a soaking etching chamber, a magnetron chamber, operating gas flow reg- ulators , liquid nitrogen and water traps, valves, and vac- uum fittings.
-
A safety assessment of rotary mode core sampling in flammable gas single shell tanks: Hanford Site, Richland, Washington
The vaporizer vaporizes both the liquid propane to supply the water heaters and the liquid nitrogen to supply the nitrogen gas regulator and supply hose.
-
Periodic cavitation shedding in a cylindrical orifice
Key: 1 Pressure Vessel Bleed Line 2 Optical Access Pressure Vessel 3 Pressure Regulator 4 Nitrogen Gas Bottle 5 Test Section 6 Liquid Tank 1 7 Liquid Tank 2 8 Hydraulic Power Unit 9 Pneumatic Ball Valve 10 Fluid Check Valve 11 …
-
Effect of channel surface wettability and temperature gradients on the boiling flow pattern in a single microchannel
The liquid supply system consists of a nitrogen gas bottle, a precision pressure regulator , a liquid tank and a constant temperature control unit.
-
SARS- and Other Coronaviruses
Cryogenic reagents: Liquid nitrogen and an ethane gas cylinder fitted with a flow regulator and a fine nozzle.
-
Handbook of Sample Preparation for Scanning Electron Microscopy and X-Ray Microanalysis
The metal end of the gas delivery tube connection to the regulator valve on the propane gas container is cooled in the liquid nitrogen until it stops bubbling.
-
Tissue Engineering Methods and Protocols
9, and ISshown m Fig. 1 a Nitrogen gas tank with pressure regulator and flow meter b Lrqurd nitrogen c Liquid nitrogen dewar (3-5-m .
-
Development of a metering concept for least volume flows
Abb. 3): the ± metering region ± capillary region ± drift-measuring cell ± pump stand ± nitrogen supply In the metering region becomes gases over mass flow regulator and liquid components in typical manner over two-stage saturator fed.
Indicates content that may require registration and/or purchase.