Products/Services for Liquid Polybutadiene Rubber
-
Elastomers and Rubber Compounds - (540 companies)Database contains different material grades of elastomer and rubber materials. These types are thermoplastics, thermosets, and composites. Thermoplastics are polymers that turn to liquid when heated and turn solid when cooled. They can be repeatedly...Compound TypeMaterial FormFiller Material -
Rubber Adhesives and Sealants - (182 companies)...are often based on non-crosslinked rubber adhesives in a latex emulsion or solvent-borne form. Product Types. Aerosols. Films. Gels. Liquids. Slurries. Solids. Pastes. Powders. Putties. Applications. Compatible Surfaces for Rubber Adhesives. Ceramics... -
Rubber Sheets and Films - (64 companies)Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications. Rubber sheets and films are articles of rubber...
-
Polymers and Plastic Resins - (880 companies)...on a variety of different systems, including silicone, polyurethane, chloroprene, butyl, polybutadiene, neoprene, natural rubber or isoprene, and other synthetic rubber or compounds. Thermosets or thermosetting plastics are polymer materials that have... -
Pressure Sensitive Adhesives (PSA) and Contact Adhesives - (191 companies)...melt PSA adhesives. Natural rubber, synthetic rubber or elastomer sealants and adhesives can be based on a variety of systems such silicone, polyurethane, chloroprene, butyl, polybutadiene, isoprene or neoprene. Rubber and elastomers are characterized... -
Molding Compounds and Resins - (285 companies)They are based on a variety of different systems, including silicone, polyurethane, chloroprene, butyl, polybutadiene, neoprene, natural rubber or isoprene, and other synthetic rubber or compounds. Composite compounds are types of resins made from two...
-
Casting Resins - (189 companies)...elongation). They are based on a variety of different chemicals, including silicone, polyurethane, chloroprene, butyl, polybutadiene, neoprene, natural rubber or isoprene, and other synthetic rubber or compounds. Thermoplastic are polymers that turn...
-
Laminating Adhesives and Composite Resins - (169 companies)...resistance to high temperatures. Other types of thermoset adhesives include: Acrylics. Elastomers. Epoxy resins. Ceramic. Inorganic cements. Natural or synthetic rubbers. Silicone compounds. Fluropolymers. Phenolics. Formaldehyde resins. Common chemical...
-
Rubber Tubing - (219 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
UV Curing Adhesives - (148 companies)Material. They are compatible with substrates made of the following materials: Ceramic. Composite material. Concrete. Fabric. Glass. Metal. Paper. Plastic. Rubber. Wood. UV curing adhesives use various chemical systems, most of which are polymer-based...
Product News
-
CHT USA Inc.
OPTICAL-GRADE LIQUID SILICONE RUBBER barrier against moisture and other environmental contaminants when casted over LEDs. Features. Thermal properties for efficient heat transfer. Environmental protection. High refractive index. Non-yellowing catalyst systems. Low viscosity to flow around complex parts. Self-bonding grades. Flame retardant, UL listed silicones. With the latest innovation of SilSo Clear 21002 , CHT has developed a highly transparent liquid silicone rubber (LSR) designed for injection moulding of optical parts suitable... (read more)Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Ellsworth Adhesives
Need an alternative to liquid adhesive? TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB TM Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Vortec
Liquid Spray Nozzles microns. Liquid viscosities up to 100 cP. BENEFITS. More efficient use of liquid as it is entrained by the compressed air. Consistent, effective cooling of surfaces reduces heat distortion of parts. Eliminates damage to wood and other water sensitive surfaces due to low humidity. Provides even coverage when applying coatings, rust inhibitors, lubricants, preservatives, etc. to parts, wood, rubber, plastic, food, and more. Reduces noise levels. Speeds testing for humidity effects due to varying... (read more)Browse Nozzles Datasheets for Vortec -
Hangzhou Chinabase Machinery Co., Ltd.
Rubber Buffer,Rubber Feet,Rubber Mounting Vibration Isolators and Machine Mounts. Buffer elements, such as rubber buffers or rubber-metal buffers, absorb kinetic energy from aggregates or assemblies. Rubber buffers are used in mechanical engineering, assembly construction, special-purpose machines and in transport technology. TYPE A BUFFER. TYPE B BUFFER. TYPE C BUFFER. Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Fairlane Products, Inc.
Rubber rollers Rollers & Bumpers. Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft (R) with diameters from 1.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Beijing Grish Hitech Co., Ltd.
Dewax Liquid 1. Environmentally Friendly with Mild Chemical Properties. Non-toxic, harmless and easy to handle. 2. Strong Cleaning ability and long service life. Excellent raw material formula, strong wax removal ability and no residue. (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Beijing Grish Hitech Co., Ltd.
Liquid Wax 1. High Softening Point & Good Temperature Resistance. The softening temperature of the raw materials is high, which can be applied to higher processing temperature. 2. Strong Adhesion. The product formula is scientifically proportioned, and each component has high adhesive strength. 3. No Air Bubbles. The viscosity of the wax liquid is moderate, and it is not easy to produce air bubbles in the process of wax dumping. 4. Easy to Wax Down and Clean. The solvent of the raw material has good... (read more) -
Beijing Grish Hitech Co., Ltd.
Polishing Liquid 1. Improve Grinding Yield. High purity, it can assist in coarse grinding or fine grinding to make the surface more delicate. 2. Good Stability. It can be stored for at least 2 years between -5? and 40? with stable performance. (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Atlantic Rubber Company, Inc.
Custom Molded Rubber Products Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Custom Rubber-to-Metal Bonding Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds. Other Custom Options: Molded / Extruded. Gaskets. Injection Molded. O-Rings. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton (R) and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
-
Liquid-rubber-modified epoxy/clay nanocomposites: effect of dispersion methods on morphology and ultimate properties
2005) Exfoliation of organo-clay in telechelic liquid polybutadiene rubber .
-
Rubber Nanocomposites: Preparation Properties and Applications Complete Document
(2006) Unusual rheological behavior of liquid polybutadiene rubber /clay nanocomposite gels: the role of polymer–clay interaction, clay exfoliation, and clay orientation and disorientation.
-
Rubber/exfoliated-clay nanocomposite gel: Direct exfoliation of montmorillonite by telechelic liquid rubber
In addition to the previous strategies, here we found that the organically modified montmorillonite (MMT, oc- tadecatrimethylammonium bromide exchanged) could be easily exfoliated by simply compounding telechelic liquid polybutadiene rubbers : hydroxyl-terminated polybutadi- ene (HTPB, 78.5% 1,4- and 21.5% …
-
Adhesive properties of epoxy resin modified by end‐functionalized liquid polybutadiene
The impact strength, flexural and tensile properties of the bulk epoxy network modified with different end functionalized liquid polybutadiene rubbers are sum- marized in Table I.
-
Chinese Ceramics Communications III
The effect of hydroxy-terminated polybutadiene liquid rubber (HTPB) and softened agent on the performance of epoxy resin are studied.
-
Mechanical properties of epoxy resins reinforced with synthetic boehmite (AlOOH) nanosheets
Thomas et al.8 have reported that functionally terminated polybutadiene liquid rubber was incorporated into the epoxy resin matrix to improve the toughness of the resin.
-
Synthesis and characterization of PMMA/silylated MMTs
2005) Exfoliation of organo-clay in telechelic liquid polybutadiene rubber .
-
Role of bimetallic active centres in anionic polymerization of hydrocarbon monomers
butadiene-styrene copolymers, liquid polybutadiene rubbers , as .
-
[The development of light-curing soft denture liner].
… polyethylene adipate or polybutylene ether glycol possessed the highest tensile strength and hardness, the elastomer made of polypropylene ether glycol showed low tensile strength and low shore A hardness, the elastomer made of hydroxyl-terminated liquid polybutadiene rubber had a moderate tensile …
-
Conductive polymer composites with double percolated architecture of carbon
nanoparticles and ceramic microparticles for high heat dissipation and sharp PTC
sw...
… butylene terephthalate)/poly(olefin)-carbon black blends J. Appl. Polym. Sci. 91 2151–7 [6] Luo Y, Li Y and Li Z 2006 Investigation into the vapor sensing behavior and mechanism of a reactive hydroxyl-terminated polybutadiene liquid rubber /carbon black conductive film …
Indicates content that may require registration and/or purchase.