-
Supplier: KOSTER American Corporation
Description: KOSTER KBE Liquid Film is a highly elastic, solvent-free, rubber/bitumen based compound. The material is weather and UV-resistant. KOSTER KBE Liquid Film is used for foundation and intermediate waterproofing on horizontal areas of terraces, balconies, wet and/or damp
- Features: Coating, Other
-
Supplier: Fosroc Limited
Description: Two component bituminous rubber emulsion with special hydraulically hardening fillers.
- Use Temperature: 41 to 95 F
- Material: Bituminen
- Type/Method: Liquid
-
Supplier: GAF
Description: Description TOPCOAT® Sky-Lite is a clear, solvent-based synthetic rubber sealer designed to protect and waterproof porous, deteriorated fiberglass reinforced skylight panels. It is offered in a water-based version when flammability and VOC content are a concern. Uses Sky-Lite is specially
- Application: Commercial
- Types: Liquid Roof
- Material: Plastic
-
-
Supplier: Fosroc Limited
Description: Mulseal DP single part bitumen latex emulsion is applied by brush or squeegee. The incorporation of rubber latex imparts elasticity to the dried coating. Mulseal DP is suitable for use on most building materials such as concrete, brickwork, metalsand stone. It is easily applied and may be
- Use Temperature: 41 to 122 F
- Material: Bituminen
- Features: Brushed/Rolled
- Type/Method: Liquid
-
Supplier: Rogan Corporation
Description: Rogan Corporation, a full turnkey manufacturer of plastic components and assemblies, specializes in producing injection molded Liquid Silicone Rubber (LSR) components. The Company is also one of a few select manufacturers that also offer Bondable Liquid Silicone Rubber
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Injection Molding, Liquid Injection Molding (LIM)
- Features: Midwest US Only, North America, United States Only
-
Supplier: Polyguard Products, Inc.
Description: Poly Wall® Home Stretch™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch™ Water Based Liquid Adhesive is an integral part
- Use Temperature: 40 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Concrete / Masonry, Rubber / Elastomer, Wood / Wood Product
-
Description: additives which migrate from a material as it ages. Epo-Flex® HD EPOXY COATING is self-leveling and may be used with fiberglass reinforcing to enhance system properties or as a waterproofing membrane. RECOMMENDED USAGE Used as a waterproofing membrane.
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Features: Chemical / Oil Resistant, Coating, Other, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder, Rubber / Elastomer Based
-
Supplier: WETKEYS, LLC
Description: be folded or rolled up and stuffed in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine
- Applications: Medical
- Interface: USB
-
Supplier: WETKEYS, LLC
Description: immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash fully under running water or use in wet
- Applications: Medical
- Interface: USB
-
Supplier: WETKEYS, LLC
Description: Sealed, waterproof, immersable (do not immerse USB connector) Flexible one-piece silicone membrane switch assembly with cord Extreme vibration resistant One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone One-piece Design Completely sealed; lets you wash
- Applications: Medical
- Interface: USB
-
Supplier: WETKEYS, LLC
Description: or use with a laptop. Unparalleled Durability Silicone rubber stretches and flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can BYoCK:
- Applications: Medical
- Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
. Waterproof and breathable membrane keeps water, dust, and other contaminants out, ensuring reliable operation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Product Overview The MIV-SNAP-16 is a waterproof, breathable, and explosion-proof valve designed to protect battery packs from failure under abnormal operating conditions. During normal operation, the valve's waterproof and breathable membrane keeps the internal and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Normal operation: the waterproof, breathable membrane keeps the internal and external atmospheres of the battery pack separate, preventing water and other liquids from entering and ensuring normal operation Emergency situations such as overheating or short circuit: internal pressure (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
vents high-pressure gas during abnormal conditions such as overheating or short circuit Waterproof Protection: Prevents water and liquid ingress during normal operation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
protection against water, dust, and harsh operating conditions. Under normal operation, the vent membrane isolates internal and external environments while allowing controlled airflow to maintain stable pressure conditions. During abnormal situations such as overheating or internal failures (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Liquid Protection Hydrophobic & Oleophobic Membrane Options Snap-In Easy Installation Automotive-Grade PBT Material Customized Sizes Available Applications Battery Packs Automotive Electronics (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
BUILDING CONSTRUCTION: Design Aspects of Leakage and Seepage Free Buildings > ANNEXURES
ZUPA Derma Rubber , PLASTIFECT - PU, liquid applied elastomeric waterproofing membranes .
-
Limitations of Present Test Methods for Roofing Materials
KEY WORDS: roofing, waterproofing , membranes , performance, durability, rubber- ized asphalt, poly(vinyl chloride), rubber , liquid elastomers, prefabricated, asphalt, bitumen, building materials .
-
The Manual of Below-Grade Waterproofing
…bentonite 214– 15, 217; built-up membrane 214, 218–9; concrete 213–14; division of responsibility 180, 209–10, 220–1; flood-testing 220–1; liquid -applied membranes 217–18, 219, 221; negative-side waterproofing 215, 218; organization 212–21; plastic sheets 214, 219; rubber sheets 214, 219; self…
-
Waterproofing Membranes
• Applied or liquid membrane - Spray applied membranes, cold-fluid-applied membranes, and hot-applied membranes are types of membranes applied by melting and then fusing a rubber , bitumen, or elastomer layer onto the surface to be waterproofed .
-
Chapter 65-Sealants
…Test for Compression-Recovery of Preformed Seal- ing Tapes Guide for Design of Built-Up Bituminous Mem- brane Waterproofing System for Building Decks … Materials Specification for Butyl Rubber -Based Solvent Re- lease … for Determining Compatibility of Liq- uid -Applied Sealants with Accessories…
Indicates content that may require registration and/or purchase.