-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure regulators. Each system is engineered to handle specialty gases—including toxic, corrosive,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity VMB Valve Manifold Box for Semiconductor Gas Distribution and Specialty Chemical Delivery Systems The High Purity VMB Valve Manifold Box is a critical infrastructure component designed for the rigorous demands of semiconductor gas distribution and specialty
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Cendrex Inc.
Description: Description Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept water pipes, gas pipes and conduits. The BTV model comes with a Plexiglass window. BTA - BTV specifications
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: fabrication, photovoltaic (solar) manufacturing, EV battery production, and high-end laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3412 gas engine. Ratings: 448 bkW (600 bhp) @ 1800 rpm are available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: General Pipe Cleaners
Description: The JM-2900 is an economical alternative to larger gas jets. It’s lighter and more maneuverable, yet maintains the same pressure and flow rate of its big brothers. It’s driven by a 389 cc Honda engine connected directly to a 3000 psi, 4 gallon per minute triplex pump with Vibra-pulse® on
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Mega Fortris Americas Inc.
Description: It is applicable in the following area: Taxi meter, gas meter, electric meter, water meter, payphone, calibration valves, cash box, etc. Meter Seal - Features Extremely functional & innovative answer to security problem. Easy to use:- insert wire thru the hole and insert anchor into
- Applications: Drum / Barrel, Utility Meter / Government
- Features: Other / Specialized
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: Heinkel USA
Description: double-acting mechanical seal, dry running contact or non-contacting gas-lubricated (lift-off) or liquid-lubricated seals, externally interchangeable Metallic sealing discharge valve Openable filter bottom, with conventional C-clamps or bayonet locking system Autonomic PLC control or
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Supplier: Caterpillar Oil & Gas
Description: gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1;
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: fitted in accordance with the Machinery Directive 2006/42/EC Exhaust System Exhaust gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1; wet and dry exhaust flexibles; ship-loose ATEX-compliant spark arresting muffler
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Heinkel USA
Description: customer specifications. Customer specified options include single column support, support on a skid or conventional 3 leg design, hydraulically activated discharge valve or manually operated discharge port, active or passive isolators for sampling, product pack-off and heel removal, heel
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
Festo said today its high density/small footprint VTOC pilot gas valve manifold delivers the ideal solution for space-limited semiconductor gas box applications. The VTOC valve manifold can be ordered in wide range of configurations from 2 to 24 valve positions (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
Hubbell’s Twist-Lock® Devices with Screwless Terminations Deliver Faster, Safer, and More Reliable Power Connections. Hubbell Wiring Device-Kellem’s wide breadth of products operate in demanding environments where power reliability, installation speed, and long-term performance (read more)
Browse Electrical Receptacles Datasheets for Heilind Electronics, Inc. -
doesn’t mean you’ll have to do without the usual Bansbach gas spring quality or flexibility: The extension force of the gas springs is adjusted to your requirements for the bearing springs via a valve. So you get a quick alternative to the individually manufactured gas spring in the proven (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
meet various applications • Serviceable from the top using standard tools • Top mounted shut-off valves eliminates service issues • Lock out seal caps • Complies with ASME B31.5 and 16.34, PED 2014/68/EU Function and Design: • Multi- module platform (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
INTEGRATED IN YOUR GAS SPRING With the new Click System, it is possible to lock the gas spring in its inserted final position. This adjustment can be released without any further release systems. The piston rod has (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Common locations for gas detection include – (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
frictionally locked into rotation with the machine’s shaft by an elastomer drive ring. Two O-rings form a static seal between the outer diameter of each stator and the application’s existing stuffing box bore. The MB seal is pneumatically loaded by a compressed gas – typically air or (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
box, outside is in carton. Supply Ability: 5000 Piece/Pieces per Week Specifications Highlight: gas control panel , pressure control panel (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
VOLUME‐CONTROLLED RESPIRATORS
From the respiratory bag the gas passes an adjustable safety water lock and a valve box containing a “pressure-compensating exhalation valve” system.
-
PHOEBUS/UHTREX: a preliminary study of a low-cost facility for transient tests of LMFBR fuel
The displaced element dropped out into the outlet gas lock valves , and was transferred back to the dry box in the hot cell.
-
Veriflo Uses Semicon Southwest to Unveil New High-Purity Valves and Regulators
The 944 G Toggle Valve is designed for lock out and tag out applications in OEM gas boxes for hazardous gas handling.
-
THE NEW ENGSTRÖM RESPIRATOR 300: Clinical Experience and Technical Design
The patient circuit consists of the valve box , humidifier, water safety lock , valve holders, patient breathing bag and gas meter.
-
Chapter II: Technical Description of the Respirator and Analysis of its Functional Principles
From the respiratory bag the gas passes an adjustable safety water lock (which can be bypassed) and a valve box containing a “pressure-com- .
-
Photoinduced Biphasic Hydrogen Evolution: Decamethylosmocene as a Light‐Driven Electron Donor
Analysis of evolved H2: 1 mL samples of the headspace gas were obtained by using a lock -in syringe with a push–pull valve (SGE Analytical Sciences) in a glove box and subsequently analyzed by GC by using a PerkinElmer as chromatograph (Clarus…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-301] 301 - Safety Standards for the Textile Industry
Each valve controlling the flow of steam, injurious gases , or liquids into a J- box shall be equipped with a chain, lock , and key, so that any worker who enters the J-box can lock the valve and retain the key in…
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 18] 1...
Each valve controlling the flow of steam, injurious gases , or liquids into a J- box shall be equipped with a chain, lock , and key, so that any worker who enters the J-box can lock the valve and retain the key in…
-
States > Michigan > State > Register > 2014 > 03/15/2014
Each valve controlling the flow of steam, injurious gases , or liquids into a J- box shall be equipped with a chain, lock , and key, so that any worker who enters the J-box can lock the valve and retain the key in…
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
Each valve controlling the flow of steam, injurious gases , or liquids into a J- box shall be equipped with a chain, lock , and key, so that any worker who enters the J-box can lock the valve and retain the key in…
Indicates content that may require registration and/or purchase.