-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In
- Valve Size: 0.125 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 1.45036839357197 to 72.5184196785985 psi
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features The small regulator 'RA series' also supports large flow rates and can be fixed with a manifold. Furthermore, this push-locking type makes it easy to set the pressure. Compact and light(130g [0.3pound]) Figures are also available for mounting manifold. Available for no oil
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 to 0.25 inch
- Controlled Pressure Range: 29.0073678714394 to 58.0147357428788 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The B72G Series Air Line Filter / Pressure Regulators are designed for use as a single in-line unit or as part of a Norgren's Excelon® modular compressed air preparation supply system. As a modular pneumatic component, this air line filter / regulator can quickly
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: -29.2 to 176 F
- Port Size: 0.25 to 0.75 inch
-
-
Supplier: Allied Electronics, Inc.
Description: Cost effective and clean looking, series AR regulators offer various pressure range settings to accommodate most applications. The locking adjustment knob prevents accidental setting changes. The modular design of the AR series connects with other SMC air preparation equipment.
-
Supplier: Radwell International
Description: MINATURE PRESSURE REGULATOR, AIR, W/PANEL NUT, RELIEVING LOCKING ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Cole-Parmer
Description: 145 psi. Regulators provide flow up to 40 scfm, low droopm and choice of 1/8'' and 1/4'' NPT connections
all the great features of a larger-sized regulator in a convenient compact unit.
Type M2R Air Regulators are the mid-sized version of the M1R- Features: Other
-
Supplier: Cole-Parmer
Description: 145 psi. Regulators provide flow up to 40 scfm, low droopm and choice of 1/8'' and 1/4'' NPT connections
all the great features of a larger-sized regulator in a convenient compact unit.
Type M2R Air Regulators are the mid-sized version of the M1R- Features: Other
-
Supplier: Cole-Parmer
Description: 145 psi. Regulators provide flow up to 40 scfm, low droopm and choice of 1/8'' and 1/4'' NPT connections
all the great features of a larger-sized regulator in a convenient compact unit.
Type M2R Air Regulators are the mid-sized version of the M1R- Features: Other
-
Supplier: Cole-Parmer
Description: 145 psi. Regulators provide flow up to 40 scfm, low droopm and choice of 1/8'' and 1/4'' NPT connections
all the great features of a larger-sized regulator in a convenient compact unit.
Type M2R Air Regulators are the mid-sized version of the M1R- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Supplier: RS Components, Ltd.
Description: LRVS-D-MINI regulator lock
-
Supplier: Festo Corporation
Description: To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Lockable design Without pressure gauge
- Pressure Rating: 14.50377 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 174.04524 psi
- Features: Air, Compressed Air, Diaphragm Valves, Other, Regulator (general), Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: contact force using a Fine Air Pressure Regulator, and provide separate control of plunger advance. The threaded-body version shown here is amazingly compact. Manifold mounting capability allows space-saving lowheight installation. Hardened contact bolt furnished.
- Plunger / Suppport Surface Diameter: 0.787 inch
- Height (compressed): 3.622 inch
- Stroke: 0.394 inch
- Plunger Actuation: Air / Fluid Actuated
-
Supplier: MSA Safety
Description: M7 Air Mask emerged with seven life-safety design components built on a modular Air Mask platform, developed to exceed the new NFPA 2007 requirements and provide firefighters with the highest-quality SCBA currently available. Patent-pending PASS alarm performs at 500°F Light weight and
- Features: Cartridge / Filter, Independent Air, Ventilated
- Application: Chemical / Hazmat, Dust / Fiber, Electrical, Fire Resistant, Oil Resistant, Radiation / Nuclear, Smoke / Fumes
- Industry: Fire, Laboratory
- Type: Full Shield
-
Supplier: CEJN Industrial Corporation
Description: locking device. For smaller sizedfilter/regulators refer to Model 107 and Model 112. More air treatmentproducts are available in the FRL-range including pre-assembledFRL-units.
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 90
- Pressure Rating: 7 to 145 psi
- Port Size: 0.75 to 1 inch
-
Supplier: Radwell International
Description: PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, METAL MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Features: Air, Drain Valves, Regulator (general)
-
Supplier: Clippard
Description: When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Certex UK
Description: 60°C Group of mechanism as per FEM: 5m Suitable for Hazardous Explosion Proof Environment Flameproof by design. Air motors (unlike electric motors) are inherently spark resistant. ATEX classification (as per directive EC 94/9/EEC). CE compliant models marked EX II 2 GD c 200°C X Powerful
- Load Capacity: 8,818.48 lbs
-
Supplier: Certex UK
Description: 60°C Group of mechanism as per FEM: 5m Suitable for Hazardous Explosion Proof Environment Flameproof by design. Air motors (unlike electric motors) are inherently spark resistant. ATEX classification (as per directive EC 94/9/EEC). CE compliant models marked EX II 2 GD c 200°C X Powerful
- Load Capacity: 4,409.24 lbs
-
Supplier: ControlAir LLC
Description: The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe mounting. Soft
- Valve Size: 0.25 inch
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
- Controlled Pressure Range: -14.5036839357197 to 0.1885478911643561 psi
-
Supplier: Equilibar, LLC.
Description: reduced under dead-end conditions. Pressure Stability A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant. Locking Capability The standard Type 10 regulator has a
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Air Compressors Direct
Description: Tank Size 4 Gallons Power 4.4 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system Small Size •Allows for easy storage and tranportation User Friendly Design •Easy to read
- Flow Capacity: 5.3 to 4.4 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low Profile
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
-
Supplier: ControlAir LLC
Description: Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 23 to 140 F
- Port Size: 0.125 to 0.25 inch
-
Supplier: IMI Bimba
Description: Bimba strives to meet all of your air preparation needs in one package with the MGFC combination filter, regulator and lubricator unit. This end-to-end air preparation solution pairs the popular MFD filter-regulator with an MFD lubricator in one convenient package. Port
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 145 psi
- Port Size: 0.125 to 0.5 inch
- Controlled Pressure Range: 20 to 130 psi
-
Supplier: Reelcraft Industries, Inc.
Description: 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control. Filter, regulator, lubricator required. Caution: To prevent drum damage, fully extend and pressurize hose, then wind on the reel. The 30000 series should always be
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 200 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 12 inch
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Supplier: RS Components, Ltd.
Description: 1/4in AS in-line locking flow regulator
- Valve Size: 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Media Temperature: 23 F
- Media: Air
-
Supplier: Air Compressors Direct
Description: Consistent Performance •Maintains a near constant outlet pressure to your tools Locking Pressure Knob •Prevents accidental pressure changes Self-Relieving Design •Vents downstream air for easier adjustment Specs •Regulated output pressure of 0 to 150 PSI •120 SCFM flow capacity at 90
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 422.4 GPM
- Temperature Range: 14 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Grinders and Grinding Machines - 18000 .4 hp Autobrade Red Straight-Line Die Grinder -- 616026-18000Supplier: R. S. Hughes Company, Inc.
Description: * Compact, lightweight design. * Includes safety-lock lever; rear exhaust. * Smooth, efficient air motor with built-in speed regulator. * Composite tool grip absorbs vibration and reduces cold air transmission. * Optional 1/8"" collet insert: 18432.
- Rotary Speed: 25,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Grinders and Grinding Machines - 18001 .4 hp Autobrade Red Straight-Line Die Grinder -- 616026-18001Supplier: R. S. Hughes Company, Inc.
Description: * Compact, lightweight design. * Includes safety-lock lever; rear exhaust. * Smooth, efficient air motor with built-in speed regulator. * Composite tool grip absorbs vibration and reduces cold air transmission. * Optional 6 mm collet insert: 18431.
- Rotary Speed: 25,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: Viair Corporation
Description: P/N 90150 may be used to regulate air pressure from an air tank to any pressure between 0-150 PSI. This is useful for installations that supply air to locking differentials, & air tools. The regulator also provides an easy-to-read gauge that allows
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, LOCKABLE, WITH PRESSURE GAUGE, 22-232 PSI. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ASCO
Description: pilot provides fast response Pilot light indicates when power is supplied to solenoid Valve unit to base integral wiring plug Flush non-locking manual override Lightweight magnesium alloy valve body Multi-purpose - 5 ported, 4 way, 2 and 3 position Time proven lapped spool and sleeve assembly
- Pressure Rating: 14.5 to 120 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Power: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
: Centrifugal pumps Ventilation fans Cooling-tower fans Air-handling units (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Pressure Regulators - Grainger Industrial Supply
• Air Regulator, Nonrising Locking Air Regulator , Nonrising Locking .
-
$50-$60 Pneumatics - Grainger Industrial Supply
• Air Regulator, Nonrising Locking Air Regulator , Nonrising Locking .
-
WILKERSON Pneumatics - Grainger Industrial Supply
• Air Regulator, Nonrising Locking Air Regulator , Nonrising Locking .
-
Compressed Air Regulators - Compressed Air Treatment - Grainger Industrial Supply
• Air Regulator, Nonrising Locking Air Regulator , Nonrising Locking .
-
$25-$30 Pneumatics - Grainger Industrial Supply
• Air Regulator, Nonrising Locking Air Regulator , Nonrising Locking .
-
ISA CNTRL VALVES - Control Valves
The failure of an air regulator can lock the solenoid in one position.
-
Large volume, low discrimination GC injection into a modified splitless injector
A for- ward pressure regulator , upstream to the air lock , allows a smooth carrier gas flow regulation.
Indicates content that may require registration and/or purchase.