Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Manufacturers Supplies Co.
Description: with a maximum outside diameter of 400mm. FEBA revolutionized the lathe slitting industry by introducing the world’s first truly automatic log slitter. The F400 series will automatically position the blade to outside diameter of the log via sonar, centering the blade via laser
-
Supplier: CSA Group
Description: ISO 15143-3:2016 specifies the communication schema designed to provide mobile machinery status data from a telematics provider's server to third-party client applications via the Internet. The data are collected from a mobile machine using telematics data-logging equipment and stored on a
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine and radiator house
- Purpose-built blade with wear resistant front cutting edge
- Optional brush sweeps
- Heavy frame articulation points
- Full 40° articulation with frame lock
- Adjustable log bunks with floating cam stakes
Loader Features- Horsepower: 125 HP
- Operating Weight: 27,000 lbs
- Features: Other
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine and radiator house
- Purpose-built blade with wear resistant front cutting edge
- Optional brush sweeps
- Heavy frame articulation points
- Full 40° articulation with frame lock
- Adjustable log bunks with floating cam stakes
Loader Features- Horsepower: 125 HP
- Operating Weight: 27,000 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine side covers
- Heavy-duty engine and radiator house
- Purpose-built blade with wear resistant front cutting edge
- Optional brush sweeps
- Heavy frame articulation points
- Full 40° articulation with frame lock
- Adjustable log bunks with
- Horsepower: 173 HP
- Operating Weight: 38,000 lbs
- Travel Speed: 8.08 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine side covers
- Heavy-duty engine and radiator house
- Purpose-built blade with wear resistant front cutting edge
- Optional brush sweeps
- Heavy frame articulation points
- Full 40° articulation with frame lock
- Adjustable log bunks with
- Horsepower: 174 HP
- Operating Weight: 36,000 lbs
- Travel Speed: 14.48 miles/hr
- Features: Other
-
Supplier: Manufacturers Supplies Co.
Description: similar materials with a maximum outside diameter of 400mm. The 2LR 400 is equipped with a single blade and the two rotating shafts are installed on a revolver/turret system so one roll is being slit while the other log is being loaded or unloaded in complete safety for the operator. The 2LR
-
Supplier: ValueTronics International, Inc.
Description: The 1743 is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to 100 kHz rates Four FM modes for up to 10 MHz at 8 MHz rates or 100 MHz deviation at 100 Hz rates Internal AM, FM,
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Despatch - ITW EAE
Description: conditions. Applications include burn-in and qualification testing of downhole electronic logging equipment for the petroleum industry. A space-conscious footprint is combined with removable end caps to allow placement of several ovens of the same model number end-to-end. The marinite end
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Despatch - ITW EAE
Description: conditions. Applications include burn-in and qualification testing of downhole electronic logging equipment for the petroleum industry. A space-conscious footprint is combined with removable end caps to allow placement of several ovens of the same model number end-to-end. The marinite end
- Temperature Range: 104 to 500 F
- Capacity: 11.999999999999998 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: ValueTronics International, Inc.
Description: panel Fast analog sweep External FM, locked or unlocked External AM, log or linear Internal pulse generator with swept delay capability for moving target simulation Flexible pulse triggering including free-run, delayed, gated, and composite 0 to 90% AM, log or linear, over DC to
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 1744/1V is a data logger from Fluke. Features: Monitors power for the long-term: Data can be downloaded during recording without interruption Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty Quickly validate
- Data Acquisition: Datalogger / Recorder
-
Supplier: DigiPas Technologies Inc.
Description: Real-time vibration monitoring, data logging & analysis. Graphical display of real-time measuring data on device TFT LCD screen. Vibrometer feature allows user to track, monitor, record & analyze vibration patterns in numeric and graphic forms of a precision machine/equipment during working
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: levelling, angular & vibration readings that empower application engineers and scientists to continuously measure, monitor, record machine/equipment/structure angular positional status precisely and speedily. These small footprint, 2-axis and high shock resistant industrial-grade MEMS-driven
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: DigiPas Technologies Inc.
Description: the installation, set up and preventive maintenance of such precision large printers in achieving high fidelity colour, quality image performance and reducing waste. Digi-Pas® DWL-4500xy is used for Vision Measurement Equipment Installation & Setup. Levelling & Checking Equipment's
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.002 degrees
-
Supplier: AMETEK Programmable Power
Description: waveforms [iX only] Download data from a digital storage oscilloscope [iX only] Measure and log standard measurements Capture and display output voltage and current waveforms [iX only] Measure, display, print and log harmonic voltage and current measurements [iX only] Run
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Instrumented Sensor Technology
Description: calibration can easily be checked against Earth gravity, without requiring any additional test equipment. A simple 90 degree rotation produces a traceable 1g change in acceleration level, and a 180 degree rotation produces a 2g change. This is a simple and easy technique for introducing a
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
available that combine ease of use with data logging ability. Water Contamination Water is the most common liquid contaminant in pumps worldwide, and always needs to be monitored. Excessive water in a system destroys a lubricant's ability to separate opposing moving parts (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
“Would your process gain in having more data processing/logging done at controller level?” The UltimET Advanced real-time operating system allows the implementation of local data (pre-) processing without any impact on (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
New ranges for small diameter displacement transducers Small size and micron accuracy are ideal for assembly equipment, machine tool, materials testing, gauging and component inspection applications. RDP's LVDTs offer reliable solutions for (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
Pharma View: Fine Print
By Paul Thomas, Senior Editor If you know nothing or quite a bit about printing, it 's worth logging on to Steve Simske 's " " blog. Simske can weave Kantian philosophy or Tangdrinking astronauts into discussions about the mundane world of printing and you, the reader, come out feeling not just
-
Bioseparations, the Evolution Continues
Standard plasmid purification in-volves anion exchange chromatography followed by reverse-phase chromatography. "We've replaced those two relatively expensive operations with an inexpensive, classical unit operation. " CTAB also achieves several-log endotoxin removal and sizeable clearance
More Information Top
-
Under-Rig-Floor Openhole Logging in the Gulf of Thailand: Operational Implementation of the Oil Industry's First Simultaneous Openhole Wireline Logging an...
For an individual well, drilling equip- ment is moved on and off, followed by URF logging equipment moving on and off, and followed with drilling equipment moving on and off a second time.
-
Under-Rig-Floor Open Hole Logging in the Gulf of Thailand: Operational Implementation of the Oil Industry's First Simultaneous Open Hole Wireline Logging ...
For an individual well, drilling equipment is moved on and off, followed by URF logging equipment moving on and off, and followed with drilling equipment moving on and off a second time.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(f) Where scaling is done on the log deck, the scaler shall be protected by some means of stopping all log moving equipment in the immediate vicinity.
-
http://msucares.com/pubs/publications/p2748.pdf
It is expensive to move logging equipment and cut a logging road for the relatively low total volume of wood involved in most infestations.
-
Changing Forests
After the logging company moved equipment to the new site, a designated group of Patronato members blocked the access road and threatened to destroy the machinery.
-
Abstracts from the American Society for Apheresis 29 th Annual Meeting, April 9–12, 2008, Galveston, Texas
The department developed a machine movement log and equipment checklist which documents the location of equip- ment, condition of the machine before it leaves the center and af- ter it is returned to our department.
-
Evaluation of an Infrared/Radiofrequency Equipment-Tracking System in a Tertiary Care Hospital
The computer can then continu- ously track and locate equipment, maintain a log of equipment movements , display equipment positions graphically by type on a computer screen, and generate an in- stant inventory of tagged assets.
-
http://ir.library.oregonstate.edu/xmlui/bitstream/handle/1957/18894/ec1192.pdf
This easement is conveyed for the purpose of construction, reconstruction, use, and maintenance of the above described road for the purpose of moving specialized logging equipment , logging trucks, or other equipment used for growing, harvesting, or managing timber on lands now owned …
-
Countries > Canada > Province of British Columbia > Regulations > Workers Compensation Act > [CANADA BC Reg 1997-296] Regulation 296/1997 - Occupational Health...
11) A radio signalling device used to direct the movement of logging equipment must be designed, maintained and operated in accordance with a standard acceptable to the Board.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-78] 078 - Safety Standards for Sawmills and Woodworking O...
Means of access shall be provided to the head rig which does not subject employees to the hazard of moving logs or equipment .
Indicates content that may require registration and/or purchase.