Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Uni-Trend US
Description: 16Ch Logic Analyzer Probe Pod for MSO1000HD Series mixed-signal oscilloscopes
-
Supplier: Newark, An Avnet Company
Description: PROBE RETENTION KIT, LOGIC ANALYZER; Product Range:-; Accessory Type:Probe Retention Kit; For Use With:Tektronix P6960DBL Probes RoHS Compliant: Yes
-
Supplier: Tektronix, Inc.
Description: With a Tektronix Logic Analyzer, you can acquire fast edges with the industry's highest acquisition speed. Support packages tuned to your specific application makes it easier for you to probe, acquire, decode, analyze, and validate the performance of your microprocessor, FPGA or
-
-
Supplier: ValueTronics International, Inc.
Description: The 16802A is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state
-
Supplier: EA Elektro-Automatik Inc.
Description: Logic probes are used to analyze the logic states (high/true: logic 1 or low/false: logic 0) of digital signals. To verify and debug today’s high-speed, low-voltage digital signals, you need logic probes that can accurately acquire signals from a wide
- Probe Type: Logic
-
Supplier: Ironwood Electronics, Inc.
Description: partners. Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capability to remove the probe connections and choose between using a ZIF socket or one of our
-
Supplier: ValueTronics International, Inc.
Description: The RPL1116 is a logic probe from Rigol. Features: Logic Probe For the Rigol MSO1000Z Series Oscilloscopes MSO add-on for DS1000Z Plus Series Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 The Rigol RPL1116 is a set of 16 digital logic probe
- Probe Type: Logic
-
Supplier: Tradeport Electronics Group
Description: Logic Probe and Pulser
-
Supplier: ValueTronics International, Inc.
Description: The 5004A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED ADAPTER & LOGIC PROBE; Accessory Type:High Speed Adapter & Logic Probes; For Use With:Digital Discovery Portable Logic Analyzer and Digital Pattern Generator; Product Range:Digital Discovery Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TEST PROBE; Oscilloscope Probe Function:-; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TLA5000 Series Logic Analyzer; Product Range:- RoHS Compliant: NA
-
Supplier: Teledyne LeCroy
Description: validation and debug engineers. While analog signal-integrity characterization is a critical part of this process, the ability to decode and trigger on related digital buses is becoming a vital capability. The HDA125 High-speed Digital Analyzer addresses this need with the most flexible
-
Supplier: ValueTronics International, Inc.
Description: The BA6010 is a battery analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency
- Test Capability: Charge, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Uni-Trend US
Description: 16Ch Logic Analyzer Probe Pod for MSO and UPO Series mixed-signal oscilloscopes
-
Supplier: Ironwood Electronics, Inc.
Description: probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.
-
Supplier: Tradeport Electronics Group
Description: Single Probe Operation. Three Channels of Timing. Logic Monitoring. DC Voltage and Frequency. Resistance, diode test, and continuity. Compare Waveforms. Store and Recall. Optional Printer. 100 MSa/s sampling. The HP Agilent E2310A, LogicDart, takes many of the advantages of the
-
Supplier: Radwell International
Description: TEST PROBE; FOR USE WITH:TLA7LX/7MX LOGIC ANALYZER ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: The LOGO! AM2 RTD - 6ED1055-1MD00-0BA2 expansion module from Siemens has an IP20 protecting rating and has a voltage supply of 12/24 VDC. It has two analog inputs that can be used for connecting Pt100/Pt1000 temperature probes for a temperature range of -50-200 °C. Siemens LOGO! 8 mini
-
Supplier: Richardson RFPD
Description: Power supply (5V, 2A) Acrylic case 8x logic analyzer probes Logic analyzer cable 2x osciloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle
-
Supplier: Process Sensing Technologies USA
Description: The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more applications.
- Operating Temperature: 14 to 185 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: Transcat, Inc.
Description: modes (Run/Stop, sampling time, accumulated sample Qty, Measured Value Scale (max)) Logic analyzer – Achieve the fastest logic analyzer control and analysis to maximize your analyzer’s usage. Sets up measurements quickly and easily. 8 input channels supported
-
Supplier: Richardson RFPD
Description: (5V, 2A) Aluminium case Logic analyzer LCR meter board and accessories 2x osciloscope probes 2x SMA to BNC adapter 2x 50 ohm termination 2x SMA T adapter WiFi dongle
-
Supplier: RIGOL Technologies, Inc.
Description: Oscilloscope, Spectrum Analyzer, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. With the Logic Probe, AWG, and Serial Decode options the
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: FlexRay can also be triggered and decoded using the digital channels of the R&S®RTO-B1 and the appropriate serial protocol options. Low test point loading due to active probe solution The 16 digital inputs are grouped into two logic probes with eight channels each. High input
- Bandwidth: 400 MHz
- Number of Trigger Inputs: 16 (# channels)
- Features: Integral Display
-
Description: Sulfur Analyzer Systems Achieving Increased Batch Plant Productivity by the Application of a Multi-Level DCS Solution Advanced Control of Batch Reactor Temperature An Operator's View of Recipe Scheduling for Batch Processes Applying XML for Integrating Batch Management with the Enterprise
Find Suppliers by Category Top
Featured Products Top
-
TOP SPECIFICATIONS - Bandwidth: MSO7104X: 1GHz. MSO7204: 2GHz Channels: 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
Conduct Research Top
-
Engineer's Assistant Using a PIC16F84A
This compact instrument is intended to be a digital laboratory tool for hardware and, in some cases, software debugging. It contains four instruments in one unit: logic probe, single channel logic state analyzer, frequency counter and serial code receiver. The only chip used is a PIC16F84A running
More Information Top
-
Electronic Instrument Handbook, Third Edition > Logic Analyzers
Logic analyzer probes .
-
Optoelectronics Engineering and Information Technologies in Industry
Import the signals to be measured through the interface file, and select the corresponding logic analyzer probe type, configure mapping of the interface pin.
-
Complete Digital Design: A Comprehensive Guide to Digital Electronics and Computer System Architecture > Designing for Success
Logic analyzer probing becomes more of a challenge at high frequencies because of transmission line effects.
-
Dynamic Fault Imaging of VLSI Random Logic Devices
Thus the e-beam probe behaves as a noncontacting oscilloscope or logic analyzer probe .
-
A 10 gigabit-per-second data collection system for analog to digital converters
Since the logic analyzer probe would be attached to the low speed signal lines, a simulation was performed to determine the loading effects of the probe on the existing circuitry between the demultiplexer and the multiplexer chips.
-
UltraSPARC™ -I Emulation
Other control files define netlist names/paths, logic analyzer probes , clock tree definitions, Timing Analysis (TA) exclusion infor- mation, etc.
-
A Multicast Tree Router for Multichip Neuromorphic Systems
3) For jitter tests, configure a daughterboard’s FPGA as a packet sink and attach a logic analyzer probe to sniff packets.
-
A prosthetic hand system based on neural network theory
Also, the logic analyzer probes were very helpful in deciding where the error led in our components.
-
Design for testability: it is time to deliver it for Time-to-Market
Logic Analyzer Probes (LAP) :-Each LAP is a fixed point (designer selectable) inside the target SoC that is identified ahead of time as potential signal site that may need to be probed using the OLA.
-
Modular hardware design for distant‐internet embedded systems engineering laboratory
In our new modular design, 16 digital lines are buffered to 16 channels of logic analyzer probes .
Indicates content that may require registration and/or purchase.